Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ IDT 54FCT374CTDB
54FCT374CTDB
Active
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 20CDIP
Manufacturer:
IDT
Datasheet:
54FCT374CTDB Datasheet
History Price: $17.39000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54FCT374CTDB Specification
Specification
Part No
54FCT374CTDB
Category
Logic - Flip Flops
Manufacturer
IDT
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
-
Max Propagation Delay @ V, Max CL
6.2ns @ 50pF
Trigger Type
Positive Edge
Current - Output High, Low
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
1 mA
Input Capacitance
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
20-CDIP
Package / Case
20-CDIP (0.300", 7.62mm)
54FCT374CTDB PDF Datasheet
54FCT374CTDB Datasheet
Click and Download: 54FCT374CTDB Datasheet
54FCT374CTDB Related Parts
54F109DC
National Semiconductor
J-K FLIP-FLOP
54F109FMQB
National Semiconductor
J-K FLIP-FLOP
54F174/B2A
Rochester Electronics
DUAL MARKED (M38510/34107B2A)
54F174/BEA
Rochester Electronics
DUAL MARKED (M38510/34107BEA)
54F174DM
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F174LMQB
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175/B2A
Rochester Electronics
54F175 - D FLIP-FLOP, F/FAST SER
54F175/BEA
Rochester Electronics
DUAL MARKED (M38510/34104BEA)
54F175DC
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175DM
National Semiconductor
D FLIP-FLOP, F/FAST SERIES, 1-FU
54F175FMQB
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175LM
National Semiconductor
F/FAST SERIES, 1 FUNC, POSITIVE
54FCT374CTDB Compare Parts
54FCT374CTDB vs 54F74/BCA
54FCT374CTDB vs 54F574LMQB
54FCT374CTDB vs 54F574DM-MLS
54FCT374CTDB vs 54F564DM
54FCT374CTDB vs 54F379FMQB
54FCT374CTDB vs 54F378LMQB
54FCT374CTDB vs 54F378FMQB
54FCT374CTDB vs 54F378DM
54FCT374CTDB vs 54F374LM
54FCT374CTDB vs 54F273/QRA
54FCT374CTDB vs 54F175LM
54FCT374CTDB vs 54F175FMQB
54FCT374CTDB vs 54F175DM
54FCT374CTDB vs 54F175DC
54FCT374CTDB vs 54F175/BEA
54FCT374CTDB vs 54F175/B2A
54FCT374CTDB vs 54F174LMQB
54FCT374CTDB vs 54F174DM
54FCT374CTDB vs 54F174/BEA
54FCT374CTDB vs 54F174/B2A
54FCT374CTDB vs 54F109FMQB
54FCT374CTDB vs 54F109DC
54FCT374CTDB vs 54FCT574TLB
54FCT374CTDB vs 54FCT574CTLB
54FCT374CTDB vs 54FCT574ATLB
54FCT374CTDB vs 54FCT374TLB
54FCT374CTDB vs 54FCT374CTLB
54FCT374CTDB vs 54FCT374ATLB
54FCT374CTDB vs 54F273/QSA
54FCT374CTDB vs 54F273/Q2A
54FCT374CTDB vs 54FCT574TLB
54FCT374CTDB vs 54FCT574TDB
54FCT374CTDB vs 54FCT574CTLB
54FCT374CTDB vs 54FCT574CTDB
54FCT374CTDB vs 54FCT574ATLB
54FCT374CTDB vs 54FCT374TLB
54FCT374CTDB vs 54FCT374CTLB
54FCT374CTDB vs 54FCT374ATDB
54FCT374CTDB vs 54FCT574ATDB
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed