CYV15G0204RB-BGC
CYV15G0204RB-BGC
Obsolete
Description:  IC DESERIAL HOTLINK 256LBGA
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 21200
CYV15G0204RB-BGC Specification
Specification
Part No
CYV15G0204RB-BGC
Category
Interface - Serializers, Deserializers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
1.485Gbps
Input Type
PECL
Output Type
LVTTL
Number of Inputs
20
Number of Outputs
20
Voltage - Supply
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
256-BGA Exposed Pad
Supplier Device Package
256-L2BGA (27x27)
CYV15G0204RB-BGC PDF Datasheet
CYV15G0204RB-BGC Related Parts
CYV15G0104TRB-BGC
CYV15G0104TRB-BGC
Infineon Technologies
IC SERDES HOTLINK 256LBGA
CYV15G0104TRB-BGXC
CYV15G0104TRB-BGXC
Infineon Technologies
IC SERDES HOTLINK 256LBGA
CYV15G0203TB-BGC
CYV15G0203TB-BGC
Infineon Technologies
IC SERIALIZER HOTLINK 256LBGA
CYV15G0203TB-BGXC
CYV15G0203TB-BGXC
Infineon Technologies
IC SERIALIZER HOTLINK 256LBGA
CYV15G0204RB-BGXC
CYV15G0204RB-BGXC
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
CYV15G0204TRB-BGC
CYV15G0204TRB-BGC
Infineon Technologies
IC SERDES HOTLINK 256LBGA
CYV15G0204TRB-BGXC
CYV15G0204TRB-BGXC
Infineon Technologies
IC SERDES HOTLINK 256LBGA
CYV15G0403TB-BGC
CYV15G0403TB-BGC
Infineon Technologies
IC SERIALIZER HOTLINK II 256LBGA
CYV15G0403TB-BGXC
CYV15G0403TB-BGXC
Infineon Technologies
IC SERIALIZER HOTLINK 256LBGA
CYV15G0204RB-BGC Description
The Infineon Technologies CYV15G0204RB-BGC is a high-performance, low-power, and versatile device designed for various applications in the field of electronics. This component is part of Infineon's extensive portfolio of semiconductor solutions, which are widely used in automotive, industrial, and consumer electronics.

## Overview

The CYV15G0204RB-BGC is a 2-channel, high-speed, low-voltage differential signaling (LVDS) transceiver. It is designed to facilitate high-speed data transmission while maintaining low power consumption, making it suitable for applications that require efficient data communication over short distances.

## Key Specifications

1. Data Rate: The CYV15G0204RB-BGC supports data rates of up to 1.5 Gbps per channel, allowing for high-speed data transfer suitable for various applications.

2. Supply Voltage: The device operates with a supply voltage range of 1.8V to 3.6V, making it compatible with a wide range of digital systems.

3. Input Voltage Levels: The input voltage levels are compatible with standard logic levels, ensuring seamless integration with other digital components.

4. Power Consumption: The device is designed for low power consumption, with typical operating currents in the range of a few milliamps, which is crucial for battery-powered applications.

5. Temperature Range: The operating temperature range is typically from -40°C to +85°C, making it suitable for industrial and automotive environments where temperature fluctuations can occur.

6. Package Type: The CYV15G0204RB-BGC is available in a compact BGA (Ball Grid Array) package, which helps in saving board space and improving thermal performance.

7. Signal Integrity: The device features advanced signal integrity enhancements, including built-in termination resistors and differential signaling, which help reduce electromagnetic interference (EMI) and improve overall signal quality.

8. Applications: The CYV15G0204RB-BGC is ideal for a variety of applications, including:
- High-speed data communication in consumer electronics
- Automotive infotainment systems
- Industrial automation and control systems
- Medical devices requiring reliable data transmission

## Features

- Low Voltage Operation: The device is optimized for low-voltage operation, which is essential for modern electronic designs that prioritize energy efficiency.
- High Noise Immunity: The LVDS technology used in this transceiver provides high noise immunity, making it suitable for environments with significant electrical noise.
- Ease of Use: The device is designed for easy integration into existing systems, with straightforward pin configurations and minimal external components required.

## Conclusion

The Infineon Technologies CYV15G0204RB-BGC is a robust and efficient LVDS transceiver that meets the demands of high-speed data communication in various applications. Its combination of high performance, low power consumption, and wide operating temperature range makes it an excellent choice for engineers looking to implement reliable and efficient data transmission solutions in their designs. Whether in automotive, industrial, or consumer electronics, this device stands out as a versatile component that can enhance system performance and reliability.
CYV15G0204RB-BGC Compare Parts
  • CYV15G0204RB-BGC vs CYV15G0403TB-BGC
  • CYV15G0204RB-BGC vs CYV15G0204TRB-BGXC
  • CYV15G0204RB-BGC vs CYV15G0204TRB-BGC
  • CYV15G0204RB-BGC vs CYV15G0204RB-BGXC
  • CYV15G0204RB-BGC vs CYV15G0203TB-BGXC
  • CYV15G0204RB-BGC vs CYV15G0203TB-BGC
  • CYV15G0204RB-BGC vs CYV15G0104TRB-BGXC
  • CYV15G0204RB-BGC vs CYV15G0104TRB-BGC
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.