CYV15G0204TRB-BGC
CYV15G0204TRB-BGC
Obsolete
Description:  IC SERDES HOTLINK 256LBGA
Manufacturer:  Infineon Technologies
History Price: $30.67000
In Stock: 4000
CYV15G0204TRB-BGC Specification
Specification
Part No
CYV15G0204TRB-BGC
Category
Interface - Serializers, Deserializers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer/Deserializer
Data Rate
1.485Gbps
Input Type
LVTTL
Output Type
PECL
Number of Inputs
20/4
Number of Outputs
4/20
Voltage - Supply
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
256-BGA Exposed Pad
Supplier Device Package
256-L2BGA (27x27)
CYV15G0204TRB-BGC PDF Datasheet
CYV15G0204TRB-BGC Related Parts
CYV15G0104TRB-BGC
CYV15G0104TRB-BGC
Infineon Technologies
IC SERDES HOTLINK 256LBGA
CYV15G0104TRB-BGXC
CYV15G0104TRB-BGXC
Infineon Technologies
IC SERDES HOTLINK 256LBGA
CYV15G0203TB-BGC
CYV15G0203TB-BGC
Infineon Technologies
IC SERIALIZER HOTLINK 256LBGA
CYV15G0203TB-BGXC
CYV15G0203TB-BGXC
Infineon Technologies
IC SERIALIZER HOTLINK 256LBGA
CYV15G0204RB-BGC
CYV15G0204RB-BGC
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
CYV15G0204RB-BGXC
CYV15G0204RB-BGXC
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
CYV15G0204TRB-BGXC
CYV15G0204TRB-BGXC
Infineon Technologies
IC SERDES HOTLINK 256LBGA
CYV15G0403TB-BGC
CYV15G0403TB-BGC
Infineon Technologies
IC SERIALIZER HOTLINK II 256LBGA
CYV15G0403TB-BGXC
CYV15G0403TB-BGXC
Infineon Technologies
IC SERIALIZER HOTLINK 256LBGA
CYV15G0204TRB-BGC Description
The Infineon Technologies CYV15G0204TRB-BGC is a high-performance, low-power, and versatile memory device designed for various applications, particularly in the fields of consumer electronics, automotive, and industrial systems. This device is part of the Cypress family of memory solutions, which are known for their reliability and efficiency.

## Key Specifications:

1. Memory Type:
- Type: SRAM (Static Random Access Memory)
- Density: 2 Megabits (256 K x 8 bits)

2. Operating Voltage:
- Supply Voltage (Vcc): 1.8V to 3.6V
- Input Voltage Levels: Compatible with both 1.8V and 3.3V logic levels

3. Access Time:
- Read Access Time: Typically 10 ns (nanoseconds)
- Write Access Time: Typically 10 ns (nanoseconds)

4. Operating Frequency:
- Maximum Frequency: Up to 100 MHz, allowing for high-speed data processing

5. Interface:
- Data Bus Width: 8 bits
- Address Bus: 19 address lines, allowing for addressing of 512 Kbytes of memory

6. Power Consumption:
- Active Current: Typically 20 mA at 100 MHz
- Standby Current: Typically 1 µA (microamp) in low-power mode
- Power-down Mode: Supports power-down mode to minimize power consumption when not in use

7. Package:
- Package Type: TQFP (Thin Quad Flat Package)
- Pin Count: 48 pins
- Dimensions: Compact form factor suitable for space-constrained applications

8. Temperature Range:
- Operating Temperature: -40°C to +85°C, making it suitable for automotive and industrial applications

## Features and Benefits:

- High Performance: With a maximum access time of 10 ns and an operating frequency of up to 100 MHz, the CYV15G0204TRB-BGC is designed for applications requiring fast data access and processing.
- Low Power Consumption: The device is optimized for low power usage, making it ideal for battery-operated devices and applications where energy efficiency is crucial.
- Wide Voltage Range: The ability to operate at both 1.8V and 3.3V allows for flexibility in design and compatibility with various logic levels.
- Robust Reliability: Infineon Technologies is known for producing reliable memory solutions, and this device is no exception, with a temperature range that supports harsh environments.
- Compact Design: The TQFP package provides a small footprint, making it suitable for applications with space constraints.

## Applications:

The CYV15G0204TRB-BGC is suitable for a wide range of applications, including but not limited to:
- Consumer electronics (e.g., smartphones, tablets, and wearable devices)
- Automotive applications (e.g., infotainment systems, advanced driver-assistance systems)
- Industrial automation and control systems
- Networking equipment
- Medical devices

## Conclusion:

The Infineon Technologies CYV15G0204TRB-BGC is a high-performance SRAM device that offers a combination of speed, low power consumption, and reliability. Its versatile specifications make it an excellent choice for a variety of applications across different industries. With its compact design and robust performance, it is well-suited for modern electronic systems that demand efficiency and reliability.
CYV15G0204TRB-BGC Compare Parts
  • CYV15G0204TRB-BGC vs CYV15G0403TB-BGC
  • CYV15G0204TRB-BGC vs CYV15G0204TRB-BGXC
  • CYV15G0204TRB-BGC vs CYV15G0204RB-BGXC
  • CYV15G0204TRB-BGC vs CYV15G0204RB-BGC
  • CYV15G0204TRB-BGC vs CYV15G0203TB-BGXC
  • CYV15G0204TRB-BGC vs CYV15G0203TB-BGC
  • CYV15G0204TRB-BGC vs CYV15G0104TRB-BGXC
  • CYV15G0204TRB-BGC vs CYV15G0104TRB-BGC
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.