Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies ICB1FL03GXUMA1
ICB1FL03GXUMA1
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC PFC/BALLAST CTR 100KHZ DSO-18
Manufacturer:
Infineon Technologies
Datasheet:
ICB1FL03GXUMA1 Datasheet
History Price: Obsolete
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICB1FL03GXUMA1 Specification
Specification
Part No
ICB1FL03GXUMA1
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PFC/Ballast Controller
Frequency
20kHz ~ 100kHz
Voltage - Supply
10.5V ~ 17.5V
Current - Supply
5 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-18-2
ICB1FL03GXUMA1 PDF Datasheet
ICB1FL03GXUMA1 Datasheet
Click and Download: ICB1FL03GXUMA1 Datasheet
ICB1FL03GXUMA1 Related Parts
ICB1FL01G
Infineon Technologies
IC PFC/BALLAST CTR 100KHZ DSO-18
ICB1FL02G
Infineon Technologies
FLUORESCENT LIGHT CONTROLLER, VO
ICB1FL02GXUMA1
Infineon Technologies
IC PFC/BALLAST CTR 100KHZ DSO-18
ICB2FL01GXUMA2
Infineon Technologies
IC PFC/BALLAST CTR 120KHZ DSO-19
ICB2FL02G
Infineon Technologies
IC BALLAST CNTRL 120KHZ DSO-19
ICB2FL02GXUMA1
Infineon Technologies
POWER SUPPLY SUPPORT CIRCUIT
ICB2FL02GXUMA2
Infineon Technologies
IC BALLAST CNTRL 120KHZ DSO-19
ICB2FL03GXUMA2
Infineon Technologies
IC FLRSCT LAMP CTR 100KHZ DSO-16
ICBFL02G
Infineon Technologies
FLUORESCENT BALLAST IC
ICB1FL02GXUMA2
Infineon Technologies
ICB1FL02G - IC CONTROLLER LIGHTI
ICB2FL01G
Infineon Technologies
POWER SUPPLY SUPPORT CIRCUIT, AD
ICB2FL01GXUMA1
Infineon Technologies
ICB2FL01 - SMART BALLAST CONTROL
ICB1FL03GXUMA1 Compare Parts
ICB1FL03GXUMA1 vs ICB2FL03GXUMA2
ICB1FL03GXUMA1 vs ICB2FL02GXUMA2
ICB1FL03GXUMA1 vs ICB2FL02GXUMA1
ICB1FL03GXUMA1 vs ICB2FL02G
ICB1FL03GXUMA1 vs ICB2FL01GXUMA2
ICB1FL03GXUMA1 vs ICB1FL02GXUMA1
ICB1FL03GXUMA1 vs ICB1FL02G
ICB1FL03GXUMA1 vs ICB1FL01G
ICB1FL03GXUMA1 vs ICB2FL01GXUMA1
ICB1FL03GXUMA1 vs ICB2FL01G
ICB1FL03GXUMA1 vs ICB1FL02GXUMA2
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested