ICB2FL01GXUMA1
ICB2FL01GXUMA1
Obsolete
Description:  ICB2FL01 - SMART BALLAST CONTROL
Manufacturer:  Infineon Technologies
History Price: $1.53000
In Stock: 6400
ICB2FL01GXUMA1 Specification
Specification
Part No
ICB2FL01GXUMA1
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PFC/Ballast Controller
Frequency
20kHz ~ 120kHz
Voltage - Supply
10.6V ~ 17.5V
Current - Supply
4.2 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width), 19 Leads
Supplier Device Package
PG-DSO-19-1
ICB2FL01GXUMA1 Related Parts
ICB1FL01G
ICB1FL01G
Infineon Technologies
IC PFC/BALLAST CTR 100KHZ DSO-18
ICB1FL02G
ICB1FL02G
Infineon Technologies
FLUORESCENT LIGHT CONTROLLER, VO
ICB1FL02GXUMA1
ICB1FL02GXUMA1
Infineon Technologies
IC PFC/BALLAST CTR 100KHZ DSO-18
ICB1FL03GXUMA1
ICB1FL03GXUMA1
Infineon Technologies
IC PFC/BALLAST CTR 100KHZ DSO-18
ICB2FL01GXUMA2
ICB2FL01GXUMA2
Infineon Technologies
IC PFC/BALLAST CTR 120KHZ DSO-19
ICB2FL02G
ICB2FL02G
Infineon Technologies
IC BALLAST CNTRL 120KHZ DSO-19
ICB2FL02GXUMA1
ICB2FL02GXUMA1
Infineon Technologies
POWER SUPPLY SUPPORT CIRCUIT
ICB2FL02GXUMA2
ICB2FL02GXUMA2
Infineon Technologies
IC BALLAST CNTRL 120KHZ DSO-19
ICB2FL03GXUMA2
ICB2FL03GXUMA2
Infineon Technologies
IC FLRSCT LAMP CTR 100KHZ DSO-16
ICBFL02G
ICBFL02G
Infineon Technologies
FLUORESCENT BALLAST IC
ICB1FL02GXUMA2
ICB1FL02GXUMA2
Infineon Technologies
ICB1FL02G - IC CONTROLLER LIGHTI
ICB2FL01G
ICB2FL01G
Infineon Technologies
POWER SUPPLY SUPPORT CIRCUIT, AD
ICB2FL01GXUMA1 Compare Parts
  • ICB2FL01GXUMA1 vs ICB2FL03GXUMA2
  • ICB2FL01GXUMA1 vs ICB2FL02GXUMA2
  • ICB2FL01GXUMA1 vs ICB2FL02GXUMA1
  • ICB2FL01GXUMA1 vs ICB2FL02G
  • ICB2FL01GXUMA1 vs ICB2FL01GXUMA2
  • ICB2FL01GXUMA1 vs ICB1FL03GXUMA1
  • ICB2FL01GXUMA1 vs ICB1FL02GXUMA1
  • ICB2FL01GXUMA1 vs ICB1FL02G
  • ICB2FL01GXUMA1 vs ICB1FL01G
  • ICB2FL01GXUMA1 vs ICB2FL01G
  • ICB2FL01GXUMA1 vs ICB1FL02GXUMA2
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested