IR3640MTRPBF
IR3640MTRPBF
Obsolete
Description:  IC REG CTRLR BUCK 20MLPQ
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 31200
IR3640MTRPBF Specification
Specification
Part No
IR3640MTRPBF
Category
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Frequency - Switching
225kHz ~ 1.65MHz
Duty Cycle (Max)
92%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-MLPQ (3x4)
IR3640MTRPBF PDF Datasheet
IR3640MTRPBF Related Parts
IR3094MPBF
IR3094MPBF
Infineon Technologies
IC REG CTRLR BUCK 48MLPQ
IR3538AMSM01TRP
IR3538AMSM01TRP
Infineon Technologies
IC REG BUCK 56VQFN
IR3538AMTYPBF
IR3538AMTYPBF
Infineon Technologies
IC REG BUCK 56VQFN
IR3538MIN02TRP
IR3538MIN02TRP
Infineon Technologies
IC REG BUCK 56VQFN
IR3538MTYPBF
IR3538MTYPBF
Infineon Technologies
IC REG BUCK 56VQFN
IR3564AMAM01TRP
IR3564AMAM01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS01TRP
IR3564AMAS01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS02TRP
IR3564AMAS02TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS03TRP
IR3564AMAS03TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS04TRP
IR3564AMAS04TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMFC01TRP
IR3564AMFC01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMFC02TRP
IR3564AMFC02TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3640MTRPBF Compare Parts
  • IR3640MTRPBF vs IR3651STRPBF
  • IR3640MTRPBF vs IR3640MPBF
  • IR3640MTRPBF vs IR3638STRPBF
  • IR3640MTRPBF vs IR3638DR2G
  • IR3640MTRPBF vs IR3637STRPBF
  • IR3640MTRPBF vs IR3637SPBF
  • IR3640MTRPBF vs IR3637ASTRPBF
  • IR3640MTRPBF vs IR3637ASPBF
  • IR3640MTRPBF vs IR3624MTRPBF
  • IR3640MTRPBF vs IR3623MTRPBF
  • IR3640MTRPBF vs IR3623MPBF
  • IR3640MTRPBF vs IR3622MTRPBF
  • IR3640MTRPBF vs IR3622MPBF
  • IR3640MTRPBF vs IR3622AMTRPBF
  • IR3640MTRPBF vs IR3622AMPBF
  • IR3640MTRPBF vs IR3621MTRPBF
  • IR3640MTRPBF vs IR3621MPBF
  • IR3640MTRPBF vs IR3621M
  • IR3640MTRPBF vs IR3621FTRPBF
  • IR3640MTRPBF vs IR3621FTR
  • IR3640MTRPBF vs IR3621F
  • IR3640MTRPBF vs IR36021MTRPBF
  • IR3640MTRPBF vs IR36021MFS02TRP
  • IR3640MTRPBF vs IR36021MFS01TRP
  • IR3640MTRPBF vs IR3595MTRPBF
  • IR3640MTRPBF vs IR3595AMTRPBF
  • IR3640MTRPBF vs IR3590MTRPBF
  • IR3640MTRPBF vs IR3590MIB01TRP
  • IR3640MTRPBF vs IR3567AMQA04TRP
  • IR3640MTRPBF vs IR3567AMMS02TRP
  • IR3640MTRPBF vs IR3567AMMS01TRP
  • IR3640MTRPBF vs IR3567AMGB08TRP
  • IR3640MTRPBF vs IR3567AMGB07TRP
  • IR3640MTRPBF vs IR3567AMGB06TRP
  • IR3640MTRPBF vs IR3567AMGB05TRP
  • IR3640MTRPBF vs IR3567AMGB04TRP
  • IR3640MTRPBF vs IR3567AMGB03TRP
  • IR3640MTRPBF vs IR3567AMGB02TRP
  • IR3640MTRPBF vs IR3567AMGB01TRP
  • IR3640MTRPBF vs IR3567AMAS04TRP
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.