10CL006YU256A7G
10CL006YU256A7G
Active
Description:  IC FPGA 176 I/O 256UBGA
Manufacturer:  Intel
History Price: $16.29000
In Stock: 26400
10CL006YU256A7G Specification
Specification
Part No
10CL006YU256A7G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone 10 LP
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
392
Number of Logic Elements/Cells
6272
Total RAM Bits
276480
Number of I/O
176
Number of Gates
-
Voltage - Supply
1.2V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
256-LFBGA
Supplier Device Package
256-UBGA (14x14)
10CL006YU256A7G Related Parts
10CL006YE144A7G
10CL006YE144A7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C6G
10CL006YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C8G
10CL006YE144C8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144I7G
10CL006YE144I7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YU256C6G
10CL006YU256C6G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256C8G
10CL006YU256C8G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256I7G
10CL006YU256I7G
Intel
IC FPGA 176 I/O 256UBGA
10CL006ZE144I8G
10CL006ZE144I8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006ZU256I8G
10CL006ZU256I8G
Intel
IC FPGA 176 I/O 256UBGA
10CL010YE144A7G
10CL010YE144A7G
Intel
IC FPGA 88 I/O 144EQFP
10CL010YE144C6G
10CL010YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL010YE144C8G
10CL010YE144C8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YU256A7G Compare Parts
  • 10CL006YU256A7G vs 10CX220YU484I5G
  • 10CL006YU256A7G vs 10CX220YU484E6G
  • 10CL006YU256A7G vs 10CX220YU484E5G
  • 10CL006YU256A7G vs 10CX220YF780I6G
  • 10CL006YU256A7G vs 10CX220YF780I5G
  • 10CL006YU256A7G vs 10CX220YF780E6G
  • 10CL006YU256A7G vs 10CX220YF780E5G
  • 10CL006YU256A7G vs 10CX220YF672I6G
  • 10CL006YU256A7G vs 10CX220YF672I5G
  • 10CL006YU256A7G vs 10CX220YF672E6G
  • 10CL006YU256A7G vs 10CX220YF672E5G
  • 10CL006YU256A7G vs 10CX150YU484I6G
  • 10CL006YU256A7G vs 10CX150YU484I5G
  • 10CL006YU256A7G vs 10CX150YU484E6G
  • 10CL006YU256A7G vs 10CX150YU484E5G
  • 10CL006YU256A7G vs 10CX150YF780I6G
  • 10CL006YU256A7G vs 10CX150YF780I5G
  • 10CL006YU256A7G vs 10CX150YF780E6G
  • 10CL006YU256A7G vs 10CX150YF780E5G
  • 10CL006YU256A7G vs 10CX150YF672I6G
  • 10CL006YU256A7G vs 10CX150YF672I5G
  • 10CL006YU256A7G vs 10CX150YF672E6G
  • 10CL006YU256A7G vs 10CX150YF672E5G
  • 10CL006YU256A7G vs 10CX105YU484I6G
  • 10CL006YU256A7G vs 10CX105YU484I5G
  • 10CL006YU256A7G vs 10CX105YU484E6G
  • 10CL006YU256A7G vs 10CX105YU484E5G
  • 10CL006YU256A7G vs 10CX105YF780I6G
  • 10CL006YU256A7G vs 10CX105YF780I5G
  • 10CL006YU256A7G vs 10CX105YF780E6G
  • 10CL006YU256A7G vs 10CX105YF780E5G
  • 10CL006YU256A7G vs 10CX105YF672I6G
  • 10CL006YU256A7G vs 10CX105YF672I5G
  • 10CL006YU256A7G vs 10CX105YF672E6G
  • 10CL006YU256A7G vs 10CX105YF672E5G
  • 10CL006YU256A7G vs 10CX085YU484I6G
  • 10CL006YU256A7G vs 10CX085YU484I5G
  • 10CL006YU256A7G vs 10CX085YU484E6G
  • 10CL006YU256A7G vs 10CX085YU484E5G
  • 10CL006YU256A7G vs 10CX085YF672I6G
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description