10CL010YE144A7G
10CL010YE144A7G
Active
Description:  IC FPGA 88 I/O 144EQFP
Manufacturer:  Intel
History Price: $22.67000
In Stock: 41200
10CL010YE144A7G Specification
Specification
Part No
10CL010YE144A7G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone 10 LP
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
88
Number of Gates
-
Voltage - Supply
1.2V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
10CL010YE144A7G Related Parts
10CL006YE144A7G
10CL006YE144A7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C6G
10CL006YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C8G
10CL006YE144C8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144I7G
10CL006YE144I7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YU256A7G
10CL006YU256A7G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256C6G
10CL006YU256C6G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256C8G
10CL006YU256C8G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256I7G
10CL006YU256I7G
Intel
IC FPGA 176 I/O 256UBGA
10CL006ZE144I8G
10CL006ZE144I8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006ZU256I8G
10CL006ZU256I8G
Intel
IC FPGA 176 I/O 256UBGA
10CL010YE144C6G
10CL010YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL010YE144C8G
10CL010YE144C8G
Intel
IC FPGA 88 I/O 144EQFP
10CL010YE144A7G Compare Parts
  • 10CL010YE144A7G vs 10CX220YU484I5G
  • 10CL010YE144A7G vs 10CX220YU484E6G
  • 10CL010YE144A7G vs 10CX220YU484E5G
  • 10CL010YE144A7G vs 10CX220YF780I6G
  • 10CL010YE144A7G vs 10CX220YF780I5G
  • 10CL010YE144A7G vs 10CX220YF780E6G
  • 10CL010YE144A7G vs 10CX220YF780E5G
  • 10CL010YE144A7G vs 10CX220YF672I6G
  • 10CL010YE144A7G vs 10CX220YF672I5G
  • 10CL010YE144A7G vs 10CX220YF672E6G
  • 10CL010YE144A7G vs 10CX220YF672E5G
  • 10CL010YE144A7G vs 10CX150YU484I6G
  • 10CL010YE144A7G vs 10CX150YU484I5G
  • 10CL010YE144A7G vs 10CX150YU484E6G
  • 10CL010YE144A7G vs 10CX150YU484E5G
  • 10CL010YE144A7G vs 10CX150YF780I6G
  • 10CL010YE144A7G vs 10CX150YF780I5G
  • 10CL010YE144A7G vs 10CX150YF780E6G
  • 10CL010YE144A7G vs 10CX150YF780E5G
  • 10CL010YE144A7G vs 10CX150YF672I6G
  • 10CL010YE144A7G vs 10CX150YF672I5G
  • 10CL010YE144A7G vs 10CX150YF672E6G
  • 10CL010YE144A7G vs 10CX150YF672E5G
  • 10CL010YE144A7G vs 10CX105YU484I6G
  • 10CL010YE144A7G vs 10CX105YU484I5G
  • 10CL010YE144A7G vs 10CX105YU484E6G
  • 10CL010YE144A7G vs 10CX105YU484E5G
  • 10CL010YE144A7G vs 10CX105YF780I6G
  • 10CL010YE144A7G vs 10CX105YF780I5G
  • 10CL010YE144A7G vs 10CX105YF780E6G
  • 10CL010YE144A7G vs 10CX105YF780E5G
  • 10CL010YE144A7G vs 10CX105YF672I6G
  • 10CL010YE144A7G vs 10CX105YF672I5G
  • 10CL010YE144A7G vs 10CX105YF672E6G
  • 10CL010YE144A7G vs 10CX105YF672E5G
  • 10CL010YE144A7G vs 10CX085YU484I6G
  • 10CL010YE144A7G vs 10CX085YU484I5G
  • 10CL010YE144A7G vs 10CX085YU484E6G
  • 10CL010YE144A7G vs 10CX085YU484E5G
  • 10CL010YE144A7G vs 10CX085YF672I6G
  • 10CL010YE144A7G FAQ
    Q1: What is the Intel 10CL010YE144A7G?
    A1: The Intel 10CL010YE144A7G is a Cyclone 10 CL series FPGA (Field-Programmable Gate Array) device designed for low-cost, low-power, and high-performance applications in various embedded and industrial systems.

    Q2: What are the primary applications of the Intel 10CL010YE144A7G?
    A2: The Intel 10CL010YE144A7G is used in applications such as communication systems, industrial automation, automotive, consumer electronics, and test and measurement equipment where flexibility and high-performance processing are needed.

    Q3: What is the configuration type of the Intel 10CL010YE144A7G?
    A3: The Intel 10CL010YE144A7G is a flash-based FPGA, which means it includes embedded flash memory for non-volatile storage and configuration, ensuring fast and reliable operation in power-down conditions.

    Q4: How many logic elements (LEs) does the Intel 10CL010YE144A7G have?
    A4: The Intel 10CL010YE144A7G contains approximately 10,000 logic elements (LEs), providing sufficient capacity for a wide range of medium-scale FPGA applications.

    Q5: What is the power consumption of the Intel 10CL010YE144A7G?
    A5: The Intel 10CL010YE144A7G is designed for low power consumption, typically drawing around 0.5 W to 1.5 W depending on the configuration and application requirements.

    Q6: What is the package size of the Intel 10CL010YE144A7G?
    A6: The Intel 10CL010YE144A7G comes in a 144-pin QFP (Quad Flat Package) form factor, suitable for a variety of PCB designs.

    Q7: Does the Intel 10CL010YE144A7G support high-speed I/O?
    A7: Yes, the Intel 10CL010YE144A7G supports high-speed I/O interfaces, including LVDS (Low Voltage Differential Signaling) and PCI Express, making it ideal for applications that require fast data transfer.

    Q8: What is the maximum clock frequency for the Intel 10CL010YE144A7G?
    A8: The Intel 10CL010YE144A7G can operate at clock speeds up to 250 MHz, depending on the complexity of the design and the specific application needs.

    Q9: How much on-chip memory is available in the Intel 10CL010YE144A7G?
    A9: The Intel 10CL010YE144A7G features embedded memory blocks, including approximately 400 Kbits of RAM, allowing efficient data storage and retrieval during FPGA operation.

    Q10: What types of logic functions can the Intel 10CL010YE144A7G implement?
    A10: The Intel 10CL010YE144A7G can implement a variety of logic functions such as arithmetic, combinational logic, state machines, and digital signal processing (DSP), providing flexibility for diverse design requirements.

    Q11: Is the Intel 10CL010YE144A7G suitable for automotive applications?
    A11: Yes, the Intel 10CL010YE144A7G is suitable for automotive applications, with features that make it resistant to harsh environmental conditions such as high temperatures and electrical noise.

    Q12: What type of logic blocks does the Intel 10CL010YE144A7G use?
    A12: The Intel 10CL010YE144A7G uses adaptive logic modules (ALMs) to implement complex logic functions, which helps maximize performance and reduce power consumption.

    Q13: How does the Intel 10CL010YE144A7G handle signal integrity?
    A13: The Intel 10CL010YE144A7G features advanced signal integrity techniques, including built-in termination for differential pairs and programmable I/O drivers, ensuring reliable signal transmission and minimizing signal loss or distortion.

    Q14: What development tools are available for programming the Intel 10CL010YE144A7G?
    A14: The Intel 10CL010YE144A7G is supported by Intel's Quartus Prime software suite, which provides comprehensive tools for design entry, simulation, synthesis, and programming the FPGA.

    Q15: Can the Intel 10CL010YE144A7G be used for signal processing applications?
    A15: Yes, the Intel 10CL010YE144A7G is well-suited for signal processing tasks, including digital filters, FFT (Fast Fourier Transform) operations, and other DSP functions.

    Q16: What are the I/O voltage levels supported by the Intel 10CL010YE144A7G?
    A16: The Intel 10CL010YE144A7G supports a wide range of I/O voltages, including 1.8V, 2.5V, and 3.3V, allowing compatibility with various logic levels in different systems.

    Q17: Is the Intel 10CL010YE144A7G equipped with any hardware encryption features?
    A17: The Intel 10CL010YE144A7G does not feature built-in hardware encryption but can be used to implement custom encryption algorithms through its programmable logic resources.

    Q18: What are the advantages of using the Intel 10CL010YE144A7G in embedded systems?
    A18: The Intel 10CL010YE144A7G offers high flexibility, low power consumption, and fast configuration time, making it ideal for embedded systems that require customization and efficient processing.

    Q19: Can the Intel 10CL010YE144A7G interface with external memory devices?
    A19: Yes, the Intel 10CL010YE144A7G supports various external memory interfaces, including SRAM, DRAM, and Flash, enabling efficient memory management in embedded designs.

    Q20: How is the Intel 10CL010YE144A7G programmed?
    A20: The Intel 10CL010YE144A7G is programmed using the JTAG interface and the Intel Quartus Prime software, which facilitates the configuration and loading of user-designed logic onto the FPGA.
    Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description