☰
5CEBA2U15I7N
5CEBA2U15I7N
Active
Description:  IC FPGA 176 I/O 324UBGA
Manufacturer:  Intel
History Price: $86.10000
In Stock: 3680
5CEBA2U15I7N Specification
Specification
Part No
5CEBA2U15I7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone V E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
9434
Number of Logic Elements/Cells
25000
Total RAM Bits
2002944
Number of I/O
176
Number of Gates
-
Voltage - Supply
1.07V ~ 1.13V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
324-LFBGA
Supplier Device Package
324-UBGA (15x15)
5CEBA2U15I7N PDF Datasheet
5CEBA2U15I7N Related Parts
5CEBA2F17A7N
5CEBA2F17A7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C6N
5CEBA2F17C6N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C7N
5CEBA2F17C7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C8N
5CEBA2F17C8N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17I7N
5CEBA2F17I7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F23C7N
5CEBA2F23C7N
Intel
IC FPGA 224 I/O 484FBGA
5CEBA2F23C8N
5CEBA2F23C8N
Intel
IC FPGA 224 I/O 484FBGA
5CEBA2U15C6N
5CEBA2U15C6N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15C7N
5CEBA2U15C7N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15C8N
5CEBA2U15C8N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15I7
5CEBA2U15I7
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U19C7N
5CEBA2U19C7N
Intel
IC FPGA 224 I/O 484UBGA
5CEBA2U15I7N Description
Overview of Intel 5CEBA2U15I7N

The Intel 5CEBA2U15I7N is a member of the Intel Cyclone V FPGA family, designed for low-power, high-performance applications. This field-programmable gate array (FPGA) is particularly suitable for applications in communications, automotive, industrial control, and consumer electronics. The Cyclone V series is known for its flexibility, allowing designers to implement custom logic and digital signal processing functions efficiently.

Key Specifications

- Device Family: Cyclone V
- Logic Elements (LEs): 15,000
- Embedded Memory: Up to 480 Kbits of RAM
- DSP Blocks: 36 DSP blocks, each capable of 18x18 multiplications
- Maximum I/O Pins: 100
- Operating Voltage: 1.2 V core voltage
- Package Type: FBGGA (Fine Ball Grid Array) with 256 balls

Electrical Characteristics

The 5CEBA2U15I7N is designed to provide efficient performance while maintaining low power consumption, making it ideal for battery-operated and energy-sensitive applications.

- Power Consumption:
- Active Mode: Approximately 200 mW (typical)
- Sleep Mode: Less than 10 mW
- Operating Temperature Range: -40°C to +100°C (industrial grade)
- Maximum Frequency: Up to 200 MHz for high-speed applications

Performance Features

The Intel 5CEBA2U15I7N offers several performance features that enhance its capabilities in various applications:

- High-Speed I/O: Supports various I/O standards, including LVDS, LVCMOS, and SSTL, allowing for flexible interfacing with other components.
- Configurable Logic Blocks: The architecture includes configurable logic blocks (CLBs) that can be programmed to perform a wide range of functions, from simple logic gates to complex arithmetic operations.
- Embedded Multipliers: The integrated DSP blocks provide efficient processing for digital signal processing applications, enabling high-performance computations.

Applications

The 5CEBA2U15I7N is suitable for a wide range of applications due to its flexibility and performance. Common applications include:

- Communications: Used in baseband processing, signal modulation, and demodulation for wireless communication systems.
- Industrial Control: Ideal for automation systems, motor control, and robotics, where real-time processing is essential.
- Automotive: Suitable for advanced driver-assistance systems (ADAS), infotainment systems, and vehicle networking.
- Consumer Electronics: Can be utilized in video processing, image processing, and other multimedia applications.

Advantages

- Low Power Consumption: The Cyclone V architecture is optimized for low power, making it suitable for portable and battery-operated devices.
- Scalability: The FPGA can be easily reconfigured to adapt to changing requirements, allowing for design flexibility and future upgrades.
- Rich Development Ecosystem: Intel provides a comprehensive development environment, including software tools, reference designs, and support resources, facilitating rapid design and deployment.

Conclusion

The Intel 5CEBA2U15I7N is a versatile and efficient FPGA that offers a balance of performance, power consumption, and flexibility for a wide range of applications. Its combination of logic elements, embedded memory, and DSP capabilities makes it an excellent choice for engineers looking to develop custom solutions in communications, industrial control, automotive, and consumer electronics. With its low power profile and robust development support, the 5CEBA2U15I7N provides the performance and reliability necessary to meet the demands of modern electronic systems.
5CEBA2U15I7N Compare Parts
  • 5CEBA2U15I7N vs 5CEFA9U19C8N
  • 5CEBA2U15I7N vs 5CEFA9U19C7N
  • 5CEBA2U15I7N vs 5CEFA9U19A7N
  • 5CEBA2U15I7N vs 5CEFA9F31I7N
  • 5CEBA2U15I7N vs 5CEFA9F31C8N
  • 5CEBA2U15I7N vs 5CEFA9F31C7N
  • 5CEBA2U15I7N vs 5CEFA9F27I7N
  • 5CEBA2U15I7N vs 5CEFA9F27C8N
  • 5CEBA2U15I7N vs 5CEFA9F27C7N
  • 5CEBA2U15I7N vs 5CEFA9F23I7N
  • 5CEBA2U15I7N vs 5CEFA9F23C8N
  • 5CEBA2U15I7N vs 5CEFA9F23C7N
  • 5CEBA2U15I7N vs 5CEFA7U19I7N
  • 5CEBA2U15I7N vs 5CEFA7U19I7
  • 5CEBA2U15I7N vs 5CEFA7U19C8N
  • 5CEBA2U15I7N vs 5CEFA7U19C7N
  • 5CEBA2U15I7N vs 5CEFA7U19C6N
  • 5CEBA2U15I7N vs 5CEFA7U19A7N
  • 5CEBA2U15I7N vs 5CEFA7M15I7N
  • 5CEBA2U15I7N vs 5CEFA7M15C8N
  • 5CEBA2U15I7N vs 5CEFA7M15C7N
  • 5CEBA2U15I7N vs 5CEFA7M15C6N
  • 5CEBA2U15I7N vs 5CEFA7F31I7N
  • 5CEBA2U15I7N vs 5CEFA7F31C8N
  • 5CEBA2U15I7N vs 5CEFA7F31C7N
  • 5CEBA2U15I7N vs 5CEFA7F31C6N
  • 5CEBA2U15I7N vs 5CEFA7F27I7N
  • 5CEBA2U15I7N vs 5CEFA7F27I7
  • 5CEBA2U15I7N vs 5CEFA7F27C8N
  • 5CEBA2U15I7N vs 5CEFA7F27C7N
  • 5CEBA2U15I7N vs 5CEFA7F27C6N
  • 5CEBA2U15I7N vs 5CEFA7F23I7N
  • 5CEBA2U15I7N vs 5CEFA7F23C8N
  • 5CEBA2U15I7N vs 5CEFA7F23C7N
  • 5CEBA2U15I7N vs 5CEFA7F23C6N
  • 5CEBA2U15I7N vs 5CEFA5U19I7N
  • 5CEBA2U15I7N vs 5CEFA5U19C8N
  • 5CEBA2U15I7N vs 5CEFA5U19C7N
  • 5CEBA2U15I7N vs 5CEFA5U19C6N
  • 5CEBA2U15I7N vs 5CEFA5U19A7N
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend