☰
5CSEBA2U19C8N
5CSEBA2U19C8N
Active
Description:  IC SOC CORTEX-A9 600MHZ 484UBGA
Manufacturer:  Intel
History Price: $87.49417
In Stock: 14260
5CSEBA2U19C8N Specification
Specification
Part No
5CSEBA2U19C8N
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Cyclone V SE
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
RAM Size
64KB
Peripherals
DMA, POR, WDT
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
600MHz
Primary Attributes
FPGA - 25K Logic Elements
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-FBGA
Supplier Device Package
484-UBGA (19x19)
5CSEBA2U19C8N PDF Datasheet
5CSEBA2U19C8N Related Parts
5CSEBA2U19A7N
5CSEBA2U19A7N
Intel
IC SOC CORTEX-A9 700MHZ 484UBGA
5CSEBA2U19C6N
5CSEBA2U19C6N
Intel
IC SOC CORTEX-A9 925MHZ 484UBGA
5CSEBA2U19C7N
5CSEBA2U19C7N
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U19C7SN
5CSEBA2U19C7SN
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U19C8SN
5CSEBA2U19C8SN
Intel
IC SOC CORTEX-A9 600MHZ 484UBGA
5CSEBA2U19I7LN
5CSEBA2U19I7LN
Intel
484-PIN UBGA
5CSEBA2U19I7N
5CSEBA2U19I7N
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U19I7SN
5CSEBA2U19I7SN
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U23A7N
5CSEBA2U23A7N
Intel
IC SOC CORTEX-A9 700MHZ 672UBGA
5CSEBA2U23C6N
5CSEBA2U23C6N
Intel
IC SOC CORTEX-A9 925MHZ 672UBGA
5CSEBA2U23C7N
5CSEBA2U23C7N
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA
5CSEBA2U23C7SN
5CSEBA2U23C7SN
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA
5CSEBA2U19C8N Description

The Intel 5CSEBA2U19C8N is a member of the Cyclone V FPGA family, optimized for low-power, cost-sensitive applications requiring a balance between logic density, performance, and system integration. It provides a highly flexible architecture combining logic elements, memory, DSP blocks, and advanced I/O capabilities. The device is suitable for embedded control, signal processing, and interface applications where low power, small footprint, and high integration are critical.

## Device Architecture

* Technology: 28 nm low-power FPGA process
* Logic Elements (LEs): 22,320, enabling moderate-complexity logic implementation
* Logic Array Blocks (LABs): Organized to maximize resource utilization and routing efficiency
* Embedded Memory: 1,328 Kbits of M9K block RAM, configurable for single or dual-port operation
* DSP Blocks: 66 18x18 multipliers optimized for digital signal processing and arithmetic operations
* PLLs: 4 phase-locked loops for flexible clock management
* Hard Processor Integration: Optional ARM Cortex-A9 (in SoC variants), but the 5CSEBA2U19C8N is primarily FPGA fabric only
* I/O Count: 310 user I/Os, supporting multiple voltage standards and high-speed signaling
* Package Type: UFBGA (Ultra Fine Ball Grid Array) with 19 mm x 19 mm footprint
* Core Voltage: 1.0 V, with I/O voltage ranges from 1.2 V to 3.3 V depending on bank configuration
* Temperature Range: Commercial and industrial options, supporting 0°C to +85°C and -40°C to +100°C respectively

## Logic Resources

* Logic Elements: 22,320, each combining a 4-input look-up table (LUT) and a flip-flop
* Configurable Flip-Flops: Supports synchronous or asynchronous logic implementation
* Product Terms: Efficient implementation of sum-of-products logic and combinational functions
* Embedded Memory Usage: Up to 1,328 Kbits, partitioned into M9K blocks for LUTRAM, FIFO, or dual-port RAM configurations
* DSP Integration: 66 dedicated 18x18 multipliers supporting pipelined operations for high-speed arithmetic
* Hard Logic Blocks: Allow optimized performance for frequently used functions, reducing LE usage

## Timing and Performance

* Maximum Operating Frequency: Core logic typically up to 450 MHz depending on utilization and routing
* I/O Performance: Supports LVDS, LVCMOS, SSTL, HSTL, and differential I/O signaling
* Input-to-Output Delay: Nominal delay varies from 1.5 ns to 5 ns depending on I/O standard and signal path
* PLL Functionality: Supports clock multiplication, division, phase shifting, and deskewing
* Deterministic Timing: Suitable for high-reliability synchronous designs
* Multistage Pipelines: Efficient use of DSP blocks and LUTs enables complex signal processing without timing bottlenecks

## I/O Features

* Total User I/Os: 310, configurable for single-ended or differential operation
* Supported Standards: LVCMOS 1.2–3.3 V, SSTL 1.8 V, HSTL 1.5 V, LVDS for high-speed differential signaling
* Programmable Output Drive: Up to ±16 mA depending on voltage and bank configuration
* I/O Bank Voltage: Each I/O bank independently configurable to support mixed-voltage interfacing
* Registered Outputs: Option for output flip-flops to improve signal integrity and timing closure
* High-Fanout Support: Capable of driving multiple external loads or bussed signals efficiently

## Power Characteristics

* Core Voltage: 1.0 V nominal
* Typical Core Power: Depends on utilization, around 0.8–1.5 W for moderate logic usage
* Standby Power: Low static consumption due to 28 nm low-power architecture
* Dynamic Power: Reduced via power-aware synthesis and placement strategies
* Thermal Management: Supports power optimization modes and dynamic clock gating to reduce system heating

## Package and Physical Characteristics

* Package Type: UFBGA 19 mm x 19 mm, fine-pitch BGA for high-density designs
* Ball Pitch: 0.8 mm, supporting high I/O count in compact area
* Device Weight: Lightweight, suitable for mobile and embedded applications
* Mounting: RoHS-compliant, suitable for standard reflow soldering
* Environmental Ratings: Industrial-grade option available for extended temperature operation

## Applications

* Embedded control in consumer, industrial, and automotive electronics
* Digital signal processing and low-to-moderate complexity FPGA computation
* Interface bridging and protocol conversion for high-speed serial and parallel buses
* Moderate-complexity state machines and glue logic
* Low-power video and image processing pipelines
* Communication systems requiring flexible I/O standards and differential signaling

## System Integration

* Design Tools: Supported by Intel Quartus Prime software for synthesis, placement, routing, and programming
* IP Cores: Compatible with Intel FPGA IP library including memory controllers, DSP functions, and communication interfaces
* Reprogrammable: Device supports in-system programming and iterative design cycles
* Timing Closure: Deterministic timing and integrated PLLs simplify high-speed synchronous designs
* Mixed-Voltage Integration: Flexible I/O banks allow interfacing with a wide range of external components
* Compact Footprint: UFBGA package enables high-density PCB designs while maintaining thermal and electrical performance

The Intel 5CSEBA2U19C8N Cyclone V FPGA offers a versatile, low-power, and compact solution for moderate-complexity digital systems. Its combination of 22,320 logic elements, embedded memory, DSP blocks, and flexible I/O architecture makes it suitable for embedded control, signal processing, communication, and interface logic applications where performance, low power, and system integration are critical.
5CSEBA2U19C8N Compare Parts
  • 5CSEBA2U19C8N vs 5CSXFC6D6F31I7N
  • 5CSEBA2U19C8N vs 5CSXFC6D6F31I7
  • 5CSEBA2U19C8N vs 5CSXFC6D6F31C8NES
  • 5CSEBA2U19C8N vs 5CSXFC6D6F31C8N
  • 5CSEBA2U19C8N vs 5CSXFC6D6F31C7N
  • 5CSEBA2U19C8N vs 5CSXFC6D6F31C6N
  • 5CSEBA2U19C8N vs 5CSXFC6D6F31A7N
  • 5CSEBA2U19C8N vs 5CSXFC6C6U23I7NTS
  • 5CSEBA2U19C8N vs 5CSXFC6C6U23I7NES
  • 5CSEBA2U19C8N vs 5CSXFC6C6U23I7N
  • 5CSEBA2U19C8N vs 5CSXFC6C6U23I7LN
  • 5CSEBA2U19C8N vs 5CSXFC6C6U23C8NES
  • 5CSEBA2U19C8N vs 5CSXFC6C6U23C8N
  • 5CSEBA2U19C8N vs 5CSXFC6C6U23C7N
  • 5CSEBA2U19C8N vs 5CSXFC6C6U23C6N
  • 5CSEBA2U19C8N vs 5CSXFC6C6U23A7N
  • 5CSEBA2U19C8N vs 5CSXFC5D6F31I7N
  • 5CSEBA2U19C8N vs 5CSXFC5D6F31C8N
  • 5CSEBA2U19C8N vs 5CSXFC5D6F31C7N
  • 5CSEBA2U19C8N vs 5CSXFC5D6F31C6N
  • 5CSEBA2U19C8N vs 5CSXFC5C6U23I7N
  • 5CSEBA2U19C8N vs 5CSXFC5C6U23I7LN
  • 5CSEBA2U19C8N vs 5CSXFC5C6U23C8N
  • 5CSEBA2U19C8N vs 5CSXFC5C6U23C7N
  • 5CSEBA2U19C8N vs 5CSXFC5C6U23C6N
  • 5CSEBA2U19C8N vs 5CSXFC5C6U23A7N
  • 5CSEBA2U19C8N vs 5CSXFC4C6U23I7N
  • 5CSEBA2U19C8N vs 5CSXFC4C6U23I7LN
  • 5CSEBA2U19C8N vs 5CSXFC4C6U23C8N
  • 5CSEBA2U19C8N vs 5CSXFC4C6U23C7N
  • 5CSEBA2U19C8N vs 5CSXFC4C6U23C6N
  • 5CSEBA2U19C8N vs 5CSXFC4C6U23A7N
  • 5CSEBA2U19C8N vs 5CSXFC2C6U23I7N
  • 5CSEBA2U19C8N vs 5CSXFC2C6U23I7LN
  • 5CSEBA2U19C8N vs 5CSXFC2C6U23C8N
  • 5CSEBA2U19C8N vs 5CSXFC2C6U23C7N
  • 5CSEBA2U19C8N vs 5CSXFC2C6U23C6N
  • 5CSEBA2U19C8N vs 5CSXFC2C6U23A7N
  • 5CSEBA2U19C8N vs 5CSTFD6D5F31I7N
  • 5CSEBA2U19C8N vs 5CSTFD5D5F31I7N
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok