Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - System On Chip (SoC)
/ Intel 5CSEBA2U23C7SN
5CSEBA2U23C7SN
Active
Embedded - System On Chip (SoC)
Description:
IC SOC CORTEX-A9 800MHZ 672UBGA
Manufacturer:
Intel
Datasheet:
5CSEBA2U23C7SN Datasheet
History Price: $110.53950
In Stock: 35140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5CSEBA2U23C7SN Specification
Specification
Part No
5CSEBA2U23C7SN
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Cyclone V SE
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MCU, FPGA
Core Processor
Single ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
RAM Size
64KB
Peripherals
DMA, POR, WDT
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
800MHz
Primary Attributes
FPGA - 25K Logic Elements
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
672-FBGA
Supplier Device Package
672-UBGA (23x23)
5CSEBA2U23C7SN PDF Datasheet
5CSEBA2U23C7SN Datasheet
Click and Download: 5CSEBA2U23C7SN Datasheet
5CSEBA2U23C7SN Related Parts
5CSEBA2U19A7N
Intel
IC SOC CORTEX-A9 700MHZ 484UBGA
5CSEBA2U19C6N
Intel
IC SOC CORTEX-A9 925MHZ 484UBGA
5CSEBA2U19C7N
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U19C7SN
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U19C8N
Intel
IC SOC CORTEX-A9 600MHZ 484UBGA
5CSEBA2U19C8SN
Intel
IC SOC CORTEX-A9 600MHZ 484UBGA
5CSEBA2U19I7LN
Intel
484-PIN UBGA
5CSEBA2U19I7N
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U19I7SN
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U23A7N
Intel
IC SOC CORTEX-A9 700MHZ 672UBGA
5CSEBA2U23C6N
Intel
IC SOC CORTEX-A9 925MHZ 672UBGA
5CSEBA2U23C7N
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA
5CSEBA2U23C7SN Compare Parts
5CSEBA2U23C7SN vs 5CSXFC6D6F31I7N
5CSEBA2U23C7SN vs 5CSXFC6D6F31I7
5CSEBA2U23C7SN vs 5CSXFC6D6F31C8NES
5CSEBA2U23C7SN vs 5CSXFC6D6F31C8N
5CSEBA2U23C7SN vs 5CSXFC6D6F31C7N
5CSEBA2U23C7SN vs 5CSXFC6D6F31C6N
5CSEBA2U23C7SN vs 5CSXFC6D6F31A7N
5CSEBA2U23C7SN vs 5CSXFC6C6U23I7NTS
5CSEBA2U23C7SN vs 5CSXFC6C6U23I7NES
5CSEBA2U23C7SN vs 5CSXFC6C6U23I7N
5CSEBA2U23C7SN vs 5CSXFC6C6U23I7LN
5CSEBA2U23C7SN vs 5CSXFC6C6U23C8NES
5CSEBA2U23C7SN vs 5CSXFC6C6U23C8N
5CSEBA2U23C7SN vs 5CSXFC6C6U23C7N
5CSEBA2U23C7SN vs 5CSXFC6C6U23C6N
5CSEBA2U23C7SN vs 5CSXFC6C6U23A7N
5CSEBA2U23C7SN vs 5CSXFC5D6F31I7N
5CSEBA2U23C7SN vs 5CSXFC5D6F31C8N
5CSEBA2U23C7SN vs 5CSXFC5D6F31C7N
5CSEBA2U23C7SN vs 5CSXFC5D6F31C6N
5CSEBA2U23C7SN vs 5CSXFC5C6U23I7N
5CSEBA2U23C7SN vs 5CSXFC5C6U23I7LN
5CSEBA2U23C7SN vs 5CSXFC5C6U23C8N
5CSEBA2U23C7SN vs 5CSXFC5C6U23C7N
5CSEBA2U23C7SN vs 5CSXFC5C6U23C6N
5CSEBA2U23C7SN vs 5CSXFC5C6U23A7N
5CSEBA2U23C7SN vs 5CSXFC4C6U23I7N
5CSEBA2U23C7SN vs 5CSXFC4C6U23I7LN
5CSEBA2U23C7SN vs 5CSXFC4C6U23C8N
5CSEBA2U23C7SN vs 5CSXFC4C6U23C7N
5CSEBA2U23C7SN vs 5CSXFC4C6U23C6N
5CSEBA2U23C7SN vs 5CSXFC4C6U23A7N
5CSEBA2U23C7SN vs 5CSXFC2C6U23I7N
5CSEBA2U23C7SN vs 5CSXFC2C6U23I7LN
5CSEBA2U23C7SN vs 5CSXFC2C6U23C8N
5CSEBA2U23C7SN vs 5CSXFC2C6U23C7N
5CSEBA2U23C7SN vs 5CSXFC2C6U23C6N
5CSEBA2U23C7SN vs 5CSXFC2C6U23A7N
5CSEBA2U23C7SN vs 5CSTFD6D5F31I7N
5CSEBA2U23C7SN vs 5CSTFD5D5F31I7N
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok