5M160ZT100I5N
5M160ZT100I5N
Active
Description:  IC CPLD 128MC 7.5NS 100TQFP
Manufacturer:  Intel
History Price: $7.40000
In Stock: 6400
5M160ZT100I5N Specification
Specification
Part No
5M160ZT100I5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
160
Number of Macrocells
128
Number of Gates
-
Number of I/O
79
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
5M160ZT100I5N Related Parts
5M1270ZF256A5N
5M1270ZF256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C4N
5M1270ZF256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C5N
5M1270ZF256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256I5N
5M1270ZF256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF324C4N
5M1270ZF324C4N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324C5N
5M1270ZF324C5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324I5N
5M1270ZF324I5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZT144A5N
5M1270ZT144A5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C4N
5M1270ZT144C4N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C5N
5M1270ZT144C5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5
5M1270ZT144I5
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5N
5M1270ZT144I5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M160ZT100I5N Compare Parts
  • 5M160ZT100I5N vs 5M160ZT100C4N
  • 5M160ZT100I5N vs 5M160ZT100A5N
  • 5M160ZT100I5N vs 5M160ZM68I5N
  • 5M160ZT100I5N vs 5M160ZM68C5N
  • 5M160ZT100I5N vs 5M160ZM68C4N
  • 5M160ZT100I5N vs 5M160ZM100I5N
  • 5M160ZT100I5N vs 5M160ZM100C5N
  • 5M160ZT100I5N vs 5M160ZM100C4N
  • 5M160ZT100I5N vs 5M160ZE64I5N
  • 5M160ZT100I5N vs 5M160ZE64C5N
  • 5M160ZT100I5N vs 5M160ZE64C4N
  • 5M160ZT100I5N vs 5M160ZE64A5N
  • 5M160ZT100I5N vs 5M1270ZT144I5N
  • 5M160ZT100I5N vs 5M1270ZT144I5
  • 5M160ZT100I5N vs 5M1270ZT144C5N
  • 5M160ZT100I5N vs 5M1270ZT144C4N
  • 5M160ZT100I5N vs 5M1270ZT144A5N
  • 5M160ZT100I5N vs 5M1270ZF324I5N
  • 5M160ZT100I5N vs 5M1270ZF324C5N
  • 5M160ZT100I5N vs 5M1270ZF324C4N
  • 5M160ZT100I5N vs 5M1270ZF256I5N
  • 5M160ZT100I5N vs 5M1270ZF256C5N
  • 5M160ZT100I5N vs 5M1270ZF256C4N
  • 5M160ZT100I5N vs 5M1270ZF256A5N
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you