5M40ZM64C5N
5M40ZM64C5N
Active
Description:  IC CPLD 32MC 7.5NS 64MBGA
Manufacturer:  Intel
Datasheet:   5M40ZM64C5N Datasheet
History Price: $1.45000
In Stock: 49200
5M40ZM64C5N Specification
Specification
Part No
5M40ZM64C5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
40
Number of Macrocells
32
Number of Gates
-
Number of I/O
30
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
64-TFBGA
Supplier Device Package
64-MBGA (4.5x4.5)
5M40ZM64C5N Related Parts
5M40ZE64A5N
5M40ZE64A5N
Intel
IC CPLD 32MC 7.5NS 64EQFP
5M40ZE64C4N
5M40ZE64C4N
Intel
IC CPLD 32MC 7.5NS 64EQFP
5M40ZE64C5N
5M40ZE64C5N
Intel
IC CPLD 32MC 7.5NS 64EQFP
5M40ZE64I5N
5M40ZE64I5N
Intel
IC CPLD 32MC 7.5NS 64EQFP
5M40ZM64C4N
5M40ZM64C4N
Intel
IC CPLD 32MC 7.5NS 64MBGA
5M40ZM64I5N
5M40ZM64I5N
Intel
IC CPLD 32MC 7.5NS 64MBGA
5M40ZM64C5N Compare Parts
  • 5M40ZM64C5N vs 5M40ZM64C4N
  • 5M40ZM64C5N vs 5M40ZE64I5N
  • 5M40ZM64C5N vs 5M40ZE64C5N
  • 5M40ZM64C5N vs 5M40ZE64C4N
  • 5M40ZM64C5N vs 5M40ZE64A5N
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4