☰
5SEEBF45C2LN
5SEEBF45C2LN
Obsolete
Description:  IC FPGA 840 I/O 1932FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 8000
5SEEBF45C2LN Specification
Specification
Part No
5SEEBF45C2LN
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix V E
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
359250
Number of Logic Elements/Cells
952000
Total RAM Bits
53248000
Number of I/O
840
Number of Gates
-
Voltage - Supply
0.82V ~ 0.88V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1932-BBGA, FCBGA
Supplier Device Package
1932-FBGA, FC (45x45)
5SEEBF45C2LN PDF Datasheet
5SEEBF45C2LN Related Parts
5SEE9F45C2G
5SEE9F45C2G
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C2L
5SEE9F45C2L
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C2LG
5SEE9F45C2LG
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C2LN
5SEE9F45C2LN
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C2N
5SEE9F45C2N
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C3G
5SEE9F45C3G
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C3N
5SEE9F45C3N
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C4G
5SEE9F45C4G
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C4N
5SEE9F45C4N
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45I2G
5SEE9F45I2G
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45I2L
5SEE9F45I2L
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45I2LG
5SEE9F45I2LG
Intel
IC FPGA 840 I/O 1932FBGA
5SEEBF45C2LN Compare Parts
  • 5SEEBF45C2LN vs 5SEEBH40I4G
  • 5SEEBF45C2LN vs 5SEEBH40I3NYY
  • 5SEEBF45C2LN vs 5SEEBH40I3N
  • 5SEEBF45C2LN vs 5SEEBH40I3LN
  • 5SEEBF45C2LN vs 5SEEBH40I3LG
  • 5SEEBF45C2LN vs 5SEEBH40I3L
  • 5SEEBF45C2LN vs 5SEEBH40I3G
  • 5SEEBF45C2LN vs 5SEEBH40I2N
  • 5SEEBF45C2LN vs 5SEEBH40I2LN
  • 5SEEBF45C2LN vs 5SEEBH40I2LG
  • 5SEEBF45C2LN vs 5SEEBH40I2L
  • 5SEEBF45C2LN vs 5SEEBH40I2G
  • 5SEEBF45C2LN vs 5SEEBH40C4N
  • 5SEEBF45C2LN vs 5SEEBH40C4G
  • 5SEEBF45C2LN vs 5SEEBH40C3N
  • 5SEEBF45C2LN vs 5SEEBH40C3G
  • 5SEEBF45C2LN vs 5SEEBH40C2N
  • 5SEEBF45C2LN vs 5SEEBH40C2LN
  • 5SEEBF45C2LN vs 5SEEBH40C2LG
  • 5SEEBF45C2LN vs 5SEEBH40C2L
  • 5SEEBF45C2LN vs 5SEEBH40C2G
  • 5SEEBF45C2LN vs 5SEEBF45I4N
  • 5SEEBF45C2LN vs 5SEEBF45I4G
  • 5SEEBF45C2LN vs 5SEEBF45I3NYY
  • 5SEEBF45C2LN vs 5SEEBF45I3N
  • 5SEEBF45C2LN vs 5SEEBF45I3LN
  • 5SEEBF45C2LN vs 5SEEBF45I3LG
  • 5SEEBF45C2LN vs 5SEEBF45I3L
  • 5SEEBF45C2LN vs 5SEEBF45I3G
  • 5SEEBF45C2LN vs 5SEEBF45I2N
  • 5SEEBF45C2LN vs 5SEEBF45I2LN
  • 5SEEBF45C2LN vs 5SEEBF45I2LG
  • 5SEEBF45C2LN vs 5SEEBF45I2L
  • 5SEEBF45C2LN vs 5SEEBF45I2G
  • 5SEEBF45C2LN vs 5SEEBF45C4N
  • 5SEEBF45C2LN vs 5SEEBF45C4G
  • 5SEEBF45C2LN vs 5SEEBF45C3N
  • 5SEEBF45C2LN vs 5SEEBF45C3G
  • 5SEEBF45C2LN vs 5SEEBF45C2N
  • 5SEEBF45C2LN vs 5SEEBF45C2LG
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.