☰
D8741A8
D8741A8
Obsolete
Description:  8-BIT, UVPROM, 8048 CPU
Manufacturer:  Intel
Datasheet:   D8741A8 Datasheet
History Price: $13.00000
In Stock: 4320
D8741A8 Specification
Specification
Part No
D8741A8
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
8741A
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8741A
Core Size
8-Bit
Speed
3.3MHz
Connectivity
-
Peripherals
DMA
Number of I/O
18
Program Memory Size
1KB (1K x 8)
Program Memory Type
EPROM
EEPROM Size
-
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-CDIP
Supplier Device Package
40-CDIP
D8741A8 PDF Datasheet
D8741A8 Related Parts
D8742
D8742
Rochester Electronics
IC MCU 8BIT
D8748H
D8748H
Rochester Electronics
IC MCU 8BIT
D8749H
D8749H
Rochester Electronics
IC MCU 8BIT
D87C5124
D87C5124
Intel
8-BIT, UVPROM, 8051 CPU
D87C51FA
D87C51FA
Rochester Electronics
IC MCU 8BIT EPROM UV
D87C51FA-1
D87C51FA-1
Rochester Electronics
IC MCU 8BIT EPROM UV
D87C51FA24
D87C51FA24
Intel
8-BIT, UVPROM, 8051 CPU
D87C5224
D87C5224
Intel
8-BIT, UVPROM, 8051 CPU
D8751H-8
D8751H-8
Rochester Electronics
IC MCU
D8751H
D8751H
Advanced Micro Devices
8-BIT, UVPROM, 8051 CPU
D8753H
D8753H
Advanced Micro Devices
8-BIT, UVPROM, 8051 CPU
D87C51
D87C51
Advanced Micro Devices
8-BIT, UVPROM, 8051 CPU
D8741A8 Compare Parts
  • D8741A8 vs D87C51FA24
  • D8741A8 vs D87C51FA-1
  • D8741A8 vs D87C51FA
  • D8741A8 vs D87C5124
  • D8741A8 vs D8749H
  • D8741A8 vs D8748H
  • D8741A8 vs D8742
  • D8741A8 vs D8751H-8
  • D8741A8 vs D87C541-1
  • D8741A8 vs D87C541
  • D8741A8 vs D87C52T2
  • D8741A8 vs D87C521
  • D8741A8 vs D87C51-1
  • D8741A8 vs D87C51
  • D8741A8 vs D8753H
  • D8741A8 vs D8751H
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object