Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPC1213PC8
EPC1213PC8
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE 1MBIT 8DIP
Manufacturer:
Intel
Datasheet:
EPC1213PC8 Datasheet
History Price: Obsolete
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC1213PC8 Specification
Specification
Part No
EPC1213PC8
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
OTP
Memory Size
212kb
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
EPC1213PC8 PDF Datasheet
EPC1213PC8 Datasheet
Click and Download: EPC1213PC8 Datasheet
EPC1213PC8 Related Parts
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213PC8 Compare Parts
EPC1213PC8 vs EPCV4SI8N
EPC1213PC8 vs EPCS64SI16NGA
EPC1213PC8 vs EPCS64SI16N
EPC1213PC8 vs EPCS4SI8NAA
EPC1213PC8 vs EPCS4SI8N
EPC1213PC8 vs EPCS1SI8N
EPC1213PC8 vs EPCS1SI8
EPC1213PC8 vs EPCS16SI8N
EPC1213PC8 vs EPCS16SI16N
EPC1213PC8 vs EPCS128SI16N
EPC1213PC8 vs EPCQL512F24IN
EPC1213PC8 vs EPCQL256F24IN
EPC1213PC8 vs EPCQL1024F24IN
EPC1213PC8 vs EPCQ64SI16N
EPC1213PC8 vs EPCQ64ASI16N
EPC1213PC8 vs EPCQ512SI16N
EPC1213PC8 vs EPCQ512ASI16N
EPC1213PC8 vs EPCQ4ASI8N
EPC1213PC8 vs EPCQ32SI8N
EPC1213PC8 vs EPCQ32ASI8N
EPC1213PC8 vs EPCQ256SI16N
EPC1213PC8 vs EPCQ16SI8N
EPC1213PC8 vs EPCQ16ASI8N
EPC1213PC8 vs EPCQ128SI16N
EPC1213PC8 vs EPCQ128ASI16N
EPC1213PC8 vs EPCE8QC100N
EPC1213PC8 vs EPCE8QC100
EPC1213PC8 vs EPCE4QC100N
EPC1213PC8 vs EPCE4QC100
EPC1213PC8 vs EPCE16QC100N
EPC1213PC8 vs EPCE16QC100
EPC1213PC8 vs EPC8QI100N
EPC1213PC8 vs EPC8QI100
EPC1213PC8 vs EPC8QC100N
EPC1213PC8 vs EPC8QC100DM
EPC1213PC8 vs EPC8QC100
EPC1213PC8 vs EPC4QI100N
EPC1213PC8 vs EPC4QI100
EPC1213PC8 vs EPC4QC100N
EPC1213PC8 vs EPC4QC100
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right