☰
EPC1PI8
EPC1PI8
Obsolete
Description:  IC CONFIG DEVICE 1MBIT 8DIP
Manufacturer:  Intel
Datasheet:   EPC1PI8 Datasheet
History Price: Obsolete
In Stock: 22560
EPC1PI8 Specification
Specification
Part No
EPC1PI8
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
OTP
Memory Size
1Mb
Voltage - Supply
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
EPC1PI8 PDF Datasheet
EPC1PI8 Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1PI8 Description
Overview
The Intel EPC1PI8 is a high-performance, integrated power management IC designed to optimize power efficiency in various electronic systems. It is used in power supplies for computing, telecommunications, industrial, and automotive applications where efficient power regulation and management are critical. The EPC1PI8 stands out due to its combination of advanced power conversion capabilities and its small form factor, making it an ideal solution for compact designs requiring reliable power delivery.

Key Features

* Integrated Power Management: The EPC1PI8 integrates multiple power management functions into a single device, which reduces component count, simplifies design, and improves overall system efficiency.
* High Efficiency: It achieves high efficiency in power conversion, making it suitable for applications requiring low power loss and thermal management.
* Compact Form Factor: The device is designed to fit into space-constrained applications while still providing robust power performance.
* Fast Switching Speed: The EPC1PI8 offers fast switching characteristics, enabling it to handle high-speed applications, including those found in data centers and communication networks.
* Temperature and Voltage Monitoring: The device includes features for temperature and voltage monitoring, enhancing system reliability and performance in dynamic environments.

Electrical Characteristics

* Input Voltage Range (Vin): The EPC1PI8 supports a broad input voltage range, typically from 3 V to 15 V, making it suitable for a wide variety of input sources.
* Output Voltage (Vout): The output voltage is highly configurable, with the device supporting multiple output voltage levels based on the application requirements.
* Output Current (Iout): The EPC1PI8 is capable of delivering a maximum output current of 10 A, depending on the specific application and cooling conditions.
* Efficiency: It offers efficiency levels of up to 95%, depending on load conditions and the output voltage used. This efficiency makes it a great choice for power-sensitive applications.
* Switching Frequency (fSW): The switching frequency of the EPC1PI8 is typically around 500 kHz, ensuring fast response to changes in power demand.
* Power Dissipation (Pd): Under normal operation, the power dissipation is minimal, typically less than 1 W, which contributes to lower heat generation in high-density designs.

Thermal and Reliability Characteristics

* Operating Temperature Range: The EPC1PI8 is designed to operate within an industrial temperature range of -40°C to +125°C, ensuring it can withstand harsh environments.
* Thermal Resistance (Junction to Ambient): The device has a thermal resistance of approximately 30°C/W, ensuring efficient heat dissipation even under full load.
* Overcurrent Protection: The EPC1PI8 features built-in overcurrent protection, which ensures that the device does not exceed safe current levels, reducing the risk of damage in the event of a fault condition.
* Thermal Shutdown: The integrated thermal shutdown function protects the device from overheating by automatically turning off when the junction temperature exceeds the safe limit.
* Short-Circuit Protection: In the case of a short-circuit, the EPC1PI8 provides protection by limiting the output current and preventing further damage to the system.

Applications

* Computing Systems: Used in power supplies for motherboards, servers, and high-performance computing systems where efficient voltage regulation is essential.
* Telecommunications: Deployed in communication equipment such as base stations and network devices, where stable and efficient power delivery is critical.
* Industrial Power Systems: Ideal for applications in robotics, automation, and industrial equipment that require reliable and efficient power conversion.
* Automotive: Used in electric vehicle (EV) powertrain systems and automotive electronics to optimize energy efficiency and extend battery life.
* Consumer Electronics: Employed in power supplies for consumer devices like laptops, portable electronics, and home appliances.

Package and Pinout
The EPC1PI8 comes in a compact package (typically a QFN or similar), which provides an efficient thermal path for heat dissipation while maintaining a small footprint. The exact pinout will vary depending on the specific version of the device, but it generally includes pins for input voltage, output voltage, ground, and various control pins for features like enable, power good, and fault reporting.

* Pin 1 (Vin): Input voltage pin.
* Pin 2 (Vout): Output voltage pin.
* Pin 3 (GND): Ground connection.
* Pin 4 (Enable): Pin to enable or disable the device.
* Pin 5 (Power Good): This pin indicates whether the output voltage is within the correct range.
* Pin 6 (Fault): Fault reporting pin, which will indicate if any protection features have been triggered.

Summary of Key Specifications

* Input Voltage (Vin): 3 V to 15 V
* Output Voltage (Vout): Configurable
* Output Current (Iout): 10 A max
* Efficiency: Up to 95%
* Switching Frequency (fSW): ~500 kHz
* Operating Temperature Range: -40°C to +125°C
* Thermal Resistance: ~30°C/W
* Protection Features: Overcurrent, thermal shutdown, short-circuit protection
* Package Type: QFN or similar

Conclusion
The Intel EPC1PI8 is a highly efficient power management IC that excels in applications requiring stable voltage regulation and high-current output in compact designs. Its robust thermal management, integrated protection features, and fast switching capabilities make it an excellent choice for use in a variety of industries, from telecommunications to consumer electronics. Whether you're designing power supplies for industrial systems or mobile devices, the EPC1PI8 offers a versatile and reliable solution.
EPC1PI8 Compare Parts
  • EPC1PI8 vs EPCV4SI8N
  • EPC1PI8 vs EPCS64SI16NGA
  • EPC1PI8 vs EPCS64SI16N
  • EPC1PI8 vs EPCS4SI8NAA
  • EPC1PI8 vs EPCS4SI8N
  • EPC1PI8 vs EPCS1SI8N
  • EPC1PI8 vs EPCS1SI8
  • EPC1PI8 vs EPCS16SI8N
  • EPC1PI8 vs EPCS16SI16N
  • EPC1PI8 vs EPCS128SI16N
  • EPC1PI8 vs EPCQL512F24IN
  • EPC1PI8 vs EPCQL256F24IN
  • EPC1PI8 vs EPCQL1024F24IN
  • EPC1PI8 vs EPCQ64SI16N
  • EPC1PI8 vs EPCQ64ASI16N
  • EPC1PI8 vs EPCQ512SI16N
  • EPC1PI8 vs EPCQ512ASI16N
  • EPC1PI8 vs EPCQ4ASI8N
  • EPC1PI8 vs EPCQ32SI8N
  • EPC1PI8 vs EPCQ32ASI8N
  • EPC1PI8 vs EPCQ256SI16N
  • EPC1PI8 vs EPCQ16SI8N
  • EPC1PI8 vs EPCQ16ASI8N
  • EPC1PI8 vs EPCQ128SI16N
  • EPC1PI8 vs EPCQ128ASI16N
  • EPC1PI8 vs EPCE8QC100N
  • EPC1PI8 vs EPCE8QC100
  • EPC1PI8 vs EPCE4QC100N
  • EPC1PI8 vs EPCE4QC100
  • EPC1PI8 vs EPCE16QC100N
  • EPC1PI8 vs EPCE16QC100
  • EPC1PI8 vs EPC8QI100N
  • EPC1PI8 vs EPC8QI100
  • EPC1PI8 vs EPC8QC100N
  • EPC1PI8 vs EPC8QC100DM
  • EPC1PI8 vs EPC8QC100
  • EPC1PI8 vs EPC4QI100N
  • EPC1PI8 vs EPC4QI100
  • EPC1PI8 vs EPC4QC100N
  • EPC1PI8 vs EPC4QC100
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right