☰
EPC2LI20N
EPC2LI20N
Obsolete
Description:  IC CONFIG DEVICE 1.6MBIT 20PLCC
Manufacturer:  Intel
Datasheet:   EPC2LI20N Datasheet
History Price: Obsolete
In Stock: 46080
EPC2LI20N Specification
Specification
Part No
EPC2LI20N
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
1.6Mb
Voltage - Supply
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
EPC2LI20N PDF Datasheet
EPC2LI20N Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC2LI20N Description
Intel EPC2LI20N Overview

The Intel EPC2LI20N is part of the Intel Cyclone II FPGA series, which is designed to provide high-performance, low-cost, and low-power solutions for a wide variety of applications, such as embedded systems, signal processing, telecommunications, and industrial control. The Cyclone II family, including the EPC2LI20N, is optimized for high density logic and high-speed I/O interfacing, making it an excellent choice for applications that require significant amounts of programmable logic with minimal power consumption and a small form factor.

The EPC2LI20N offers a good balance of logic capacity, performance, and power efficiency, making it ideal for both cost-sensitive and performance-driven embedded designs. This FPGA integrates a wide array of programmable logic resources, along with embedded memory and I/O capabilities that are scalable to suit a variety of tasks. Its rich feature set and scalability allow developers to use it in systems where rapid prototyping, real-time control, or high-performance data processing are required.

Key Features and Specifications

* Architecture: The EPC2LI20N is built on the Cyclone II architecture, which uses FPGA (Field Programmable Gate Array) technology. This architecture is designed for low power and high performance, offering programmable logic resources that are optimized for embedded systems. The architecture supports a wide range of logic operations and has flexible I/O to meet the needs of a broad range of applications.

* Logic Elements (LEs): The EPC2LI20N features 20,000 logic elements (LEs). Logic elements are the fundamental building blocks of the FPGA, used to implement user-defined logic circuits and operations. With 20,000 LEs, this FPGA can handle moderately complex control systems, signal processing, and computational tasks, making it well-suited for embedded applications in communications, industrial automation, and automotive systems.

* Embedded Memory: The device is equipped with up to 1,056 Kbits of embedded RAM. Embedded RAM is essential for providing high-speed data storage for temporary processing, buffering, and managing data flow. This memory is critical in real-time systems that require fast access to data for processing, reducing the need for slower external memory components and improving overall system performance.

* I/O Pins and Flexibility: The EPC2LI20N offers 168 I/O pins, which can be configured to handle a variety of communication protocols such as LVDS (Low Voltage Differential Signaling), SPI (Serial Peripheral Interface), I2C, and GPIO (General Purpose Input/Output). These I/O pins provide the flexibility required for interfacing with sensors, actuators, external devices, and other systems. Additionally, the high-speed I/O interfaces enable rapid data transfer, crucial for applications that need to communicate with peripherals or other systems in real-time.

* Clocking and Timing: The FPGA includes dedicated clock management resources, including PLL (Phase-Locked Loop) and clock dividers. These resources are designed to generate stable and synchronized clock signals for the FPGA’s internal logic and external devices, ensuring that all components operate in harmony and that timing-sensitive applications are handled effectively.

* Power Consumption: The EPC2LI20N is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient embedded systems. Its low-power design ensures that it can operate in systems where power efficiency is critical. This feature makes the EPC2LI20N ideal for portable applications, remote sensing, and IoT devices that require long battery life or minimal energy use.

* Temperature Range: The EPC2LI20N operates in a commercial temperature range of 0°C to 85°C, making it suitable for standard commercial applications that require reliable operation in a range of environments. Its wide temperature tolerance ensures consistent performance in typical indoor settings, industrial control systems, and consumer electronics.

* Package Type: The EPC2LI20N is available in a 144-pin QFP (Quad Flat Package), which is a compact and durable package designed for surface-mount applications. The QFP package is suitable for systems where space is constrained but requires high-density I/O connections. This package type also helps with thermal management, making it ideal for compact embedded devices.

* Security Features: While not focused on advanced security features, the EPC2LI20N can be programmed with secure boot and encryption mechanisms for systems that require basic security. These features ensure the integrity of the device’s configuration, preventing unauthorized access and ensuring that the FPGA operates as intended in secure environments.

Applications and Use Cases

The Intel EPC2LI20N is highly versatile and can be used in a variety of embedded systems. Some of its primary applications include:

* Industrial Automation: The EPC2LI20N is used in industrial control systems to interface with sensors, actuators, and motor controllers. Its ability to process data in real-time, along with its flexible I/O and memory resources, make it ideal for controlling machinery, monitoring production lines, and handling data acquisition systems.

* Embedded Systems: With its efficient use of logic elements, memory, and I/O, the EPC2LI20N is widely used in general-purpose embedded systems, such as home automation devices, robotics, and data loggers. Its flexibility in designing custom circuits and handling real-time operations makes it ideal for applications that require rapid responses and customized logic solutions.

* Telecommunications: The FPGA’s high-speed I/O and ability to interface with multiple communication protocols make it suitable for telecommunications systems such as switches, routers, and signal processors. It can be used to handle real-time signal processing, network management tasks, and data routing operations in communication systems.

* Automotive Systems: The EPC2LI20N is also used in automotive applications, such as advanced driver assistance systems (ADAS), infotainment systems, and automotive control systems. Its programmable logic capabilities make it ideal for real-time processing, sensor fusion, and communication between in-vehicle subsystems, such as cameras, radars, and control units.

* Consumer Electronics: In consumer electronics, the EPC2LI20N is used for a variety of purposes, including audio and video processing, signal routing, and custom logic tasks. It is well-suited for smart home devices, gaming consoles, and wearable electronics, where the ability to customize logic circuits and handle real-time data is important.

* Signal Processing and Data Acquisition: The FPGA’s embedded memory, DSP capabilities, and flexible I/O make it suitable for applications in signal processing, data acquisition, and instrumentation. It can handle analog-to-digital conversion, filtering, and real-time processing for audio, video, and sensor signals, making it ideal for scientific instruments, measurement systems, and audio/video devices.

Development Tools and Ecosystem

Intel provides a comprehensive set of development tools for working with the Cyclone II FPGA family, including the Quartus II development software. Quartus II offers an integrated environment for design entry, synthesis, simulation, and programming, allowing developers to efficiently create and test FPGA designs. Additionally, the FPGA is supported by a range of development boards, evaluation kits, and IP cores, which help streamline the development process and accelerate time-to-market.

Conclusion

The Intel EPC2LI20N is a high-performance, low-cost FPGA designed for embedded systems that require flexibility in logic design, high-speed data handling, and low power consumption. With 20,000 logic elements, embedded RAM, and a wide range of I/O interfaces, it is an ideal choice for industrial control, consumer electronics, telecommunications, automotive systems, and many other embedded applications. The combination of programmability, memory resources, and efficient power consumption ensures that the EPC2LI20N is a reliable solution for real-time applications where performance, flexibility, and energy efficiency are critical. Whether used in simple control systems or more complex signal processing tasks, the EPC2LI20N delivers the performance needed for modern embedded design.
EPC2LI20N Compare Parts
  • EPC2LI20N vs EPCV4SI8N
  • EPC2LI20N vs EPCS64SI16NGA
  • EPC2LI20N vs EPCS64SI16N
  • EPC2LI20N vs EPCS4SI8NAA
  • EPC2LI20N vs EPCS4SI8N
  • EPC2LI20N vs EPCS1SI8N
  • EPC2LI20N vs EPCS1SI8
  • EPC2LI20N vs EPCS16SI8N
  • EPC2LI20N vs EPCS16SI16N
  • EPC2LI20N vs EPCS128SI16N
  • EPC2LI20N vs EPCQL512F24IN
  • EPC2LI20N vs EPCQL256F24IN
  • EPC2LI20N vs EPCQL1024F24IN
  • EPC2LI20N vs EPCQ64SI16N
  • EPC2LI20N vs EPCQ64ASI16N
  • EPC2LI20N vs EPCQ512SI16N
  • EPC2LI20N vs EPCQ512ASI16N
  • EPC2LI20N vs EPCQ4ASI8N
  • EPC2LI20N vs EPCQ32SI8N
  • EPC2LI20N vs EPCQ32ASI8N
  • EPC2LI20N vs EPCQ256SI16N
  • EPC2LI20N vs EPCQ16SI8N
  • EPC2LI20N vs EPCQ16ASI8N
  • EPC2LI20N vs EPCQ128SI16N
  • EPC2LI20N vs EPCQ128ASI16N
  • EPC2LI20N vs EPCE8QC100N
  • EPC2LI20N vs EPCE8QC100
  • EPC2LI20N vs EPCE4QC100N
  • EPC2LI20N vs EPCE4QC100
  • EPC2LI20N vs EPCE16QC100N
  • EPC2LI20N vs EPCE16QC100
  • EPC2LI20N vs EPC8QI100N
  • EPC2LI20N vs EPC8QI100
  • EPC2LI20N vs EPC8QC100N
  • EPC2LI20N vs EPC8QC100DM
  • EPC2LI20N vs EPC8QC100
  • EPC2LI20N vs EPC4QI100N
  • EPC2LI20N vs EPC4QI100
  • EPC2LI20N vs EPC4QC100N
  • EPC2LI20N vs EPC4QC100
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right