☰
EPC8QI100
EPC8QI100
Obsolete
Description:  IC CONFIG DEVICE 8MBIT 100QFP
Manufacturer:  Intel
Datasheet:   EPC8QI100 Datasheet
History Price: Obsolete
In Stock: 49760
EPC8QI100 Specification
Specification
Part No
EPC8QI100
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
8MB
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
100-BQFP
Supplier Device Package
100-PQFP (20x14)
EPC8QI100 PDF Datasheet
EPC8QI100 Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC8QI100 Compare Parts
  • EPC8QI100 vs EPCV4SI8N
  • EPC8QI100 vs EPCS64SI16NGA
  • EPC8QI100 vs EPCS64SI16N
  • EPC8QI100 vs EPCS4SI8NAA
  • EPC8QI100 vs EPCS4SI8N
  • EPC8QI100 vs EPCS1SI8N
  • EPC8QI100 vs EPCS1SI8
  • EPC8QI100 vs EPCS16SI8N
  • EPC8QI100 vs EPCS16SI16N
  • EPC8QI100 vs EPCS128SI16N
  • EPC8QI100 vs EPCQL512F24IN
  • EPC8QI100 vs EPCQL256F24IN
  • EPC8QI100 vs EPCQL1024F24IN
  • EPC8QI100 vs EPCQ64SI16N
  • EPC8QI100 vs EPCQ64ASI16N
  • EPC8QI100 vs EPCQ512SI16N
  • EPC8QI100 vs EPCQ512ASI16N
  • EPC8QI100 vs EPCQ4ASI8N
  • EPC8QI100 vs EPCQ32SI8N
  • EPC8QI100 vs EPCQ32ASI8N
  • EPC8QI100 vs EPCQ256SI16N
  • EPC8QI100 vs EPCQ16SI8N
  • EPC8QI100 vs EPCQ16ASI8N
  • EPC8QI100 vs EPCQ128SI16N
  • EPC8QI100 vs EPCQ128ASI16N
  • EPC8QI100 vs EPCE8QC100N
  • EPC8QI100 vs EPCE8QC100
  • EPC8QI100 vs EPCE4QC100N
  • EPC8QI100 vs EPCE4QC100
  • EPC8QI100 vs EPCE16QC100N
  • EPC8QI100 vs EPCE16QC100
  • EPC8QI100 vs EPC8QI100N
  • EPC8QI100 vs EPC8QC100N
  • EPC8QI100 vs EPC8QC100DM
  • EPC8QI100 vs EPC8QC100
  • EPC8QI100 vs EPC4QI100N
  • EPC8QI100 vs EPC4QI100
  • EPC8QI100 vs EPC4QC100N
  • EPC8QI100 vs EPC4QC100
  • EPC8QI100 vs EPC2TI32N
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much