☰
EPF10K100ABC600-2
EPF10K100ABC600-2
Obsolete
Description:  IC FPGA 406 I/O 600BGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 39600
EPF10K100ABC600-2 Specification
Specification
Part No
EPF10K100ABC600-2
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
FLEX-10KA
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
624
Number of Logic Elements/Cells
4992
Total RAM Bits
24576
Number of I/O
406
Number of Gates
158000
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
600-BGA
Supplier Device Package
600-BGA (45x45)
EPF10K100ABC600-2 PDF Datasheet
EPF10K100ABC600-2 Related Parts
EPF10K100ABC356-1
EPF10K100ABC356-1
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-1N
EPF10K100ABC356-1N
Altera
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-1N
EPF10K100ABC356-1N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-2
EPF10K100ABC356-2
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-2N
EPF10K100ABC356-2N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-3
EPF10K100ABC356-3
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-3N
EPF10K100ABC356-3N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC600-1
EPF10K100ABC600-1
Intel
IC FPGA 406 I/O 600BGA
EPF10K100ABC600-3
EPF10K100ABC600-3
Intel
IC FPGA 406 I/O 600BGA
EPF10K100ABI356-2
EPF10K100ABI356-2
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABI356-2N
EPF10K100ABI356-2N
Altera
IC FPGA 274 I/O 356BGA
EPF10K100ABI356-2N
EPF10K100ABI356-2N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC600-2 Description
Here%27s a comprehensive overview of the Intel EPF10K100ABC600-2 CPLD, detailing its specifications and features:

---

## Intel EPF10K100ABC600-2 Overview

The Intel EPF10K100ABC600-2 is a Complex Programmable Logic Device (CPLD) from Intel%27s FLEX 10K family. Known for its high-density logic capabilities and flexibility, this device is designed to cater to a variety of digital logic applications, providing both versatility and performance.

## Key Specifications

1. Device Family:
- FLEX 10K Series: The EPF10K100ABC600-2 is part of the FLEX 10K series, which offers a range of CPLDs known for their high logic density and reliable performance.

2. Logic Elements:
- Number of Logic Elements: The device contains 100,000 logic gates. This logic capacity allows the implementation of complex digital functions and systems.

3. Package Type:
- 600-pin Ball Grid Array (BGA): The EPF10K100ABC600-2 comes in a 600-ball BGA package. This package type is known for its compact form factor and efficient thermal and electrical performance.

4. Speed Grade:
- -2 Speed Grade: The %27-2%27 speed grade signifies a maximum propagation delay of approximately 8 nanoseconds. This speed allows the CPLD to handle relatively fast logic operations and high-speed applications effectively.

5. Maximum Operating Frequency:
- Up to 125 MHz: The CPLD supports a maximum operating frequency of up to 125 MHz, enabling it to perform high-speed digital processing and logic functions.

6. Internal RAM:
- No Dedicated Internal RAM: The EPF10K100ABC600-2 does not include dedicated internal RAM blocks. Its primary function is to provide programmable logic resources rather than on-chip memory.

7. I/O Pins:
- Flexible I/O Configuration: The device offers a flexible number of I/O pins, configurable as inputs, outputs, or bidirectional ports. This flexibility accommodates various interfacing requirements in custom designs.

8. Power Supply:
- Core Voltage: The CPLD operates with a core voltage of 3.3V. This lower voltage helps in reducing power consumption and managing thermal performance efficiently.

9. Programming Technology:
- JTAG Interface: The EPF10K100ABC600-2 utilizes the JTAG (Joint Test Action Group) interface for programming and debugging. This standard facilitates in-system programming and testing of CPLDs and FPGAs.

10. Design Tools:
- Intel Quartus II Software: The device is supported by Intel Quartus II design software. This comprehensive suite includes tools for design entry, synthesis, simulation, and debugging of CPLD and FPGA designs.

## Key Features

- High Logic Density: With 100,000 logic gates, the EPF10K100ABC600-2 offers substantial logic resources, suitable for implementing complex and versatile digital functions.

- High-Speed Performance: The %27-2%27 speed grade, with a maximum propagation delay of 8 nanoseconds, ensures that the CPLD can handle high-speed logic operations effectively.

- Compact BGA Packaging: The 600-ball BGA package provides a compact layout with efficient thermal and electrical performance, making it ideal for space-constrained applications.

- Flexible I/O Options: The device features flexible I/O pin configurations, allowing customization to meet specific design needs.

- JTAG Programming and Debugging: The JTAG interface simplifies the programming and debugging process, enhancing development efficiency.

- Low-Core Voltage: Operating at a 3.3V core voltage helps reduce power consumption and manage thermal dissipation effectively.

## Applications

The Intel EPF10K100ABC600-2 CPLD is suited for a wide range of applications, including:

- Communications Systems: Used in protocol handling, signal processing, and custom logic functions in communication devices.

- Industrial Automation: Ideal for control systems, interfacing with sensors, actuators, and managing complex control logic.

- Consumer Electronics: Applied in various consumer devices like home appliances, entertainment systems, and digital media equipment.

- Automotive Electronics: Employed in automotive control units, infotainment systems, and advanced driver assistance systems (ADAS).

- Test and Measurement Equipment: Suitable for custom test setups and measurement processes in diverse testing environments.

## Conclusion

The Intel EPF10K100ABC600-2 CPLD provides a high-density logic solution with its 100,000 logic gates, 8-nanosecond propagation delay, and a maximum operating frequency of 125 MHz. The device is well-suited for complex digital systems, offering flexible I/O configurations and efficient power management with a 3.3V core voltage. Supported by Intel Quartus II software and featuring JTAG programming capabilities, it is a reliable choice for a broad range of high-performance digital logic applications.

---

If you have any more questions or need further details, feel free to ask!
EPF10K100ABC600-2 Compare Parts
  • EPF10K100ABC600-2 vs EPFQC240AA
  • EPF10K100ABC600-2 vs EPF8820WM883B-3
  • EPF10K100ABC600-2 vs EPF8820QC160-4
  • EPF10K100ABC600-2 vs EPF8820ATC144-4N
  • EPF10K100ABC600-2 vs EPF8820ATC144-4
  • EPF10K100ABC600-2 vs EPF8820ATC144-3
  • EPF10K100ABC600-2 vs EPF8820ATC144-3
  • EPF10K100ABC600-2 vs EPF8820ATC144-2N
  • EPF10K100ABC600-2 vs EPF8820ATC144-2
  • EPF10K100ABC600-2 vs EPF8820ARC208-4
  • EPF10K100ABC600-2 vs EPF8820ARC208-4
  • EPF10K100ABC600-2 vs EPF8820ARC208-3
  • EPF10K100ABC600-2 vs EPF8820ARC208-3
  • EPF10K100ABC600-2 vs EPF8820ARC208-2
  • EPF10K100ABC600-2 vs EPF8820AQC208-4AA
  • EPF10K100ABC600-2 vs EPF8820AQC208-4
  • EPF10K100ABC600-2 vs EPF8820AQC208-3
  • EPF10K100ABC600-2 vs EPF8820AQC208-2
  • EPF10K100ABC600-2 vs EPF8820AQC160-4
  • EPF10K100ABC600-2 vs EPF8820AQC160-3
  • EPF10K100ABC600-2 vs EPF8820AQC160-2
  • EPF10K100ABC600-2 vs EPF8636ARC208-4
  • EPF10K100ABC600-2 vs EPF8636ARC208-3
  • EPF10K100ABC600-2 vs EPF8636AQC208-4
  • EPF10K100ABC600-2 vs EPF8636AQC208-4
  • EPF10K100ABC600-2 vs EPF8636AQC208-3
  • EPF10K100ABC600-2 vs EPF8636AQC208-3
  • EPF10K100ABC600-2 vs EPF8636AQC208-2
  • EPF10K100ABC600-2 vs EPF8636AQC160-4N
  • EPF10K100ABC600-2 vs EPF8636AQC160-4
  • EPF10K100ABC600-2 vs EPF8636AQC160-3N
  • EPF10K100ABC600-2 vs EPF8636AQC160-3
  • EPF10K100ABC600-2 vs EPF8636AQC160-2
  • EPF10K100ABC600-2 vs EPF8636ALI84-4
  • EPF10K100ABC600-2 vs EPF8636ALC84-4N
  • EPF10K100ABC600-2 vs EPF8636ALC84-4
  • EPF10K100ABC600-2 vs EPF8636ALC84-3
  • EPF10K100ABC600-2 vs EPF8636ALC84-2
  • EPF10K100ABC600-2 vs EPF8452ATC100-4N
  • EPF10K100ABC600-2 vs EPF8452ATC100-4
  • EPF10K100ABC600-2 FAQ
    Q1: What is the Intel EPF10K100ABC600-2?
    A1: The Intel EPF10K100ABC600-2 is a field-programmable gate array (FPGA) from Intel’s 10K series, designed for a wide range of logic applications, offering programmable logic, flexibility, and high-performance processing.

    Q2: What is the capacity of the EPF10K100ABC600-2 FPGA?
    A2: The EPF10K100ABC600-2 has 100,000 logic elements, providing ample resources for complex logic designs and enabling the implementation of various custom digital circuits.

    Q3: What is the operating voltage of the EPF10K100ABC600-2?
    A3: The EPF10K100ABC600-2 operates with a core voltage of 3.3V, commonly used in FPGA designs for reliable performance and low-power consumption.

    Q4: What is the package type of the EPF10K100ABC600-2?
    A4: The EPF10K100ABC600-2 comes in a 600-pin BGA (Ball Grid Array) package, which provides high-density interconnections for complex designs in space-constrained environments.

    Q5: What is the speed grade of the EPF10K100ABC600-2?
    A5: The EPF10K100ABC600-2 has a speed grade of -2, which means it can operate with a maximum clock frequency of around 100 MHz, suitable for medium-to-high-speed applications.

    Q6: What is the typical application of the EPF10K100ABC600-2?
    A6: The EPF10K100ABC600-2 is widely used in digital signal processing, embedded systems, communications, automotive electronics, and industrial control systems, where custom logic and fast processing are required.

    Q7: How much memory does the EPF10K100ABC600-2 contain?
    A7: The EPF10K100ABC600-2 includes a total of 4,608 bits of RAM, enabling data storage for various operations, such as temporary buffering and look-up table applications.

    Q8: What is the I/O voltage compatibility of the EPF10K100ABC600-2?
    A8: The EPF10K100ABC600-2 supports I/O voltages from 3.3V to 5V, allowing it to interface with a wide range of external devices and systems.

    Q9: Does the EPF10K100ABC600-2 support external memory?
    A9: Yes, the EPF10K100ABC600-2 supports external memory interfaces, enabling it to connect with external RAM, ROM, and flash memory for various memory-intensive applications.

    Q10: What is the power consumption of the EPF10K100ABC600-2?
    A10: The power consumption of the EPF10K100ABC600-2 is relatively low for its capacity, typically ranging from 1W to 5W, depending on the design and operating conditions.

    Q11: What are the advantages of using the EPF10K100ABC600-2?
    A11: The advantages of the EPF10K100ABC600-2 include high performance, flexibility in design, a large number of logic elements, and low power consumption, making it ideal for custom digital solutions.

    Q12: Does the EPF10K100ABC600-2 have built-in hardware multipliers?
    A12: Yes, the EPF10K100ABC600-2 includes hardware multipliers, which are essential for high-speed arithmetic operations in digital signal processing and other computational tasks.

    Q13: Is the EPF10K100ABC600-2 suitable for automotive applications?
    A13: Yes, the EPF10K100ABC600-2 is suitable for automotive applications, providing reliable performance for automotive systems that require high-speed data processing and custom logic implementation.

    Q14: Can the EPF10K100ABC600-2 be used in communication systems?
    A14: Yes, the EPF10K100ABC600-2 is ideal for communication systems, supporting tasks such as modulation, demodulation, error correction, and protocol handling through programmable logic.

    Q15: What is the maximum operating temperature of the EPF10K100ABC600-2?
    A15: The EPF10K100ABC600-2 operates within a temperature range of 0°C to 85°C, making it suitable for industrial and commercial environments where moderate thermal conditions are expected.

    Q16: Does the EPF10K100ABC600-2 support high-speed serial communication?
    A16: Yes, the EPF10K100ABC600-2 supports high-speed serial communication protocols such as UART, SPI, and I2C, making it versatile for a variety of data transfer applications.

    Q17: How is the EPF10K100ABC600-2 programmed?
    A17: The EPF10K100ABC600-2 is programmed using hardware description languages (HDLs) such as VHDL or Verilog, which define the logic behavior and structure of the FPGA.

    Q18: What is the typical configuration time for the EPF10K100ABC600-2?
    A18: The typical configuration time for the EPF10K100ABC600-2 is around 1-10 milliseconds, depending on the size of the configuration file and the programming method used.

    Q19: Can the EPF10K100ABC600-2 be used in video processing applications?
    A19: Yes, the EPF10K100ABC600-2 can be used in video processing applications, such as video encoding, decoding, and frame buffering, due to its high logic density and fast processing capabilities.

    Q20: Does the EPF10K100ABC600-2 have any built-in analog functionality?
    A20: The EPF10K100ABC600-2 is primarily a digital device and does not include built-in analog functionality, but it can interface with external analog-to-digital and digital-to-analog converters (ADC/DAC) for mixed-signal applications.
    Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object