EPF10K100ABC600-3
EPF10K100ABC600-3
Obsolete
Description:  IC FPGA 406 I/O 600BGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 28400
EPF10K100ABC600-3 Specification
Specification
Part No
EPF10K100ABC600-3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
FLEX-10KA
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
624
Number of Logic Elements/Cells
4992
Total RAM Bits
24576
Number of I/O
406
Number of Gates
158000
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
600-BGA
Supplier Device Package
600-BGA (45x45)
EPF10K100ABC600-3 PDF Datasheet
EPF10K100ABC600-3 Related Parts
EPF10K100ABC356-1
EPF10K100ABC356-1
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-1N
EPF10K100ABC356-1N
Altera
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-1N
EPF10K100ABC356-1N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-2
EPF10K100ABC356-2
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-2N
EPF10K100ABC356-2N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-3
EPF10K100ABC356-3
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-3N
EPF10K100ABC356-3N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC600-1
EPF10K100ABC600-1
Intel
IC FPGA 406 I/O 600BGA
EPF10K100ABC600-2
EPF10K100ABC600-2
Intel
IC FPGA 406 I/O 600BGA
EPF10K100ABI356-2
EPF10K100ABI356-2
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABI356-2N
EPF10K100ABI356-2N
Altera
IC FPGA 274 I/O 356BGA
EPF10K100ABI356-2N
EPF10K100ABI356-2N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC600-3 Compare Parts
  • EPF10K100ABC600-3 vs EPFQC240AA
  • EPF10K100ABC600-3 vs EPF8820WM883B-3
  • EPF10K100ABC600-3 vs EPF8820QC160-4
  • EPF10K100ABC600-3 vs EPF8820ATC144-4N
  • EPF10K100ABC600-3 vs EPF8820ATC144-4
  • EPF10K100ABC600-3 vs EPF8820ATC144-3
  • EPF10K100ABC600-3 vs EPF8820ATC144-3
  • EPF10K100ABC600-3 vs EPF8820ATC144-2N
  • EPF10K100ABC600-3 vs EPF8820ATC144-2
  • EPF10K100ABC600-3 vs EPF8820ARC208-4
  • EPF10K100ABC600-3 vs EPF8820ARC208-4
  • EPF10K100ABC600-3 vs EPF8820ARC208-3
  • EPF10K100ABC600-3 vs EPF8820ARC208-3
  • EPF10K100ABC600-3 vs EPF8820ARC208-2
  • EPF10K100ABC600-3 vs EPF8820AQC208-4AA
  • EPF10K100ABC600-3 vs EPF8820AQC208-4
  • EPF10K100ABC600-3 vs EPF8820AQC208-3
  • EPF10K100ABC600-3 vs EPF8820AQC208-2
  • EPF10K100ABC600-3 vs EPF8820AQC160-4
  • EPF10K100ABC600-3 vs EPF8820AQC160-3
  • EPF10K100ABC600-3 vs EPF8820AQC160-2
  • EPF10K100ABC600-3 vs EPF8636ARC208-4
  • EPF10K100ABC600-3 vs EPF8636ARC208-3
  • EPF10K100ABC600-3 vs EPF8636AQC208-4
  • EPF10K100ABC600-3 vs EPF8636AQC208-4
  • EPF10K100ABC600-3 vs EPF8636AQC208-3
  • EPF10K100ABC600-3 vs EPF8636AQC208-3
  • EPF10K100ABC600-3 vs EPF8636AQC208-2
  • EPF10K100ABC600-3 vs EPF8636AQC160-4N
  • EPF10K100ABC600-3 vs EPF8636AQC160-4
  • EPF10K100ABC600-3 vs EPF8636AQC160-3N
  • EPF10K100ABC600-3 vs EPF8636AQC160-3
  • EPF10K100ABC600-3 vs EPF8636AQC160-2
  • EPF10K100ABC600-3 vs EPF8636ALI84-4
  • EPF10K100ABC600-3 vs EPF8636ALC84-4N
  • EPF10K100ABC600-3 vs EPF8636ALC84-4
  • EPF10K100ABC600-3 vs EPF8636ALC84-3
  • EPF10K100ABC600-3 vs EPF8636ALC84-2
  • EPF10K100ABC600-3 vs EPF8452ATC100-4N
  • EPF10K100ABC600-3 vs EPF8452ATC100-4
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!