Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Altera EPF10K200SRC240-2
EPF10K200SRC240-2
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 182 I/O 240RQFP
Manufacturer:
Altera
Datasheet:
EPF10K200SRC240-2 Datasheet
History Price: $461.81000
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPF10K200SRC240-2 Specification
Specification
Part No
EPF10K200SRC240-2
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Altera
Series
FLEX-10KS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
1248
Number of Logic Elements/Cells
9984
Total RAM Bits
98304
Number of I/O
182
Number of Gates
513000
Voltage - Supply
2.375V ~ 2.625V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
240-BFQFP
Supplier Device Package
240-RQFP (32x32)
EPF10K200SRC240-2 PDF Datasheet
EPF10K200SRC240-2 Datasheet
Click and Download: EPF10K200SRC240-2 Datasheet
EPF10K200SRC240-2 Related Parts
EPF10K100ABC356-1
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-1N
Altera
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-1N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-2
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-2N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-3
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-3N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC600-1
Intel
IC FPGA 406 I/O 600BGA
EPF10K100ABC600-2
Intel
IC FPGA 406 I/O 600BGA
EPF10K100ABC600-3
Intel
IC FPGA 406 I/O 600BGA
EPF10K100ABI356-2
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABI356-2N
Altera
IC FPGA 274 I/O 356BGA
EPF10K200SRC240-2 Compare Parts
EPF10K200SRC240-2 vs EPFQC240AA
EPF10K200SRC240-2 vs EPF8820WM883B-3
EPF10K200SRC240-2 vs EPF8820QC160-4
EPF10K200SRC240-2 vs EPF8820ATC144-4N
EPF10K200SRC240-2 vs EPF8820ATC144-4
EPF10K200SRC240-2 vs EPF8820ATC144-3
EPF10K200SRC240-2 vs EPF8820ATC144-3
EPF10K200SRC240-2 vs EPF8820ATC144-2N
EPF10K200SRC240-2 vs EPF8820ATC144-2
EPF10K200SRC240-2 vs EPF8820ARC208-4
EPF10K200SRC240-2 vs EPF8820ARC208-4
EPF10K200SRC240-2 vs EPF8820ARC208-3
EPF10K200SRC240-2 vs EPF8820ARC208-3
EPF10K200SRC240-2 vs EPF8820ARC208-2
EPF10K200SRC240-2 vs EPF8820AQC208-4AA
EPF10K200SRC240-2 vs EPF8820AQC208-4
EPF10K200SRC240-2 vs EPF8820AQC208-3
EPF10K200SRC240-2 vs EPF8820AQC208-2
EPF10K200SRC240-2 vs EPF8820AQC160-4
EPF10K200SRC240-2 vs EPF8820AQC160-3
EPF10K200SRC240-2 vs EPF8820AQC160-2
EPF10K200SRC240-2 vs EPF8636ARC208-4
EPF10K200SRC240-2 vs EPF8636ARC208-3
EPF10K200SRC240-2 vs EPF8636AQC208-4
EPF10K200SRC240-2 vs EPF8636AQC208-4
EPF10K200SRC240-2 vs EPF8636AQC208-3
EPF10K200SRC240-2 vs EPF8636AQC208-3
EPF10K200SRC240-2 vs EPF8636AQC208-2
EPF10K200SRC240-2 vs EPF8636AQC160-4N
EPF10K200SRC240-2 vs EPF8636AQC160-4
EPF10K200SRC240-2 vs EPF8636AQC160-3N
EPF10K200SRC240-2 vs EPF8636AQC160-3
EPF10K200SRC240-2 vs EPF8636AQC160-2
EPF10K200SRC240-2 vs EPF8636ALI84-4
EPF10K200SRC240-2 vs EPF8636ALC84-4N
EPF10K200SRC240-2 vs EPF8636ALC84-4
EPF10K200SRC240-2 vs EPF8636ALC84-3
EPF10K200SRC240-2 vs EPF8636ALC84-2
EPF10K200SRC240-2 vs EPF8452ATC100-4N
EPF10K200SRC240-2 vs EPF8452ATC100-4
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object