☰
EPM1270F256C5
EPM1270F256C5
Active
Description:  IC CPLD 980MC 6.2NS 256FBGA
Manufacturer:  Intel
History Price: Active
In Stock: 9280
EPM1270F256C5 Specification
Specification
Part No
EPM1270F256C5
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
6.2 ns
Voltage Supply - Internal
2.5V, 3.3V
Number of Logic Elements/Blocks
1270
Number of Macrocells
980
Number of Gates
-
Number of I/O
212
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
256-BGA
Supplier Device Package
256-FBGA (17x17)
EPM1270F256C5 PDF Datasheet
EPM1270F256C5 Related Parts
EPM1270F256A5N
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N
EPM1270F256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N
EPM1270F256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5 Compare Parts
  • EPM1270F256C5 vs EPM9560RI208-20
  • EPM1270F256C5 vs EPM9560RC240-20
  • EPM1270F256C5 vs EPM9560RC240-15YY
  • EPM1270F256C5 vs EPM9560RC240-15
  • EPM1270F256C5 vs EPM9560RC208-20
  • EPM1270F256C5 vs EPM9560RC208-15
  • EPM1270F256C5 vs EPM9560ARI240-10
  • EPM1270F256C5 vs EPM9560ARI208-10
  • EPM1270F256C5 vs EPM9560ARC240-10N
  • EPM1270F256C5 vs EPM9560ARC240-10
  • EPM1270F256C5 vs EPM9560ARC208-10N
  • EPM1270F256C5 vs EPM9560ARC208-10
  • EPM1270F256C5 vs EPM9560ABC356-10
  • EPM1270F256C5 vs EPM9480RC240-20
  • EPM1270F256C5 vs EPM9480RC240-20
  • EPM1270F256C5 vs EPM9480RC240-15
  • EPM1270F256C5 vs EPM9480RC240-15
  • EPM1270F256C5 vs EPM9480RC208-20
  • EPM1270F256C5 vs EPM9480RC208-15
  • EPM1270F256C5 vs EPM9400RC240-20
  • EPM1270F256C5 vs EPM9400RC240-20
  • EPM1270F256C5 vs EPM9400RC240-15
  • EPM1270F256C5 vs EPM9400RC208-20
  • EPM1270F256C5 vs EPM9400RC208-20
  • EPM1270F256C5 vs EPM9400RC208-15
  • EPM1270F256C5 vs EPM9400RC208-15
  • EPM1270F256C5 vs EPM9320RI208-20
  • EPM1270F256C5 vs EPM9320RC208-20
  • EPM1270F256C5 vs EPM9320RC208-15
  • EPM1270F256C5 vs EPM9320LI84-20
  • EPM1270F256C5 vs EPM9320LC84-20
  • EPM1270F256C5 vs EPM9320LC84-15
  • EPM1270F256C5 vs EPM9320BC356-15
  • EPM1270F256C5 vs EPM9320ARI208-10
  • EPM1270F256C5 vs EPM9320ARC208-10N
  • EPM1270F256C5 vs EPM9320ARC208-10
  • EPM1270F256C5 vs EPM9320ALI84-10
  • EPM1270F256C5 vs EPM9320ALC84-10N
  • EPM1270F256C5 vs EPM9320ALC84-10
  • EPM1270F256C5 vs EPM9320ABC356-10
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.