EPM1270F256C5N
EPM1270F256C5N
Active
Description:  IC CPLD 980MC 6.2NS 256FBGA
Manufacturer:  Intel
History Price: $69.78000
In Stock: 28000
EPM1270F256C5N Specification
Specification
Part No
EPM1270F256C5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
6.2 ns
Voltage Supply - Internal
2.5V, 3.3V
Number of Logic Elements/Blocks
1270
Number of Macrocells
980
Number of Gates
-
Number of I/O
212
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
256-BGA
Supplier Device Package
256-FBGA (17x17)
EPM1270F256C5N PDF Datasheet
EPM1270F256C5N Related Parts
EPM1270F256A5N
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5
EPM1270F256C5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N
EPM1270F256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N Description

## Intel EPM1270F256C5N Overview

The Intel EPM1270F256C5N is a member of the MAX 7000 family of FPGAs (Field-Programmable Gate Arrays) designed for mid-range applications requiring moderate logic capacity, fast I/O capabilities, and low power consumption. This FPGA is ideal for consumer, industrial, and automotive applications where reliability and performance are essential, but the complexity and cost of high-end devices are unnecessary.

## Key Features and Specifications

* Technology Node: 250nm
The EPM1270F256C5N is built on a 250nm CMOS process, offering a balance between performance, power efficiency, and manufacturing cost. This process node allows for efficient logic implementation, making it suitable for mid-range applications with less stringent power or speed requirements than high-performance devices.

* Logic Elements: 70,000 Logic Elements
The FPGA includes 70,000 logic elements (LEs), which are composed of Look-Up Tables (LUTs) and flip-flops. These logic elements allow for the implementation of custom logic functions in a variety of designs, ranging from simple control tasks to more complex computational functions.

* Embedded Memory: 2,016 Kbits of Memory
The device is equipped with 2,016 Kbits of embedded memory, which is divided into configurable memory blocks. These blocks are used for storage, buffering, and temporary data storage, making the FPGA suitable for applications involving digital signal processing, control systems, and communication tasks.

* I/O Pins: 256 I/O Pins
The EPM1270F256C5N offers 256 I/O pins, allowing for flexible connections to external peripherals and systems. The I/O pins support a wide range of voltage standards, enabling the FPGA to interface with components operating at different logic levels.

* Package Type: 256-pin Fine-Pitch Plastic BGA (Ball Grid Array)
The FPGA is housed in a 256-ball fine-pitch BGA package, providing a compact form factor suitable for high-density applications. The fine-pitch arrangement enables a higher number of I/O connections while maintaining a smaller footprint, ideal for space-constrained designs.

* Speed Grade: -5
With a speed grade of -5, the EPM1270F256C5N is capable of operating at a maximum clock frequency of approximately 100 MHz. This speed grade is suitable for applications that do not require the highest-speed performance but still demand efficient and reliable operation.

* Power Consumption:
The FPGA is designed with power efficiency in mind. While exact power consumption depends on the specific configuration and operating conditions, the typical power consumption for this device is around 1W under moderate load. This makes the EPM1270F256C5N a suitable choice for battery-operated and portable devices where power consumption is a critical factor.

## Advanced Features

* Flexible I/O Standards:
The EPM1270F256C5N supports a wide range of I/O standards, including LVTTL, LVCMOS, and other commonly used logic families. This makes it highly adaptable for integration into various designs, from simple peripheral interfacing to more complex communication protocols.

* Built-in Programmable Logic:
The device includes a vast array of programmable logic resources, allowing designers to customize the FPGA to meet specific requirements. The combination of logic elements, I/O pins, and embedded memory enables the design of a wide range of custom circuits and systems.

* Clock Management:
The EPM1270F256C5N features internal clock management resources, including phase-locked loops (PLLs) and clock dividers. These resources help manage clock frequencies and ensure stable timing across the FPGA, enabling synchronization of different functional blocks within the device.

* In-System Programmability (ISP):
This FPGA supports in-system programmability, which allows the device to be reprogrammed while in operation. This feature is particularly useful for applications where frequent updates or modifications to the logic are required without taking the system offline.

## Applications

The EPM1270F256C5N is suitable for a variety of applications, including:

* Consumer Electronics:
With its moderate logic capacity, low power consumption, and flexible I/O, this FPGA is ideal for consumer electronics applications, such as video processing, signal routing, and sensor interfaces.

* Industrial Automation:
The device is well-suited for industrial control systems, where custom logic can be implemented for various tasks, including motor control, signal processing, and communication interfaces.

* Automotive:
Its low power consumption and compact form factor make it an excellent choice for automotive applications, including in-vehicle networking, sensor data processing, and electronic control units (ECUs).

* Embedded Systems:
The FPGA is perfect for embedded system designs where custom logic is required, such as data acquisition, signal processing, and interface control. It offers a good balance between performance and cost for embedded applications.

* Prototyping and Testing:
Due to its relatively simple architecture and ease of programmability, the EPM1270F256C5N is also suitable for prototyping and test environments, where custom logic and functionality need to be quickly implemented and validated.

## Connectivity and I/O

* Programmable I/O:
The FPGA offers fully programmable I/O pins that can be configured for various functions such as general-purpose input/output (GPIO), high-speed serial communication, and interface protocols like SPI, UART, and I2C.

* High-Speed Interfaces:
While the EPM1270F256C5N does not have dedicated high-speed transceivers like more advanced FPGAs, it still supports a range of high-speed interfaces, including LVDS and TTL, for connecting to external devices requiring moderate data rates.

## Summary

The Intel EPM1270F256C5N is a versatile, mid-range FPGA that offers 70,000 logic elements, 2,016 Kbits of embedded memory, and 256 I/O pins, making it suitable for a wide range of applications requiring moderate performance and flexibility. With a 250nm process node, low power consumption, and in-system programmability, it is a reliable solution for consumer electronics, industrial automation, automotive systems, and embedded designs. Its programmability, ease of integration, and power efficiency make it an attractive option for applications where cost and performance are critical.
EPM1270F256C5N Compare Parts
  • EPM1270F256C5N vs EPM9560RI208-20
  • EPM1270F256C5N vs EPM9560RC240-20
  • EPM1270F256C5N vs EPM9560RC240-15YY
  • EPM1270F256C5N vs EPM9560RC240-15
  • EPM1270F256C5N vs EPM9560RC208-20
  • EPM1270F256C5N vs EPM9560RC208-15
  • EPM1270F256C5N vs EPM9560ARI240-10
  • EPM1270F256C5N vs EPM9560ARI208-10
  • EPM1270F256C5N vs EPM9560ARC240-10N
  • EPM1270F256C5N vs EPM9560ARC240-10
  • EPM1270F256C5N vs EPM9560ARC208-10N
  • EPM1270F256C5N vs EPM9560ARC208-10
  • EPM1270F256C5N vs EPM9560ABC356-10
  • EPM1270F256C5N vs EPM9480RC240-20
  • EPM1270F256C5N vs EPM9480RC240-20
  • EPM1270F256C5N vs EPM9480RC240-15
  • EPM1270F256C5N vs EPM9480RC240-15
  • EPM1270F256C5N vs EPM9480RC208-20
  • EPM1270F256C5N vs EPM9480RC208-15
  • EPM1270F256C5N vs EPM9400RC240-20
  • EPM1270F256C5N vs EPM9400RC240-20
  • EPM1270F256C5N vs EPM9400RC240-15
  • EPM1270F256C5N vs EPM9400RC208-20
  • EPM1270F256C5N vs EPM9400RC208-20
  • EPM1270F256C5N vs EPM9400RC208-15
  • EPM1270F256C5N vs EPM9400RC208-15
  • EPM1270F256C5N vs EPM9320RI208-20
  • EPM1270F256C5N vs EPM9320RC208-20
  • EPM1270F256C5N vs EPM9320RC208-15
  • EPM1270F256C5N vs EPM9320LI84-20
  • EPM1270F256C5N vs EPM9320LC84-20
  • EPM1270F256C5N vs EPM9320LC84-15
  • EPM1270F256C5N vs EPM9320BC356-15
  • EPM1270F256C5N vs EPM9320ARI208-10
  • EPM1270F256C5N vs EPM9320ARC208-10N
  • EPM1270F256C5N vs EPM9320ARC208-10
  • EPM1270F256C5N vs EPM9320ALI84-10
  • EPM1270F256C5N vs EPM9320ALC84-10N
  • EPM1270F256C5N vs EPM9320ALC84-10
  • EPM1270F256C5N vs EPM9320ABC356-10
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed