☰
MD2114AL3
MD2114AL3
Active
Description:  IC SRAM 4KBIT PARALLEL 18CDIP
Manufacturer:  Intel
Datasheet:   MD2114AL3 Datasheet
History Price: $8.66000
In Stock: 48180
MD2114AL3 Specification
Specification
Part No
MD2114AL3
Category
Memory
Manufacturer
Intel
Series
M2114A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
4Kbit
Memory Organization
1K x 4
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
150ns
Access Time
150 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
18-CDIP
Supplier Device Package
18-CDIP
MD2114AL3 PDF Datasheet
MD2114AL3 Related Parts
MD2114AL-3/B
MD2114AL-3/B
Rochester Electronics
1K X 4 SRAM
MD2147H3
MD2147H3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2148H
MD2148H
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2148H/BVA
MD2148H/BVA
Rochester Electronics
2148H - SRAM, 1K X 4 - (DM:M38
MD2148H3
MD2148H3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2716M/B
MD2716M/B
Rochester Electronics
MD2716M/B
MD2732A-25/B
MD2732A-25/B
Rochester Electronics
MD2732A-25/B
MD27512-30/B
MD27512-30/B
Intel
UVPROM, 64KX8, 350NS
MD27512-35/B
MD27512-35/B
Intel
DUAL MARKED (5962-8513502YA)
MD27C256-17/B
MD27C256-17/B
Rochester Electronics
MD27C256-17/B
MD27C256-20/B
MD27C256-20/B
Rochester Electronics
32 X 8 CMOS EPROM; PACKAGE WILL
MD27C25635
MD27C25635
Intel
IC EPROM 256KBIT PARALLEL 28CDIP
MD2114AL3 Description

The Intel MD2114AL3 is a high-speed, high-density 4K × 4-bit static RAM (SRAM) designed for applications that require low-latency memory access and reliable storage in embedded, communication, and computing systems. It integrates advanced CMOS technology to deliver fast access times while maintaining low power consumption, making it suitable for high-performance cache, buffer, and temporary data storage applications.

## Memory Organization and Architecture

* Memory density: 4K × 4-bit configuration, providing 16,384 bits of storage.
* Data width: 4 bits per word, allowing compact storage of small data segments.
* Addressing: 12-bit address bus to access the full 4K memory locations.
* Internal structure: Organized as 16 blocks of 256 × 4 bits, optimizing layout for reduced propagation delay and uniform access timing.
* Read/write control: Separate input lines for write enable (WE) and output enable (OE) to manage memory operations efficiently.

## Access and Timing Characteristics

* Access time: Fast access times typically in the 15 ns–25 ns range, ensuring minimal latency in critical applications.
* Cycle time: Minimum cycle times around 20 ns–30 ns, supporting high-frequency operation for rapid data throughput.
* Data retention: Maintains data integrity across power and standby cycles, typical for SRAM devices with CMOS technology.
* Address and data setup/hold requirements: Fully specified to prevent metastability and ensure synchronous operation with external controllers.

## Input/Output and Control Features

* Tri-state outputs: Data outputs can be placed in high-impedance state, allowing multiple devices to share a common data bus without conflict.
* Active-low control signals: WE and OE are active-low, following standard TTL logic conventions for compatibility with microprocessor and microcontroller interfaces.
* Low input leakage: CMOS design ensures minimal leakage currents, reducing unintended power consumption during idle periods.
* Data integrity: High noise immunity and precise timing specification prevent spurious reads or writes.

## Electrical Characteristics

* Supply voltage: Operates at 5 V nominal with typical tolerance ±10%, standard for legacy and embedded systems.
* Operating current: Low active current (typically a few milliamps) and negligible standby current due to CMOS technology.
* Input/output levels: TTL-compatible, allowing direct interfacing with standard digital logic circuits.
* Power dissipation: Optimized for low power, with dynamic power proportional to operating frequency and static power minimized during idle conditions.

## Packaging and Mechanical Specifications

* Package type: Available in 24-pin dual in-line package (DIP) and small-outline package (SOP), supporting through-hole and surface-mount designs.
* Pinout: Standardized layout for address, data, power, and control signals; clearly defined for system integration.
* Thermal performance: Rated for commercial and industrial temperature ranges, ensuring reliable operation under various environmental conditions.

## Applications

* Embedded systems: Suitable as fast on-chip memory for microcontrollers and microprocessors where low-latency storage is required.
* Communication equipment: Acts as buffering memory for routers, switches, and network interface cards, enabling rapid packet handling.
* High-speed computing: Serves as cache or scratchpad memory for DSPs and CPUs, providing deterministic access times for real-time processing.
* Industrial control systems: Reliable SRAM solution for process control, measurement systems, and automation applications.

## Key Specifications

* Device type: 4K × 4-bit SRAM
* Memory density: 16,384 bits
* Address lines: 12-bit, allowing access to 4,096 locations
* Data lines: 4-bit width
* Access time: 15–25 ns typical
* Cycle time: 20–30 ns typical
* Supply voltage: 5 V nominal
* Control signals: Active-low WE and OE
* Output type: Tri-state CMOS
* Operating temperature: Commercial and industrial range
* Packaging: 24-pin DIP or SOP

The Intel MD2114AL3 combines high-speed CMOS performance with low power consumption and flexible system interfacing. Its compact 4K × 4-bit memory organization, fast access times, and tri-state outputs make it suitable for a broad range of high-performance, low-latency memory applications in embedded systems, industrial control, and communications infrastructure.
MD2114AL3 Compare Parts
  • MD2114AL3 vs MD27C256-20/B
  • MD2114AL3 vs MD27C256-17/B
  • MD2114AL3 vs MD27512-35/B
  • MD2114AL3 vs MD27512-30/B
  • MD2114AL3 vs MD2732A-25/B
  • MD2114AL3 vs MD2716M/B
  • MD2114AL3 vs MD2148H3
  • MD2114AL3 vs MD2148H/BVA
  • MD2114AL3 vs MD2148H
  • MD2114AL3 vs MD2147H3
  • MD2114AL3 vs MD2114AL-3/B
  • MD2114AL3 vs MD28F020-90/R
  • MD2114AL3 vs MD28F020-90/B
  • MD2114AL3 vs MD28F020-90
  • MD2114AL3 vs MD28F020-12/R
  • MD2114AL3 vs MD28F020-12/B
  • MD2114AL3 vs MD28F010-90/R
  • MD2114AL3 vs MD28F010-90
  • MD2114AL3 vs MD28F010-25/B
  • MD2114AL3 vs MD28F010-20/B
  • MD2114AL3 vs MD28F010-15/B
  • MD2114AL3 vs MD27C6425
  • MD2114AL3 vs MD27C64-35/B
  • MD2114AL3 vs MD27C64-35
  • MD2114AL3 vs MD27C64-25/B
  • MD2114AL3 vs MD27C64-25
  • MD2114AL3 vs MD27C64-20/B
  • MD2114AL3 vs MD27C64-20
  • MD2114AL3 vs MD27C64-15/B
  • MD2114AL3 vs MD27C256-25/B
  • MD2114AL3 vs MD27C256-15/B
  • MD2114AL3 vs MD27C256-12/B
  • MD2114AL3 vs MD27C040-17/B
  • MD2114AL3 vs MD27C010-30
  • MD2114AL3 vs MD2764A-35/B-RE
  • MD2114AL3 vs MD2764A-35/B
  • MD2114AL3 vs MD2764A-35/B
  • MD2114AL3 vs MD2764A-25/B
  • MD2114AL3 vs MD2732A-45/B
  • MD2114AL3 vs MD27256-20/B
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller