☰
P80862
P80862
Active
Description:  IC MPU IAPX86 8MHZ 40DIP
Manufacturer:  Intel
Datasheet:   P80862 Datasheet
History Price: Active
In Stock: 40380
P80862 Specification
Specification
Part No
P80862
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
iAPX86
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8086
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
8MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
40-DIP
P80862 PDF Datasheet
P80862 Related Parts
P8085AH
P8085AH
Rochester Electronics
MICROPROCESSOR, 8 BIT, 3MHZ, NMO
P8085AH-1
P8085AH-1
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO
P8085AH-2
P8085AH-2
Rochester Electronics
P8085 - MICROPROCESSOR, 8-BIT, 5
P8085AH-2-G
P8085AH-2-G
Rochester Electronics
MICROPROCESSOR, 8 BIT, 5MHZ, NMO
P8088-2
P8088-2
Intel
IC MPU IAPX86 8MHZ 40DIP
P80C86A-2
P80C86A-2
Intel
IC MPU 80C86A 8MHZ 40DIP
P80C86A2
P80C86A2
Intel
IC MPU 80C86A 8MHZ 40DIP
P8086
P8086
Advanced Micro Devices
IC MPU 5MHZ 40DIP
P8086-1
P8086-1
Advanced Micro Devices
IC MPU 10MHZ 40DIP
P8086-2
P8086-2
Advanced Micro Devices
IC MPU 8MHZ 40DIP
P80862 Description

The Intel P80862 is a high-performance microprocessor in the Intel 8086 family, commonly used in embedded systems and industrial computing applications during the early 1980s. It is designed for efficient execution of complex instructions with a robust architecture supporting 16-bit data paths, segmented memory, and flexible interfacing to peripheral devices.

## Architecture and Processing Core

* CPU Type: 16-bit microprocessor with a CISC instruction set
* Registers: 14 general-purpose registers including AX, BX, CX, DX, SI, DI, BP, SP, IP, and segment registers CS, DS, SS, ES
* Instruction Set: Fully compatible with Intel 8086/8088 instructions, supporting arithmetic, logic, data transfer, and control operations
* Arithmetic Logic Unit (ALU): 16-bit ALU capable of performing signed and unsigned arithmetic, logical operations, and shift/rotate operations
* Execution Mode: Supports real-mode segmented memory addressing, enabling access to up to 1 MB of physical memory through 20-bit addressing
* Clock Speed: Operates at a nominal frequency of 8 MHz with synchronous instruction timing
* Pipeline: Single-cycle instruction fetch with multi-cycle execution depending on instruction complexity

## Memory and Addressing

* Address Bus: 20-bit, capable of addressing 1 MB of physical memory
* Data Bus: 16-bit, supporting efficient memory and I/O transfers
* Memory Segmentation: Four segment registers (CS, DS, SS, ES) each defining a 64 KB memory segment
* Stack Management: Dedicated stack pointer (SP) and base pointer (BP) for managing local data and procedure calls
* Access Modes: Supports byte and word access, enabling flexible handling of 8-bit and 16-bit data

## Input/Output and Peripheral Support

* I/O Addressing: 16-bit I/O port addressing space (64 KB), compatible with Intel peripheral devices
* Bus Interface: Multiplexed address/data bus requiring latches or bus controllers for external memory interfacing
* Peripheral Compatibility: Supports standard Intel 8255 PPI, 8259 PIC, 8253 PIT, and other devices for system expansion
* Interrupt System: 256 interrupt vectors using a vectored interrupt mechanism for prioritizing multiple devices

## Timing and Performance

* Instruction Execution Times: Instruction-dependent, ranging from 4 to 48 clock cycles for typical instructions
* Cycle Time: Approximately 125 ns per clock cycle at 8 MHz operation
* Minimum External Wait States: Can be interfaced with fast memory using zero wait states for optimal performance
* Instruction Pipeline: Overlapping fetch and execution for improved throughput

## Power and Electrical Characteristics

* Supply Voltage: +5 V DC
* Power Dissipation: Typical operating range 1.2–2 W depending on clock and load conditions
* Logic Levels: TTL compatible input and output signals for direct interface with standard logic circuits
* Packaging: 40-pin DIP and PLCC options for PCB integration
* Thermal Characteristics: Junction temperature range suitable for industrial and commercial environments

## Physical and Package Specifications

* Package Type: Dual Inline Package (DIP) or Plastic Leaded Chip Carrier (PLCC)
* Pin Count: 40 pins providing power, ground, address, data, control, and interrupt signals
* Pinout: Includes separate pins for ALE, RD, WR, INTR, NMI, RESET, and CLK for system coordination
* Signal Integrity: TTL-level design with internal buffering for reliable operation over typical PCB traces

## Key Features

* Full Intel 8086 instruction set compatibility
* 16-bit ALU and data bus with segmented memory architecture
* Up to 1 MB of physical memory addressable
* 256 interrupt vectors with programmable priority
* Integrated support for interfacing with standard Intel peripherals
* Multiple packaging options with TTL-compatible signals
* Moderate power consumption suitable for embedded and industrial applications

## Applications

* Industrial Control Systems: Real-time control, data acquisition, and process automation
* Embedded Computing: Microcontroller-based systems requiring 16-bit computation
* Legacy Computer Systems: Early personal computers and workstations
* Telecommunications: Signal processing, switching, and protocol management
* Educational and Training Platforms: Instruction in microprocessor programming and architecture

The Intel P80862 represents a reliable 16-bit microprocessor platform with broad compatibility, moderate power requirements, and flexible interfacing, making it suitable for a wide range of industrial, embedded, and educational computing applications during its operational era.
P80862 Compare Parts
  • P80862 vs P80C86A-2
  • P80862 vs P8088-2
  • P80862 vs P8085AH-2-G
  • P80862 vs P8085AH-2
  • P80862 vs P8085AH-1
  • P80862 vs P8085AH
  • P80862 vs P8086-2
  • P80862 vs P8086-1
  • P80862 vs P8086
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.