☰
P80C86A2
P80C86A2
Active
Description:  IC MPU 80C86A 8MHZ 40DIP
Manufacturer:  Intel
Datasheet:   P80C86A2 Datasheet
History Price: $10.00000
In Stock: 14480
P80C86A2 Specification
Specification
Part No
P80C86A2
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
80C86A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C86
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
8MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
40-DIP
P80C86A2 PDF Datasheet
P80C86A2 Related Parts
P8085AH
P8085AH
Rochester Electronics
MICROPROCESSOR, 8 BIT, 3MHZ, NMO
P8085AH-1
P8085AH-1
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO
P8085AH-2
P8085AH-2
Rochester Electronics
P8085 - MICROPROCESSOR, 8-BIT, 5
P8085AH-2-G
P8085AH-2-G
Rochester Electronics
MICROPROCESSOR, 8 BIT, 5MHZ, NMO
P80862
P80862
Intel
IC MPU IAPX86 8MHZ 40DIP
P8088-2
P8088-2
Intel
IC MPU IAPX86 8MHZ 40DIP
P80C86A-2
P80C86A-2
Intel
IC MPU 80C86A 8MHZ 40DIP
P8086
P8086
Advanced Micro Devices
IC MPU 5MHZ 40DIP
P8086-1
P8086-1
Advanced Micro Devices
IC MPU 10MHZ 40DIP
P8086-2
P8086-2
Advanced Micro Devices
IC MPU 8MHZ 40DIP
P80C86A2 Compare Parts
  • P80C86A2 vs P8088-2
  • P80C86A2 vs P80862
  • P80C86A2 vs P8085AH-2-G
  • P80C86A2 vs P8085AH-2
  • P80C86A2 vs P8085AH-1
  • P80C86A2 vs P8085AH
  • P80C86A2 vs P8086-2
  • P80C86A2 vs P8086-1
  • P80C86A2 vs P8086
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.