☰
PEF55008HLV21
PEF55008HLV21
Active
Description:  GEMINAX D8MAX 8-CH DIGITAL FRONT
Manufacturer:  Intel
History Price: $35.00000
In Stock: 24320
PEF55008HLV21 Specification
Specification
Part No
PEF55008HLV21
Category
Specialized ICs
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PEF55008HLV21 Related Parts
PEF55602HLV21
PEF55602HLV21
Intel
LINE DRVR PEF55602HLV21 LQFP64 S
PEF66008E
PEF66008E
Intel
DATA COMM PEF66008E LFBGA225 SLL
PEF55008EV1.3-G
PEF55008EV1.3-G
Infineon Technologies
PEF55008 - GEMINAX D8 MAX IS A 8
PEF55016EV21
PEF55016EV21
Intel
GEMINAX-D16 PRO E V2.1 16-CHANNE
PEF55602VV21
PEF55602VV21
Intel
GEMINAX-L2 MAX, 2-CHANNEL ADSL2+
PEF66016E
PEF66016E
Intel
GEMINAX D16XXS 16-CH DIGITAL FRO
PEF7071VV13XT
PEF7071VV13XT
Lantiq
PEF7071 - XWAY PHY11G, 10/100/10
PEF2401VV1.1
PEF2401VV1.1
Lantiq
PEF2401VV1.1
PEF2552EV1.1
PEF2552EV1.1
Lantiq
PEF2552EV1.1
PEF55008HLV21 Description

The Intel PEF55008HLV21 is an 8-channel ADSL2+ digital signal processor and digital frontend device belonging to the GEMINAX D8MAX family of chipsets. It forms a key component of Intel's first-generation ADSL2+ central office chipset solutions, originally developed under the Lantiq and Infineon lineages and integrated into Intel's portfolio following the acquisition of Lantiq. Designed specifically for multi-port DSLAM, DLC, and MSAN line card applications, the device delivers high-density, standards-compliant ADSL2+ processing in a compact, low-power footprint. The part number decoding indicates the GEMINAX D8MAX series (PEF55008), with HL denoting the specific package and lead-free variant, and V21 representing the firmware and silicon revision 2.1. Fabricated for central office environments, it supports full backward compatibility with prior GEMINAX PRO and MAX families while enabling software-upgradable multi-standard operation without external memory requirements. Operating as the digital processing engine paired with companion analog front-end and line driver devices, it handles per-port digital signal processing, ATM interfacing, and line testing for up to eight independent ADSL2+ subscriber lines.

## Key Device Resources

The PEF55008HLV21 integrates eight independent ADSL2+ DSP channels, each capable of full-rate downstream and upstream processing compliant with the latest ITU-T extensions. It features a 20-bit constellation engine for enhanced noise margin and reach, dynamic interleaver support up to 32K symbols downstream and 4K upstream, and a generalized convolutional interleaver with on-the-fly depth changes. The device includes ATM header compression in macro-cell mode per ITU-T proposals and full ATM bonding support according to ITU-T G.998.1. No external memory is required for operation, simplifying board design and reducing BOM cost. Individual port configuration allows independent enabling or disabling of channels and standard selection per line. Built-in broadband line testing capabilities support loop diagnostics and fault location without additional hardware. The architecture supports controller-less operation via ATM in-band control and provides an 8-bit parallel host interface for management. JTAG boundary scan is implemented for manufacturing test and board-level diagnostics. Firmware and software are fully backward compatible with previous-generation GEMINAX devices, enabling seamless migration paths for existing line-card designs.

## Architecture Details

The core of the PEF55008HLV21 employs a multi-channel DSP fabric optimized for ADSL2+ modulation and demodulation. Each of the eight channels incorporates dedicated transmit and receive signal processing paths with independent timing recovery, equalizer adaptation, and constellation mapping. The device utilizes a high-performance internal bus structure to route data between the DSP cores, ATM segmentation and reassembly logic, and external interfaces. Forward error correction includes enhanced INP (impulse noise protection) per ITU-T Amendment 1 to G.992.3/5, supporting S0 values down to 1/16 and D0 up to 511 in the downstream latency path. An optional 24000-byte interleaver size is supported per ITU-T Amendment 3 to G.992.5. The digital frontend implements precise digital filtering and echo cancellation tailored for central office deployment, with support for Annex A, B, C, I, J, L, and M configurations. Pseudo-STM interface and higher-throughput UTOPIA-2 options provide flexible backplane connectivity. Power management features allow per-channel power-down modes and dynamic frequency scaling to optimize consumption based on line conditions. The architecture maintains full pin and firmware compatibility with earlier GEMINAX MAX and PRO devices, preserving investment in existing software stacks.

## Package and Pinout Information

The PEF55008HLV21 is housed in a 256-ball plastic ball grid array (P-LBGA-256) package, providing a compact footprint suitable for high-density line cards. The package dimensions and ball pitch follow standard JEDEC specifications for 1.0 mm or 1.27 mm pitch BGA, with thermal enhancements for sustained central office operation. Ball assignments are organized into functional groups: dedicated power and ground balls for core and I/O supplies, UTOPIA and host interface pins, JTAG test port, clock input, and reset signals. Multiple VCC and GND domains minimize noise coupling between digital cores and high-speed interfaces. The device supports lead-free (RoHS-compliant) assembly with the HL variant designation indicating halogen-free and lead-free materials. Exact ballout follows the GEMINAX family reference layout, with banked I/O for 3.3 V or 1.8 V signaling where applicable. Unused balls are internally pulled to defined states, and thermal balls in the center enhance heat dissipation to the PCB. The package is rated for industrial temperature operation typical of telecommunications infrastructure equipment.

## Interfaces and Standards Support

The PEF55008HLV21 provides comprehensive interface options for seamless integration into DSLAM backplanes and management systems. The primary data interface is 8/16-bit ATM UTOPIA-2 compliant, supporting cell-level handshaking and higher aggregate throughput for multi-port aggregation. A pseudo-STM interface is available for legacy synchronous transfer mode applications. An 8-bit parallel host interface enables external microcontroller or processor control, while ATM in-band management allows controller-less configurations where the device autonomously handles configuration and monitoring. JTAG IEEE 1149.1 boundary scan supports full-chain testing and in-system programming of configuration registers. The device complies with a broad range of ADSL standards, including ITU-T G.992.5 (ADSL2+), G.992.3 (ADSL2), G.992.1 (G.dmt), G.992.2 (G.lite), G.992.4 (ADSL2 lite), ANSI T1.413 Issue 2, and ETSI TS101388. Annex support covers A, B, C, I, J, L (reach-extended), and M (all-digital loop). Handshake per G.994.1 (G.hs) and performance monitoring per G.997.1 (G.ploam) and RFC 2662 are fully implemented. Enhanced features include reach-extended ADSL per G.992.3 Annex L and all-digital operation per Annex I/J/M up to 3 Mbit/s upstream.

## Electrical and Performance Characteristics

The device operates from nominal 1.8 V and 3.3 V supplies with core logic optimized for low-power CMOS technology. Per-channel power consumption in full ADSL2+ mode is approximately 950 mW, enabling efficient multi-port line cards when aggregated across eight channels. Total device power scales with the number of active ports and traffic load, with idle and power-down modes reducing consumption significantly. Timing parameters for UTOPIA and host interfaces are specified to support clock rates up to the maximum defined by the respective standards, with setup and hold times compatible with common backplane logic families. Input and output buffers support LVTTL/LVCMOS levels with programmable drive strength and slew rate control. The internal DSP clock is derived from an external reference, with on-chip PLL for stable operation across temperature and voltage variations. Broadband line testing functions provide accurate impedance and fault measurements without external test equipment. All parameters are guaranteed over the commercial/industrial temperature range with appropriate derating for high-density deployments.

## Configuration, Firmware, and Security

Firmware for the PEF55008HLV21 is field-upgradable through the host interface or in-band ATM channels, allowing standard adaptations and feature enhancements without hardware changes. The device ships with factory-default configurations and supports secure boot and configuration loading. Individual channel activation and parameter setting are performed via software commands, with built-in self-test routines for manufacturing verification. Backward compatibility ensures that existing GEMINAX firmware images can be reused with minimal porting effort. The architecture includes protection mechanisms against configuration errors and supports remote management through standard DSL management protocols.

## Power Management and Thermal Considerations

Power management is a core strength of the PEF55008HLV21, with per-channel and per-function gating to minimize consumption during low-traffic periods. The 950 mW per channel figure in ADSL2+ mode represents typical full-rate operation; actual values depend on loop length, bitrate, and noise environment. Multiple power domains allow selective shutdown of unused channels. The BGA package incorporates thermal vias and is designed for attachment to multi-layer PCBs with adequate copper planes for heat spreading. Junction temperature monitoring is supported through internal sensors, and the device meets all relevant telecom reliability standards for continuous 24/7 operation in central office racks.

## Clocking and Timing Resources

A single external clock input drives the internal PLL, generating all required DSP, interface, and line-synchronization clocks. The device supports flexible clocking schemes compatible with common DSLAM backplane frequencies. Precise timing recovery per channel ensures robust synchronization even on long or noisy loops. Interleaver and de-interleaver blocks operate with dynamic depth adjustment to balance latency and impulse noise protection without disrupting ongoing sessions.

## Applications and Design Considerations

Primary applications include high-density ADSL2+ DSLAM line cards, digital loop carriers, and multi-service access nodes in central offices and remote cabinets. The eight-channel integration makes the PEF55008HLV21 ideal for cost-optimized 8-port or 16-port (dual-device) cards serving residential and small-business broadband subscribers. Design considerations include proper decoupling of power rails, adherence to UTOPIA bus termination guidelines, and thermal modeling for rack-mounted equipment. Pairing with the companion GEMINAX-A8MAX analog frontend (PEF55208E) and GEMINAX-L2MAX line drivers (PEF55602 series) completes the chipset. Software development leverages the provided reference drivers and management APIs, with simulation models available for system-level verification.

## Reliability and Qualification

The PEF55008HLV21 is qualified to telecom-grade reliability standards, including extended temperature operation, high humidity, and accelerated life testing. The E2CMOS-like non-volatile elements (where applicable) and robust digital design ensure long-term data integrity. Electrostatic discharge protection exceeds industry requirements on all pins, and the device is latch-up immune under recommended operating conditions. Production testing includes 100 percent functional, parametric, and burn-in screening prior to shipment.

This comprehensive profile positions the Intel PEF55008HLV21 as a mature, high-performance 8-channel digital frontend solution for next-generation DSL infrastructure, delivering standards compliance, power efficiency, and design simplicity in a single integrated device.
PEF55008HLV21 Compare Parts
  • PEF55008HLV21 vs PEF55602HLV21
  • PEF55008HLV21 vs PEF66016E
  • PEF55008HLV21 vs PEF55602VV21
  • PEF55008HLV21 vs PEF55016EV21
  • PEF55008HLV21 vs PEF55008EV1.3-G
  • PEF55008HLV21 vs PEF7071VV13XT
  • PEF55008HLV21 vs PEF2552EV1.1
  • PEF55008HLV21 vs PEF2401VV1.1
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality