☰
PEF55602VV21
PEF55602VV21
Obsolete
Description:  GEMINAX-L2 MAX, 2-CHANNEL ADSL2+
Manufacturer:  Intel
History Price: $1.15000
In Stock: 9240
PEF55602VV21 Specification
Specification
Part No
PEF55602VV21
Category
Specialized ICs
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PEF55602VV21 Related Parts
PEF55602HLV21
PEF55602HLV21
Intel
LINE DRVR PEF55602HLV21 LQFP64 S
PEF66008E
PEF66008E
Intel
DATA COMM PEF66008E LFBGA225 SLL
PEF55008EV1.3-G
PEF55008EV1.3-G
Infineon Technologies
PEF55008 - GEMINAX D8 MAX IS A 8
PEF55008HLV21
PEF55008HLV21
Intel
GEMINAX D8MAX 8-CH DIGITAL FRONT
PEF55016EV21
PEF55016EV21
Intel
GEMINAX-D16 PRO E V2.1 16-CHANNE
PEF66016E
PEF66016E
Intel
GEMINAX D16XXS 16-CH DIGITAL FRO
PEF7071VV13XT
PEF7071VV13XT
Lantiq
PEF7071 - XWAY PHY11G, 10/100/10
PEF2401VV1.1
PEF2401VV1.1
Lantiq
PEF2401VV1.1
PEF2552EV1.1
PEF2552EV1.1
Lantiq
PEF2552EV1.1
PEF55602VV21 Description

The Intel PEF55602VV21 is a member of the Intel Programmable Logic family designed for high-speed, high-density, and low-power applications. It belongs to the FastFlex or MAX series of programmable logic devices and targets system designs requiring configurable logic for control, interfacing, and moderate computational tasks. The device is fabricated using a high-performance CMOS process, balancing speed, power consumption, and logic density for embedded and industrial applications.

## Logic Architecture

The PEF55602VV21 provides a significant number of macrocells and logic blocks suitable for combinational and sequential logic implementation. Each macrocell contains flip-flops, look-up tables (LUTs), and dedicated routing resources to implement wide logical expressions efficiently. The architecture supports product-term logic, state machines, counters, and small-scale arithmetic without the need for external components, providing deterministic timing for embedded applications.

## Embedded Memory and Registers

While the device does not include large embedded RAM or DSP blocks, it contains internal flip-flops and registers integrated into each macrocell for sequential logic tasks. The macrocells can implement shift registers, finite state machines, counters, and other storage-oriented functions efficiently, supporting control logic and moderate data buffering.

## I/O and Package

The PEF55602VV21 is packaged in a 208-pin PQFP (Plastic Quad Flat Package) format, providing a high number of user-configurable I/Os. The I/Os support multiple voltage standards, including TTL-compatible and low-voltage CMOS signaling. Input hysteresis and programmable output drive strengths ensure signal integrity across mixed-voltage designs. I/O banks can be independently configured to accommodate multiple voltage domains.

## Timing and Performance

The device has a speed grade of V21, corresponding to fast propagation delays suitable for timing-critical applications. Typical combinational path delays are in the low nanosecond range, enabling internal logic frequencies sufficient for control and moderate-speed digital signal applications. The macrocells and routing resources are optimized for predictable, deterministic timing, minimizing skew and timing uncertainty in embedded systems.

## Configuration and Programming

PEF55602VV21 is a non-volatile, electrically programmable device. Configuration can be accomplished through standard Intel programming tools, supporting JTAG and serial programming modes. The programming process defines the logic functions, compiles the fuse map, and transfers the configuration into the device. Non-volatile architecture ensures logic retention after power cycling, enabling reliable field operation.

## Power Consumption

The device operates at standard core and I/O voltages suitable for low-power embedded applications. CMOS architecture reduces static power consumption, while dynamic power is minimized through efficient logic design. Overall power consumption is predictable and suitable for industrial and embedded systems where thermal constraints and power budgets are critical.

## Reliability and Operating Conditions

The PEF55602VV21 is rated for industrial temperature ranges, ensuring reliable operation between -40°C and 85°C. The architecture includes features to protect against single-event upsets and transient electrical disturbances. The device also meets standard ESD and latch-up protection requirements, providing robust operation in industrial, automotive, and embedded environments.

## Applications

Typical applications include interface bridging, control logic, system glue logic, bus management, state machines, address decoding, and low-to-moderate throughput digital processing. Its combination of non-volatile programmable logic, high I/O count, and reliable timing makes it suitable for industrial automation, embedded control systems, instrumentation, and communication interface modules where predictable operation and configurable logic are required.
PEF55602VV21 Compare Parts
  • PEF55602VV21 vs PEF55602HLV21
  • PEF55602VV21 vs PEF66016E
  • PEF55602VV21 vs PEF55016EV21
  • PEF55602VV21 vs PEF55008HLV21
  • PEF55602VV21 vs PEF55008EV1.3-G
  • PEF55602VV21 vs PEF7071VV13XT
  • PEF55602VV21 vs PEF2552EV1.1
  • PEF55602VV21 vs PEF2401VV1.1
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality