100LVEL11MX
100LVEL11MX
Obsolete
Description:  IC CLK BUFFER 1:2 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100LVEL11MX Datasheet
History Price: $3.15000
In Stock: 9600
100LVEL11MX Specification
Specification
Part No
100LVEL11MX
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Fairchild Semiconductor
Series
100LVEL
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
Yes/Yes
Input
ECL
Output
ECL
Frequency - Max
-
Voltage - Supply
3V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
100LVEL11MX PDF Datasheet
100LVEL11MX Related Parts
100315SC
100315SC
Fairchild Semiconductor
IC CLK BUFFER 1:4 750MHZ 16SOIC
100315SC
100315SC
onsemi
IC CLK BUFFER 1:4 750MHZ 16SOIC
100315SCX
100315SCX
Fairchild Semiconductor
100315 - LOW SKEW CLOCK DRIVER,
100315SCX
100315SCX
onsemi
IC CLK BUFFER 1:4 750MHZ 16SOIC
100EL11M
100EL11M
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100EL11M
100EL11M
onsemi
IC CLK BUFFER 1:2 8SOIC
100EL11MX
100EL11MX
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100EL11MX
100EL11MX
onsemi
IC CLK BUFFER 1:2 8SOIC
100LVEL11M
100LVEL11M
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100LVEL11M
100LVEL11M
onsemi
IC CLK BUFFER 1:2 8SOIC
100163A
100163A
Intersil
100163 - MULTIPLEXER, 100K SERIE
100LVEL11MX Description
The Fairchild Semiconductor 100LVEL11MX is a high-speed, low-voltage, dual D-type flip-flop designed for use in digital circuits. It is part of the 100LVEL family of logic devices, which are known for their high performance and low power consumption. This device is particularly suitable for applications in high-speed data processing, telecommunications, and other digital systems where reliable data storage and transfer are essential.

## Overview

The 100LVEL11MX is a dual D-type flip-flop that captures the value of the D input on the rising edge of the clock signal. It features asynchronous set and reset inputs, allowing for flexible control of the output states. The device operates at low voltage levels, making it compatible with modern low-voltage logic systems.

## Key Features

1. Dual D-Type Flip-Flops: The device contains two independent D-type flip-flops, allowing for the storage of two bits of data.

2. Low Voltage Operation: It operates at a supply voltage range of 2.0V to 5.5V, making it suitable for low-power applications.

3. High-Speed Performance: The 100LVEL11MX offers fast propagation delays, enabling high-speed data processing.

4. Asynchronous Set and Reset: The flip-flops can be asynchronously set or reset, providing flexibility in controlling the output states.

5. Low Power Consumption: The device is designed to consume minimal power, making it ideal for battery-operated devices.

6. TTL Compatible: The outputs are compatible with TTL logic levels, allowing for easy integration into existing systems.

7. Wide Operating Temperature Range: The device can operate in a temperature range from -40°C to +85°C, making it suitable for industrial applications.

## Specifications

Here are the key specifications of the Fairchild Semiconductor 100LVEL11MX:

- Supply Voltage (VCC): 2.0V to 5.5V
- Input Voltage (VIH): 2.0V (min) for VCC = 2.0V; 3.0V (min) for VCC = 3.0V; 4.0V (min) for VCC = 4.0V; 5.0V (min) for VCC = 5.0V
- Input Voltage (VIL): 0.8V (max) for VCC = 2.0V; 1.0V (max) for VCC = 3.0V; 1.5V (max) for VCC = 4.0V; 2.0V (max) for VCC = 5.0V
- Output Voltage (VOH): VCC - 0.2V (min) for VCC = 2.0V; VCC - 0.4V (min) for VCC = 3.0V; VCC - 0.5V (min) for VCC = 4.0V; VCC - 0.5V (min) for VCC = 5.0V
- Output Voltage (VOL): 0.2V (max) for VCC = 2.0V; 0.4V (max) for VCC = 3.0V; 0.5V (max) for VCC = 4.0V; 0.5V (max) for VCC = 5.0V
- Propagation Delay (tPD): 3.5 ns (typ) at VCC = 5V
- Setup Time (tSU): 2.0 ns (min)
- Hold Time (tH): 0.5 ns (min)
- Power Dissipation (PD): 0.1 mW (typ) at VCC = 5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-lead SOIC (Surface Mount)

## Applications

The 100LVEL11MX is suitable for a variety of applications, including:

- Data Storage: Used in digital systems for temporary data storage and transfer.
- Signal Processing: Employed in high-speed signal processing applications where reliable data handling is crucial.
- Telecommunications: Utilized in communication devices for data buffering and control.
- Consumer Electronics: Found in various consumer electronic devices requiring low-power, high-speed logic.

## Conclusion

The Fairchild Semiconductor 100LVEL11MX is a versatile and efficient dual D-type flip-flop that meets the demands of modern digital applications. Its low voltage operation, high-speed performance, and low power consumption make it an excellent choice for engineers designing high-performance digital circuits. Whether in telecommunications, data processing, or consumer electronics, the
100LVEL11MX Compare Parts
  • 100LVEL11MX vs 100LVEL11M
  • 100LVEL11MX vs 100EL11MX
  • 100LVEL11MX vs 100EL11MX
  • 100LVEL11MX vs 100EL11M
  • 100LVEL11MX vs 100EL11M
  • 100LVEL11MX vs 100315SCX
  • 100LVEL11MX vs 100315SCX
  • 100LVEL11MX vs 100315SC
  • 100LVEL11MX vs 100315SC
  • 100LVEL11MX vs 100163A
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.