5962-9469401MPA
5962-9469401MPA
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Intersil
History Price: $28.03000
In Stock: 42800
5962-9469401MPA Specification
Specification
Part No
5962-9469401MPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
350V/μs
Gain Bandwidth Product
70 MHz
-3db Bandwidth
-
Current - Input Bias
10 μA
Voltage - Input Offset
4 mV
Current - Supply
-
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
24 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
5962-9469401MPA PDF Datasheet
5962-9469401MPA Related Parts
5962-0051201Q2A
5962-0051201Q2A
Texas Instruments
IC OPAMP GP 1 CIRCUIT 20LCCC
5962-0051201QPA
5962-0051201QPA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
5962-0051202Q2A
5962-0051202Q2A
Texas Instruments
IC OPAMP GP 1 CIRCUIT 20LCCC
5962-0051202QPA
5962-0051202QPA
Texas Instruments
IC OPAMP GP 4 CIRCUIT 8CDIP
5962-0051203QHA
5962-0051203QHA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 10CFP
5962-0051203QPA
5962-0051203QPA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
5962-0051204QPA
5962-0051204QPA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
5962-0051205Q2A
5962-0051205Q2A
Texas Instruments
IC OPAMP GP 2 CIRCUIT 20LCCC
5962-0051205QPA
5962-0051205QPA
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8CDIP
5962-0051206Q2A
5962-0051206Q2A
Texas Instruments
IC OPAMP GP 2 CIRCUIT 20LCCC
5962-0051206QPA
5962-0051206QPA
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8CDIP
5962-0051207Q2A
5962-0051207Q2A
Texas Instruments
IC OPAMP GP 1 CIRCUIT 20LCCC
5962-9469401MPA Compare Parts
  • 5962-9469401MPA vs 5962R9950402VDA
  • 5962-9469401MPA vs 5962R9950401VZA
  • 5962-9469401MPA vs 5962R9950401VDA
  • 5962-9469401MPA vs 5962R9863701VPA
  • 5962-9469401MPA vs 5962R8771002VGA
  • 5962-9469401MPA vs 5962-9950403VCA
  • 5962-9469401MPA vs 5962-9851501Q2A
  • 5962-9469401MPA vs 5962-9763301QGA
  • 5962-9469401MPA vs 5962-9760301QPA
  • 5962-9469401MPA vs 5962-9760301Q2A
  • 5962-9469401MPA vs 5962-9755701HXA
  • 5962-9469401MPA vs 5962-9755701HPC
  • 5962-9469401MPA vs 5962-9755701HPA
  • 5962-9469401MPA vs 5962-9753701QPA
  • 5962-9469401MPA vs 5962-9751402QPA
  • 5962-9469401MPA vs 5962-9751402QHA
  • 5962-9469401MPA vs 5962-9751401QPA
  • 5962-9469401MPA vs 5962-9751401Q2A
  • 5962-9469401MPA vs 5962-9751102QPA
  • 5962-9469401MPA vs 5962-9751002QPA
  • 5962-9469401MPA vs 5962-9683901MPA
  • 5962-9469401MPA vs 5962-9566602QDA
  • 5962-9469401MPA vs 5962-9566601QPA
  • 5962-9469401MPA vs 5962-9564003QPA
  • 5962-9469401MPA vs 5962-9564003Q2A
  • 5962-9469401MPA vs 5962-9564002Q2A
  • 5962-9469401MPA vs 5962-9563901MGA
  • 5962-9469401MPA vs 5962-9560302QCA
  • 5962-9469401MPA vs 5962-9559801MRA
  • 5962-9469401MPA vs 5962-9559701MPA
  • 5962-9469401MPA vs 5962-9556701M2A
  • 5962-9469401MPA vs 5962-9555202QPA
  • 5962-9469401MPA vs 5962-9555201NXDR
  • 5962-9469401MPA vs 5962-9550403QHA
  • 5962-9469401MPA vs 5962-9475601MPA
  • 5962-9469401MPA vs 5962-9469203QPA
  • 5962-9469401MPA vs 5962-9467601MPA
  • 5962-9469401MPA vs 5962-9460206QCA
  • 5962-9469401MPA vs 5962-9460205QPA
  • 5962-9469401MPA vs 5962-9460204QHA
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked