☰
CA3080AE
CA3080AE
Active
Description:  IC OPAMP TRANSCOND 1 CIRC 8DIP
Manufacturer:  Rochester Electronics
Datasheet:   CA3080AE Datasheet
History Price: $3.89000
In Stock: 4400
CA3080AE Specification
Specification
Part No
CA3080AE
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Transconductance
Number of Circuits
1
Output Type
Push-Pull
Slew Rate
75V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
2 μA
Voltage - Input Offset
400 μV
Current - Supply
1mA
Current - Output / Channel
650 μA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
CA3080AE PDF Datasheet
CA3080AE Related Parts
CA30003
CA30003
Harris Corporation
HIGH RELIABILITY DC AMPLIFIER
CA3038A3
CA3038A3
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER
CA3054
CA3054
Intersil
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054M96
CA3054M96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ
CA3054MZ
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ96
CA3054MZ96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3060E
CA3060E
Harris Corporation
IC OPAMP GP 3 CIRCUIT 16DIP
CA3078AE
CA3078AE
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA3078AE
CA3078AE
Renesas Electronics
MICROPOWER OP AMP
CA3078AM
CA3078AM
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8SOIC
CA3078AT
CA3078AT
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078AT/B
CA3078AT/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3080AE Compare Parts
  • CA3080AE vs CA3493T
  • CA3080AE vs CA3493E
  • CA3080AE vs CA3440T
  • CA3080AE vs CA3440M
  • CA3080AE vs CA3440E
  • CA3080AE vs CA3420EZ
  • CA3080AE vs CA3420E
  • CA3080AE vs CA3420E
  • CA3080AE vs CA3410E
  • CA3080AE vs CA3280E
  • CA3080AE vs CA3260EZ
  • CA3080AE vs CA3260E
  • CA3080AE vs CA3260E
  • CA3080AE vs CA3260E
  • CA3080AE vs CA3260AEZ
  • CA3080AE vs CA3260AE
  • CA3080AE vs CA3260AE
  • CA3080AE vs CA3260AE
  • CA3080AE vs CA3240EZ
  • CA3080AE vs CA3240E
  • CA3080AE vs CA3240E
  • CA3080AE vs CA3240AEZ
  • CA3080AE vs CA3240AEZ
  • CA3080AE vs CA3240AE
  • CA3080AE vs CA3240AE
  • CA3080AE vs CA3177E
  • CA3080AE vs CA3160T
  • CA3080AE vs CA3160AE
  • CA3080AE vs CA3140T
  • CA3080AE vs CA3140MZ96S2705
  • CA3080AE vs CA3140MZ96
  • CA3080AE vs CA3140MZ
  • CA3080AE vs CA3140M96
  • CA3080AE vs CA3140M96
  • CA3080AE vs CA3140M
  • CA3080AE vs CA3140M
  • CA3080AE vs CA3140EZ
  • CA3080AE vs CA3140E
  • CA3080AE vs CA3140AT/B
  • CA3080AE vs CA3140AT
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks