☰
EL1881CS
EL1881CS
Obsolete
Description:  SYNC SEPARATOR IC, PDSO8
Manufacturer:  Intersil
Datasheet:   EL1881CS Datasheet
History Price: $2.71000
In Stock: 24180
EL1881CS Specification
Specification
Part No
EL1881CS
Category
Linear - Video Processing
Manufacturer
Intersil
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Separator
Applications
Professional Video
Standards
NTSC, PAL, SECAM
Control Interface
-
Voltage - Supply
5V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
EL1881CS PDF Datasheet
EL1881CS Related Parts
EL1881CN
EL1881CN
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8DIP
EL1881CS-T13
EL1881CS-T13
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CS-T7
EL1881CS-T7
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CSZ
EL1881CSZ
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CSZ-T13
EL1881CSZ-T13
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CSZ-T7
EL1881CSZ-T7
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CSZ-T7A
EL1881CSZ-T7A
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1883IS
EL1883IS
Intersil
SYNC SEPARATOR IC, PDSO8
EL1883IS
EL1883IS
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1883IS-T13
EL1883IS-T13
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1883IS-T7
EL1883IS-T7
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1883ISZ
EL1883ISZ
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CS Compare Parts
  • EL1881CS vs EL1883ISZ-T7
  • EL1881CS vs EL1883ISZ-T13
  • EL1881CS vs EL1883ISZ
  • EL1881CS vs EL1883IS-T7
  • EL1881CS vs EL1883IS-T13
  • EL1881CS vs EL1883IS
  • EL1881CS vs EL1883IS
  • EL1881CS vs EL1881CSZ-T7A
  • EL1881CS vs EL1881CSZ-T7
  • EL1881CS vs EL1881CSZ-T13
  • EL1881CS vs EL1881CSZ
  • EL1881CS vs EL1881CS-T7
  • EL1881CS vs EL1881CS-T13
  • EL1881CS vs EL1881CN
  • EL1881CS vs EL1883IS-T13
  • EL1881CS vs EL1881CN
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend