☰
EL1883IS
EL1883IS
Obsolete
Description:  SYNC SEPARATOR IC, PDSO8
Manufacturer:  Intersil
Datasheet:   EL1883IS Datasheet
History Price: $3.09000
In Stock: 45060
EL1883IS Specification
Specification
Part No
EL1883IS
Category
Linear - Video Processing
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Separator
Applications
Professional Video
Standards
NTSC, PAL, SECAM
Control Interface
-
Voltage - Supply
3V ~ 5V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
EL1883IS PDF Datasheet
EL1883IS Related Parts
EL1881CN
EL1881CN
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8DIP
EL1881CS
EL1881CS
Intersil
SYNC SEPARATOR IC, PDSO8
EL1881CS
EL1881CS
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CS-T13
EL1881CS-T13
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CS-T7
EL1881CS-T7
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CSZ
EL1881CSZ
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CSZ-T13
EL1881CSZ-T13
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CSZ-T7
EL1881CSZ-T7
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1881CSZ-T7A
EL1881CSZ-T7A
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1883IS-T13
EL1883IS-T13
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1883IS-T7
EL1883IS-T7
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1883ISZ
EL1883ISZ
Renesas Electronics
IC VIDEO SYNC SEPARATOR 8SOIC
EL1883IS Compare Parts
  • EL1883IS vs EL1883ISZ-T7
  • EL1883IS vs EL1883ISZ-T13
  • EL1883IS vs EL1883ISZ
  • EL1883IS vs EL1883IS-T7
  • EL1883IS vs EL1883IS-T13
  • EL1883IS vs EL1881CSZ-T7A
  • EL1883IS vs EL1881CSZ-T7
  • EL1883IS vs EL1881CSZ-T13
  • EL1883IS vs EL1881CSZ
  • EL1883IS vs EL1881CS-T7
  • EL1883IS vs EL1881CS-T13
  • EL1883IS vs EL1881CS
  • EL1883IS vs EL1881CS
  • EL1883IS vs EL1881CN
  • EL1883IS vs EL1883IS-T13
  • EL1883IS vs EL1881CN
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend