☰
ISL6557ACB
ISL6557ACB
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   ISL6557ACB Datasheet
History Price: $2.43000
In Stock: 44640
ISL6557ACB Specification
Specification
Part No
ISL6557ACB
Category
PMIC - DC DC Switching Controllers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
PWM Signal
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
4
Output Phases
4
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Frequency - Switching
80kHz ~ 1.5MHz
Duty Cycle (Max)
75%
Synchronous Rectifier
-
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Power Good
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
ISL6557ACB PDF Datasheet
ISL6557ACB Related Parts
ISL6219ACA
ISL6219ACA
Intersil
SWITCHING CONTROLLER
ISL6219ACA
ISL6219ACA
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACA-T
ISL6219ACA-T
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
ISL6219ACA-T
ISL6219ACA-T
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACAZ
ISL6219ACAZ
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6219ACAZ-T
ISL6219ACAZ-T
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6223CAZA
ISL6223CAZA
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6223CAZA-T
ISL6223CAZA-T
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6224CA
ISL6224CA
Intersil
SWITCHING CONTROLLER
ISL6224CA
ISL6224CA
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CA-T
ISL6224CA-T
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CAZ
ISL6224CAZ
Intersil
SWITCHING CONTROLLER
ISL6557ACB Compare Parts
  • ISL6557ACB vs ISL95872HRUZ-T
  • ISL6557ACB vs ISL9506HRZ-T
  • ISL6557ACB vs ISL9506HRZ
  • ISL6557ACB vs ISL9502CRZ-T
  • ISL6557ACB vs ISL9502CRZ
  • ISL6557ACB vs ISL9502AHRZ-T
  • ISL6557ACB vs ISL9502AHRZ
  • ISL6557ACB vs ISL9500CVZ-T
  • ISL6557ACB vs ISL9500CVZ
  • ISL6557ACB vs ISL9444IRZ-T7A
  • ISL6557ACB vs ISL9444IRZ-T
  • ISL6557ACB vs ISL9444IRZ
  • ISL6557ACB vs ISL9444CRZ-T7A
  • ISL6557ACB vs ISL9444CRZ-T
  • ISL6557ACB vs ISL9444CRZ
  • ISL6557ACB vs ISL9443IRZ-T7A
  • ISL6557ACB vs ISL9443IRZ-T
  • ISL6557ACB vs ISL9443IRZ
  • ISL6557ACB vs ISL9443IRZ
  • ISL6557ACB vs ISL8845AMUZ-T
  • ISL6557ACB vs ISL8845AMUZ
  • ISL6557ACB vs ISL8845AMBZ-T
  • ISL6557ACB vs ISL8845AMBZ-T
  • ISL6557ACB vs ISL8845AMBZ
  • ISL6557ACB vs ISL8845AMBZ
  • ISL6557ACB vs ISL8845AAUZ-T
  • ISL6557ACB vs ISL8845AAUZ
  • ISL6557ACB vs ISL8845AABZ-T
  • ISL6557ACB vs ISL8845AABZ
  • ISL6557ACB vs ISL8845AABZ
  • ISL6557ACB vs ISL8843MUZ-T
  • ISL6557ACB vs ISL8843MUZ
  • ISL6557ACB vs ISL8843MUZ
  • ISL6557ACB vs ISL8843MBZ-T
  • ISL6557ACB vs ISL8843MBZ-T
  • ISL6557ACB vs ISL8843MBZ-REN
  • ISL6557ACB vs ISL8843MBZ
  • ISL6557ACB vs ISL8843MBZ
  • ISL6557ACB vs ISL8843AUZ-T
  • ISL6557ACB vs ISL8843AUZ
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend