IS21ES04G-JCLI
IS21ES04G-JCLI
Discontinued
Description:  IC FLASH 32GBIT EMMC 153VFBGA
Manufacturer:  ISSI
History Price: Discontinued at Digi-Key
In Stock: 36400
IS21ES04G-JCLI Specification
Specification
Part No
IS21ES04G-JCLI
Category
Memory
Manufacturer
ISSI
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (MLC)
Memory Size
32Gbit
Memory Organization
4G x 8
Memory Interface
eMMC
Clock Frequency
200 MHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
153-VFBGA
Supplier Device Package
153-VFBGA (11.5x13)
IS21ES04G-JCLI PDF Datasheet
IS21ES04G-JCLI Related Parts
IS21ES04G-JCLI-TR
IS21ES04G-JCLI-TR
ISSI
IC FLASH 32GBIT EMMC 153VFBGA
IS21ES04G-JQLI
IS21ES04G-JQLI
ISSI
IC FLASH 32GBIT EMMC 100LFBGA
IS21ES08G-JCLI
IS21ES08G-JCLI
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08G-JCLI-TR
IS21ES08G-JCLI-TR
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08G-JQLI
IS21ES08G-JQLI
ISSI
IC FLASH 64GBIT EMMC 100LFBGA
IS21ES08GA-JCLI
IS21ES08GA-JCLI
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08GA-JCLI-TR
IS21ES08GA-JCLI-TR
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES16G-JCLI
IS21ES16G-JCLI
ISSI
IC FLASH 128GBIT EMMC 153VFBGA
IS21ES16G-JQLI
IS21ES16G-JQLI
ISSI
IC FLASH 128GBIT EMMC 100LFBGA
IS21ES32G-JCLI
IS21ES32G-JCLI
ISSI
IC FLASH 256GBIT EMMC 153VFBGA
IS21ES32G-JQLI
IS21ES32G-JQLI
ISSI
IC FLASH 256GBIT EMMC 100LFBGA
IS21ES64G-JCLI
IS21ES64G-JCLI
ISSI
IC FLASH 512GBIT EMMC 153VFBGA
IS21ES04G-JCLI Description
The ISSI IS21ES04G-JCLI is a high-performance, low-power, synchronous dynamic random-access memory (SDRAM) device designed for a variety of applications, including consumer electronics, automotive systems, and industrial applications. This memory chip is part of ISSI's family of DRAM products, which are known for their reliability, speed, and efficiency.

## Key Features

1. High Density: The IS21ES04G-JCLI offers a density of 4 gigabits (Gb), providing ample memory capacity for applications that require significant data storage and processing capabilities.

2. Synchronous Operation: This memory device operates synchronously with the system clock, allowing for high-speed data transfer and improved performance in data-intensive applications.

3. Low Power Consumption: The IS21ES04G-JCLI is designed for low power operation, making it suitable for battery-powered devices and applications where energy efficiency is critical. It features various power-saving modes to further reduce power consumption during idle periods.

4. Wide I/O Interface: The device supports a wide I/O interface, enabling high data throughput and efficient communication with the host system. This feature is particularly beneficial in applications requiring fast data access and processing.

5. Robust Reliability Features: The IS21ES04G-JCLI includes built-in error correction code (ECC) capabilities, which enhance data integrity and reliability. This is especially important in applications where data accuracy is crucial.

6. Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for use in various environments, including automotive and industrial applications.

## Specifications

- Memory Density: 4 Gb (gigabits), providing substantial storage capacity for applications.
- Organization: The memory is organized in a 512M x 8 configuration, allowing for efficient data access and management.
- Operating Voltage: The IS21ES04G-JCLI typically operates at a voltage of 1.8V, which contributes to its low power consumption characteristics.
- Data Rate: The device supports data rates of up to 1600 MT/s (megatransfers per second), enabling high-speed data transfer and processing.
- Package Type: The memory chip is available in a compact BGA (Ball Grid Array) package, which facilitates easy integration into printed circuit boards (PCBs) and helps save space in electronic designs.
- Operating Temperature Range: The device is rated for operation in a temperature range of -40°C to +85°C, making it suitable for automotive and industrial applications where temperature extremes may be encountered.

## Applications

The ISSI IS21ES04G-JCLI is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for use in smartphones, tablets, and other portable devices that require high-speed memory for efficient operation.
- Automotive Systems: Can be utilized in automotive applications such as infotainment systems, advanced driver-assistance systems (ADAS), and engine control units (ECUs) where reliability and performance are critical.
- Industrial Applications: Suitable for industrial control systems, robotics, and automation equipment that require robust memory solutions for data processing and storage.
- Networking Equipment: Can be used in routers, switches, and other networking devices that demand high-speed memory for efficient data handling.

## Conclusion

The ISSI IS21ES04G-JCLI is a high-performance, low-power synchronous DRAM device that meets the demands of modern electronic applications. With its high density, low power consumption, and robust reliability features, it provides an excellent solution for a variety of applications, including consumer electronics, automotive systems, and industrial control. Its synchronous operation and wide I/O interface enable fast data transfer, making it an ideal choice for engineers looking to design efficient and reliable memory solutions in their products.
IS21ES04G-JCLI Compare Parts
  • IS21ES04G-JCLI vs IS29LV032T-70BLI
  • IS21ES04G-JCLI vs IS29LV032B-70TLI
  • IS21ES04G-JCLI vs IS29LV032B-70BLI
  • IS21ES04G-JCLI vs IS29GL512S-11TFV023
  • IS21ES04G-JCLI vs IS29GL512S-11TFV020
  • IS21ES04G-JCLI vs IS29GL512S-11TFV02-TR
  • IS21ES04G-JCLI vs IS29GL512S-11TFV02
  • IS21ES04G-JCLI vs IS29GL512S-11TFV013
  • IS21ES04G-JCLI vs IS29GL512S-11TFV010
  • IS21ES04G-JCLI vs IS29GL512S-11TFV01-TR
  • IS21ES04G-JCLI vs IS29GL512S-11TFV01
  • IS21ES04G-JCLI vs IS29GL512S-11DHV023
  • IS21ES04G-JCLI vs IS29GL512S-11DHV020
  • IS21ES04G-JCLI vs IS29GL512S-11DHV02-TR
  • IS21ES04G-JCLI vs IS29GL512S-11DHV02
  • IS21ES04G-JCLI vs IS29GL512S-11DHV013
  • IS21ES04G-JCLI vs IS29GL512S-11DHV010
  • IS21ES04G-JCLI vs IS29GL512S-11DHV01-TR
  • IS21ES04G-JCLI vs IS29GL512S-11DHV01
  • IS21ES04G-JCLI vs IS29GL512S-11DHB023
  • IS21ES04G-JCLI vs IS29GL512S-11DHB020
  • IS21ES04G-JCLI vs IS29GL512S-11DHB02-TR
  • IS21ES04G-JCLI vs IS29GL512S-11DHB02
  • IS21ES04G-JCLI vs IS29GL512S-11DHB013
  • IS21ES04G-JCLI vs IS29GL512S-11DHB010
  • IS21ES04G-JCLI vs IS29GL512S-11DHB01-TR
  • IS21ES04G-JCLI vs IS29GL512S-11DHB01
  • IS21ES04G-JCLI vs IS29GL256S-10TFV023
  • IS21ES04G-JCLI vs IS29GL256S-10TFV020
  • IS21ES04G-JCLI vs IS29GL256S-10TFV02-TR
  • IS21ES04G-JCLI vs IS29GL256S-10TFV02
  • IS21ES04G-JCLI vs IS29GL256S-10TFV013
  • IS21ES04G-JCLI vs IS29GL256S-10TFV010
  • IS21ES04G-JCLI vs IS29GL256S-10TFV01-TR
  • IS21ES04G-JCLI vs IS29GL256S-10TFV01
  • IS21ES04G-JCLI vs IS29GL256S-10DHV023
  • IS21ES04G-JCLI vs IS29GL256S-10DHV020
  • IS21ES04G-JCLI vs IS29GL256S-10DHV02-TR
  • IS21ES04G-JCLI vs IS29GL256S-10DHV02
  • IS21ES04G-JCLI vs IS29GL256S-10DHV013
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.