IS21ES04G-JQLI
IS21ES04G-JQLI
Discontinued
Description:  IC FLASH 32GBIT EMMC 100LFBGA
Manufacturer:  ISSI
History Price: Discontinued at Digi-Key
In Stock: 19200
IS21ES04G-JQLI Specification
Specification
Part No
IS21ES04G-JQLI
Category
Memory
Manufacturer
ISSI
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (MLC)
Memory Size
32Gbit
Memory Organization
4G x 8
Memory Interface
eMMC
Clock Frequency
200 MHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LBGA
Supplier Device Package
100-LFBGA (14x18)
IS21ES04G-JQLI PDF Datasheet
IS21ES04G-JQLI Related Parts
IS21ES04G-JCLI
IS21ES04G-JCLI
ISSI
IC FLASH 32GBIT EMMC 153VFBGA
IS21ES04G-JCLI-TR
IS21ES04G-JCLI-TR
ISSI
IC FLASH 32GBIT EMMC 153VFBGA
IS21ES08G-JCLI
IS21ES08G-JCLI
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08G-JCLI-TR
IS21ES08G-JCLI-TR
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08G-JQLI
IS21ES08G-JQLI
ISSI
IC FLASH 64GBIT EMMC 100LFBGA
IS21ES08GA-JCLI
IS21ES08GA-JCLI
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08GA-JCLI-TR
IS21ES08GA-JCLI-TR
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES16G-JCLI
IS21ES16G-JCLI
ISSI
IC FLASH 128GBIT EMMC 153VFBGA
IS21ES16G-JQLI
IS21ES16G-JQLI
ISSI
IC FLASH 128GBIT EMMC 100LFBGA
IS21ES32G-JCLI
IS21ES32G-JCLI
ISSI
IC FLASH 256GBIT EMMC 153VFBGA
IS21ES32G-JQLI
IS21ES32G-JQLI
ISSI
IC FLASH 256GBIT EMMC 100LFBGA
IS21ES64G-JCLI
IS21ES64G-JCLI
ISSI
IC FLASH 512GBIT EMMC 153VFBGA
IS21ES04G-JQLI Description
The ISSI IS21ES04G-JQLI is a high-performance, low-power, synchronous dynamic random-access memory (SDRAM) device designed for a variety of applications, including consumer electronics, automotive systems, and industrial applications. This memory chip is particularly known for its speed, efficiency, and reliability, making it suitable for systems that require fast data access and processing capabilities. Below is a detailed overview of the IS21ES04G-JQLI, including its specifications and parameters.

## Overview

The IS21ES04G-JQLI is a 4 Gigabit (Gb) SDRAM device that operates at high speeds while maintaining low power consumption. It is designed to meet the demands of modern applications that require efficient memory solutions. The device supports a wide range of operating frequencies and is compatible with various memory controllers, making it a versatile choice for system designers.

## Key Features

1. High Density: The IS21ES04G-JQLI offers a density of 4 Gb, allowing for substantial data storage in a compact form factor, which is essential for space-constrained applications.

2. Synchronous Operation: The device operates synchronously with the system clock, enabling high-speed data transfer and efficient memory access.

3. Low Power Consumption: The IS21ES04G-JQLI is designed for low power operation, making it suitable for battery-powered devices and applications where energy efficiency is critical.

4. Wide Operating Frequency: The memory supports a range of clock frequencies, allowing it to adapt to various system requirements and performance levels.

5. Data Bus Width: The device features a 16-bit data bus, which facilitates efficient data transfer and enhances overall system performance.

6. Robust Reliability: The IS21ES04G-JQLI is built to meet stringent reliability standards, making it suitable for automotive and industrial applications where durability is essential.

7. Package Type: The device is available in a compact BGA (Ball Grid Array) package, which is ideal for high-density applications and provides excellent thermal performance.

## Specifications

Here are the detailed specifications of the ISSI IS21ES04G-JQLI:

- Memory Type: Synchronous Dynamic Random-Access Memory (SDRAM)
- Density: 4 Gb (Gigabits)
- Data Bus Width: 16 bits
- Operating Voltage:
- VDD: 1.2V (core voltage)
- VDDQ: 1.2V (I/O voltage)
- Operating Frequency:
- Supports clock frequencies up to 800 MHz (DDR)
- Access Time:
- CAS Latency: 2, 3, or 4 (configurable)
- Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C
- Package Type:
- BGA (Ball Grid Array), typically in a 78-ball configuration
- Refresh Rate:
- 64 ms refresh period

## Applications

The ISSI IS21ES04G-JQLI is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and smart TVs, where high-speed memory is essential for performance.

- Automotive Systems: Ideal for automotive applications that require reliable memory solutions for infotainment systems, advanced driver-assistance systems (ADAS), and other electronic control units (ECUs).

- Industrial Applications: Suitable for industrial automation systems, robotics, and control systems that demand robust and efficient memory solutions.

- Networking Equipment: Can be used in routers, switches, and other networking devices that require fast data processing and storage capabilities.

## Conclusion

The ISSI IS21ES04G-JQLI is a high-performance, low-power SDRAM device that offers significant advantages in terms of speed, efficiency, and reliability. With its 4 Gb density, synchronous operation, and wide operating frequency range, it is well-suited for a variety of applications, from consumer electronics to automotive and industrial systems. The device's compact BGA package and robust reliability make it an excellent choice for designers looking to implement efficient memory solutions in their products. As technology continues to evolve, the IS21ES04G-JQLI stands out as a reliable option for meeting the demands of modern electronic systems.
IS21ES04G-JQLI Compare Parts
  • IS21ES04G-JQLI vs IS29LV032T-70BLI
  • IS21ES04G-JQLI vs IS29LV032B-70TLI
  • IS21ES04G-JQLI vs IS29LV032B-70BLI
  • IS21ES04G-JQLI vs IS29GL512S-11TFV023
  • IS21ES04G-JQLI vs IS29GL512S-11TFV020
  • IS21ES04G-JQLI vs IS29GL512S-11TFV02-TR
  • IS21ES04G-JQLI vs IS29GL512S-11TFV02
  • IS21ES04G-JQLI vs IS29GL512S-11TFV013
  • IS21ES04G-JQLI vs IS29GL512S-11TFV010
  • IS21ES04G-JQLI vs IS29GL512S-11TFV01-TR
  • IS21ES04G-JQLI vs IS29GL512S-11TFV01
  • IS21ES04G-JQLI vs IS29GL512S-11DHV023
  • IS21ES04G-JQLI vs IS29GL512S-11DHV020
  • IS21ES04G-JQLI vs IS29GL512S-11DHV02-TR
  • IS21ES04G-JQLI vs IS29GL512S-11DHV02
  • IS21ES04G-JQLI vs IS29GL512S-11DHV013
  • IS21ES04G-JQLI vs IS29GL512S-11DHV010
  • IS21ES04G-JQLI vs IS29GL512S-11DHV01-TR
  • IS21ES04G-JQLI vs IS29GL512S-11DHV01
  • IS21ES04G-JQLI vs IS29GL512S-11DHB023
  • IS21ES04G-JQLI vs IS29GL512S-11DHB020
  • IS21ES04G-JQLI vs IS29GL512S-11DHB02-TR
  • IS21ES04G-JQLI vs IS29GL512S-11DHB02
  • IS21ES04G-JQLI vs IS29GL512S-11DHB013
  • IS21ES04G-JQLI vs IS29GL512S-11DHB010
  • IS21ES04G-JQLI vs IS29GL512S-11DHB01-TR
  • IS21ES04G-JQLI vs IS29GL512S-11DHB01
  • IS21ES04G-JQLI vs IS29GL256S-10TFV023
  • IS21ES04G-JQLI vs IS29GL256S-10TFV020
  • IS21ES04G-JQLI vs IS29GL256S-10TFV02-TR
  • IS21ES04G-JQLI vs IS29GL256S-10TFV02
  • IS21ES04G-JQLI vs IS29GL256S-10TFV013
  • IS21ES04G-JQLI vs IS29GL256S-10TFV010
  • IS21ES04G-JQLI vs IS29GL256S-10TFV01-TR
  • IS21ES04G-JQLI vs IS29GL256S-10TFV01
  • IS21ES04G-JQLI vs IS29GL256S-10DHV023
  • IS21ES04G-JQLI vs IS29GL256S-10DHV020
  • IS21ES04G-JQLI vs IS29GL256S-10DHV02-TR
  • IS21ES04G-JQLI vs IS29GL256S-10DHV02
  • IS21ES04G-JQLI vs IS29GL256S-10DHV013
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.