IS31AP2010F-UTLS2-TR
IS31AP2010F-UTLS2-TR
Active
Description:  IC AMP CLASS D MONO 2.8W 9UTQFN
Manufacturer:  ISSI
History Price: Active
In Stock: 44000
IS31AP2010F-UTLS2-TR Specification
Specification
Part No
IS31AP2010F-UTLS2-TR
Category
Linear - Amplifiers - Audio
Manufacturer
ISSI
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
2.8W x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
Features
Depop, Shutdown
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-UTQFN (1.5x1.5)
Package / Case
9-UFBGA
IS31AP2010F-UTLS2-TR PDF Datasheet
IS31AP2010F-UTLS2-TR Related Parts
IS31AP2036-QFLS2-TR
IS31AP2036-QFLS2-TR
ISSI
IC AMP CLASS K MONO 2W 16FCQFN
IS31AP4915-QFLS2-TR
IS31AP4915-QFLS2-TR
ISSI
IC AMP CLASS G MONO 16QFN
IS32AP2123-ZLA3
IS32AP2123-ZLA3
ISSI
CLASS-D AUDIO AMPLIFIER FOR DRIV
IS31AP2005-DLS2-TR
IS31AP2005-DLS2-TR
Lumissil Microsystems
IC AMP CLASS D MONO 2.95W 8DFN
IS31AP2005-SLS2-TR
IS31AP2005-SLS2-TR
Lumissil Microsystems
IC AMP CLASS D MONO 2.95W 8MSOP
IS31AP2006-DLS2-TR
IS31AP2006-DLS2-TR
Lumissil Microsystems
IC AMP CLASS D MONO 3W 8DFN
IS31AP2010B-UTLS2-TR
IS31AP2010B-UTLS2-TR
Lumissil Microsystems
IC AMP CLASS D MONO 3W 9UTQFN
IS31AP2031-QFLS2-TR
IS31AP2031-QFLS2-TR
Lumissil Microsystems
IC AMP CLASS G MONO 2W 20QFN
IS31AP2036-CLS2-TR
IS31AP2036-CLS2-TR
Lumissil Microsystems
IC AMP CLASS K MONO 2W 16FCQFN
IS31AP2036A-CLS2-TR
IS31AP2036A-CLS2-TR
Lumissil Microsystems
IC AMP CLASS K MONO 2W 16FCQFN
IS31AP2110-ZLS2
IS31AP2110-ZLS2
Lumissil Microsystems
IC AMP D MONO/STER 15W 28ETSSOP
IS31AP2110-ZLS2-TR
IS31AP2110-ZLS2-TR
Lumissil Microsystems
IC AMP D MONO/STER 15W 28ETSSOP
IS31AP2010F-UTLS2-TR Description
The ISSI IS31AP2010F-UTLS2-TR is a highly integrated, low-power, and versatile LED driver designed for various applications, including backlighting, indicator lights, and general-purpose LED illumination. This device is particularly well-suited for use in consumer electronics, automotive lighting, and industrial applications due to its efficiency and flexibility.

## Key Features:

1. Integrated LED Driver:
- The IS31AP2010F integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process.

2. Constant Current Output:
- The device provides a constant current output, ensuring uniform brightness across all connected LEDs. This feature is crucial for applications where consistent lighting is essential.

3. Wide Input Voltage Range:
- The IS31AP2010F operates over a wide input voltage range, typically from 2.5V to 5.5V, making it compatible with various power sources, including batteries and USB power supplies.

4. Adjustable Output Current:
- The output current can be adjusted through external resistors, allowing designers to customize the brightness of the LEDs according to their specific requirements.

5. PWM Dimming:
- The device supports Pulse Width Modulation (PWM) dimming, enabling smooth brightness control and enhancing the user experience in applications such as displays and decorative lighting.

6. Thermal Protection:
- The IS31AP2010F includes built-in thermal protection features that prevent overheating, ensuring reliable operation and longevity of the device and connected LEDs.

7. Compact Package:
- The device is available in a compact 8-pin TDFN package, which is ideal for space-constrained applications.

## Specifications:

- Input Voltage Range: 2.5V to 5.5V
- Output Current Range: Adjustable up to 30mA per channel
- Number of Channels: 1 to 4 channels (depending on configuration)
- PWM Frequency: Up to 1 kHz for dimming control
- Efficiency: Typically greater than 85%, depending on the output current and configuration
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-pin TDFN (2mm x 2mm)
- Weight: Approximately 0.1 grams

## Applications:

The ISSI IS31AP2010F-UTLS2-TR is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and other portable devices for backlighting and indicator lights.
- Automotive Lighting: Ideal for dashboard lighting, interior lighting, and exterior signal lights.
- Industrial Equipment: Employed in machinery and control panels for status indicators and operational lighting.
- Decorative Lighting: Utilized in LED strips and decorative fixtures for ambient lighting solutions.

## Conclusion:

The ISSI IS31AP2010F-UTLS2-TR is a highly efficient and versatile LED driver that meets the demands of modern lighting applications. With its adjustable output current, PWM dimming capabilities, and compact design, it provides an excellent solution for designers looking to implement reliable and customizable LED lighting in various products. Its wide input voltage range and thermal protection features further enhance its appeal for use in diverse environments, making it a valuable component in the LED driver market.
IS31AP2010F-UTLS2-TR Compare Parts
  • IS31AP2010F-UTLS2-TR vs IS31AP2036-QFLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS32AP2123-ZLA3
  • IS31AP2010F-UTLS2-TR vs IS32AP2123-ZLA3-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4996-SLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4996-GRLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4991A-SLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4991A-GRLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4991-SLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4991-GRLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4990D-UTLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4915A-QFLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4913-QFLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4912-UTLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4833-TQLS2
  • IS31AP2010F-UTLS2-TR vs IS31AP4833-QFLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4088D-QFLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4088A-QFLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP4066D-QFLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2145E-UTLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2145A-UTLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2121-LQLS1
  • IS31AP2010F-UTLS2-TR vs IS31AP2112-ZLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2111-ZLS1
  • IS31AP2010F-UTLS2-TR vs IS31AP2110-ZLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2110-ZLS2
  • IS31AP2010F-UTLS2-TR vs IS31AP2036A-CLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2036-CLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2031-QFLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2010B-UTLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2006-DLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2005-SLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2005-DLS2-TR
  • IS31AP2010F-UTLS2-TR vs IS31AP2111-ZLS1-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received