IS32AP2123-ZLA3
IS32AP2123-ZLA3
Active
Description:  CLASS-D AUDIO AMPLIFIER FOR DRIV
Manufacturer:  ISSI
History Price: Active
In Stock: 19600
IS32AP2123-ZLA3 Specification
Specification
Part No
IS32AP2123-ZLA3
Category
Linear - Amplifiers - Audio
Manufacturer
ISSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
24W x 1 @ 4Ohm
Voltage - Supply
4.5V ~ 24V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Supplier Device Package
16-eTSSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IS32AP2123-ZLA3 PDF Datasheet
IS32AP2123-ZLA3 Related Parts
IS31AP2010F-UTLS2-TR
IS31AP2010F-UTLS2-TR
ISSI
IC AMP CLASS D MONO 2.8W 9UTQFN
IS31AP2036-QFLS2-TR
IS31AP2036-QFLS2-TR
ISSI
IC AMP CLASS K MONO 2W 16FCQFN
IS31AP4915-QFLS2-TR
IS31AP4915-QFLS2-TR
ISSI
IC AMP CLASS G MONO 16QFN
IS31AP2005-DLS2-TR
IS31AP2005-DLS2-TR
Lumissil Microsystems
IC AMP CLASS D MONO 2.95W 8DFN
IS31AP2005-SLS2-TR
IS31AP2005-SLS2-TR
Lumissil Microsystems
IC AMP CLASS D MONO 2.95W 8MSOP
IS31AP2006-DLS2-TR
IS31AP2006-DLS2-TR
Lumissil Microsystems
IC AMP CLASS D MONO 3W 8DFN
IS31AP2010B-UTLS2-TR
IS31AP2010B-UTLS2-TR
Lumissil Microsystems
IC AMP CLASS D MONO 3W 9UTQFN
IS31AP2031-QFLS2-TR
IS31AP2031-QFLS2-TR
Lumissil Microsystems
IC AMP CLASS G MONO 2W 20QFN
IS31AP2036-CLS2-TR
IS31AP2036-CLS2-TR
Lumissil Microsystems
IC AMP CLASS K MONO 2W 16FCQFN
IS31AP2036A-CLS2-TR
IS31AP2036A-CLS2-TR
Lumissil Microsystems
IC AMP CLASS K MONO 2W 16FCQFN
IS31AP2110-ZLS2
IS31AP2110-ZLS2
Lumissil Microsystems
IC AMP D MONO/STER 15W 28ETSSOP
IS31AP2110-ZLS2-TR
IS31AP2110-ZLS2-TR
Lumissil Microsystems
IC AMP D MONO/STER 15W 28ETSSOP
IS32AP2123-ZLA3 Compare Parts
  • IS32AP2123-ZLA3 vs IS31AP2036-QFLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2010F-UTLS2-TR
  • IS32AP2123-ZLA3 vs IS32AP2123-ZLA3-TR
  • IS32AP2123-ZLA3 vs IS31AP4996-SLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4996-GRLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4991A-SLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4991A-GRLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4991-SLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4991-GRLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4990D-UTLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4915A-QFLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4913-QFLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4912-UTLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4833-TQLS2
  • IS32AP2123-ZLA3 vs IS31AP4833-QFLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4088D-QFLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4088A-QFLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP4066D-QFLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2145E-UTLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2145A-UTLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2121-LQLS1
  • IS32AP2123-ZLA3 vs IS31AP2112-ZLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2111-ZLS1
  • IS32AP2123-ZLA3 vs IS31AP2110-ZLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2110-ZLS2
  • IS32AP2123-ZLA3 vs IS31AP2036A-CLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2036-CLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2031-QFLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2010B-UTLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2006-DLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2005-SLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2005-DLS2-TR
  • IS32AP2123-ZLA3 vs IS31AP2111-ZLS1-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received