Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS43TR81024BL-107MBLI
IS43TR81024BL-107MBLI
Active
Memory
Description:
8G, 1.35V, DDR3L, 1Gx8, 1866MT/s
Manufacturer:
ISSI
Datasheet:
IS43TR81024BL-107MBLI Datasheet
History Price: $22.85831
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IS43TR81024BL-107MBLI Specification
Specification
Part No
IS43TR81024BL-107MBLI
Category
Memory
Manufacturer
ISSI
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR3L
Memory Size
8Gbit
Memory Organization
1G x 8
Memory Interface
Parallel
Clock Frequency
933 MHz
Write Cycle Time - Word, Page
15ns
Access Time
20 ns
Voltage - Supply
1.283V ~ 1.45V
Operating Temperature
-40 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
78-TFBGA
Supplier Device Package
78-TWBGA (10x14)
IS43TR81024BL-107MBLI PDF Datasheet
IS43TR81024BL-107MBLI Datasheet
Click and Download: IS43TR81024BL-107MBLI Datasheet
IS43TR81024BL-107MBLI Related Parts
IS41C16100C-50KLI
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16100C-50KLI-TR
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16100C-50TI
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16100C-50TI-TR
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16100C-50TLI
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16100C-50TLI-TR
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50KLI
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16105C-50KLI-TR
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16105C-50TI
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50TI-TR
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50TLI
ISSI
IC DRAM 16MBIT PAR 54TSOP II
IS41C16105C-50TLI-TR
ISSI
IC DRAM 16MBIT PAR 54TSOP II
IS43TR81024BL-107MBLI Compare Parts
IS43TR81024BL-107MBLI vs IS49RL36160A-107EBL
IS43TR81024BL-107MBLI vs IS49RL36160A-093FBLI
IS43TR81024BL-107MBLI vs IS49RL36160A-093FBL
IS43TR81024BL-107MBLI vs IS49RL36160A-093EBLI
IS43TR81024BL-107MBLI vs IS49RL36160A-093EBL
IS43TR81024BL-107MBLI vs IS49RL36160-125EBLI
IS43TR81024BL-107MBLI vs IS49RL36160-125EBL
IS43TR81024BL-107MBLI vs IS49RL36160-125BLI
IS43TR81024BL-107MBLI vs IS49RL36160-125BL
IS43TR81024BL-107MBLI vs IS49RL36160-107EBLI
IS43TR81024BL-107MBLI vs IS49RL36160-107EBL
IS43TR81024BL-107MBLI vs IS49RL36160-107BLI
IS43TR81024BL-107MBLI vs IS49RL36160-107BL
IS43TR81024BL-107MBLI vs IS49RL36160-093EBLI
IS43TR81024BL-107MBLI vs IS49RL36160-093EBL
IS43TR81024BL-107MBLI vs IS49RL36160-093BLI
IS43TR81024BL-107MBLI vs IS49RL36160-093BL
IS43TR81024BL-107MBLI vs IS49RL18320A-107EBLI
IS43TR81024BL-107MBLI vs IS49RL18320A-107EBL
IS43TR81024BL-107MBLI vs IS49RL18320A-093EBLI
IS43TR81024BL-107MBLI vs IS49RL18320A-093EBL
IS43TR81024BL-107MBLI vs IS49RL18320-125EBLI
IS43TR81024BL-107MBLI vs IS49RL18320-125EBL
IS43TR81024BL-107MBLI vs IS49RL18320-125BLI
IS43TR81024BL-107MBLI vs IS49RL18320-125BL
IS43TR81024BL-107MBLI vs IS49RL18320-107EBLI
IS43TR81024BL-107MBLI vs IS49RL18320-107EBL
IS43TR81024BL-107MBLI vs IS49RL18320-107BLI
IS43TR81024BL-107MBLI vs IS49RL18320-107BL
IS43TR81024BL-107MBLI vs IS49RL18320-093EBLI
IS43TR81024BL-107MBLI vs IS49RL18320-093EBL
IS43TR81024BL-107MBLI vs IS49RL18320-093BLI
IS43TR81024BL-107MBLI vs IS49RL18320-093BL
IS43TR81024BL-107MBLI vs IS49NLS96400A-33WBL
IS43TR81024BL-107MBLI vs IS49NLS96400A-25WBL
IS43TR81024BL-107MBLI vs IS49NLS96400-33BLI
IS43TR81024BL-107MBLI vs IS49NLS96400-33BL
IS43TR81024BL-107MBLI vs IS49NLS96400-33BI
IS43TR81024BL-107MBLI vs IS49NLS96400-33B
IS43TR81024BL-107MBLI vs IS49NLS96400-25BLI
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.