CPC7582BCTR
CPC7582BCTR
Obsolete
Description:  IC TELECOM INTERFACE 16SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC7582BCTR Datasheet
History Price: Obsolete
In Stock: 24400
CPC7582BCTR Specification
Specification
Part No
CPC7582BCTR
Category
Interface - Telecom
Manufacturer
IXYS Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Card Access Switch
Interface
-
Number of Circuits
1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
1.3mA
Power (Watts)
10 mW
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
CPC7582BCTR PDF Datasheet
CPC7582BCTR Related Parts
CPC1465D
CPC1465D
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1465DTR
CPC1465DTR
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1466D
CPC1466D
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1466DTR
CPC1466DTR
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC5620A
CPC5620A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5620ATR
CPC5620ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5621A
CPC5621A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5621ATR
CPC5621ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5622A
CPC5622A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5622ATR
CPC5622ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5710N
CPC5710N
IXYS Corporation
IC TELECOM INTERFACE 8SOIC
CPC5710NTR
CPC5710NTR
IXYS Corporation
IC TELECOM INTERFACE 8SOIC
CPC7582BCTR Compare Parts
  • CPC7582BCTR vs CPC7695ZC
  • CPC7582BCTR vs CPC7695ZBTR
  • CPC7582BCTR vs CPC7695ZB
  • CPC7582BCTR vs CPC7695ZATR
  • CPC7582BCTR vs CPC7695ZA
  • CPC7582BCTR vs CPC7695BCTR
  • CPC7582BCTR vs CPC7695BC
  • CPC7582BCTR vs CPC7695BBTR
  • CPC7582BCTR vs CPC7695BB
  • CPC7582BCTR vs CPC7695BATR
  • CPC7582BCTR vs CPC7695BA
  • CPC7582BCTR vs CPC7692BCTR
  • CPC7582BCTR vs CPC7692BC
  • CPC7582BCTR vs CPC7691BBTR
  • CPC7582BCTR vs CPC7691BB
  • CPC7582BCTR vs CPC7691BATR
  • CPC7582BCTR vs CPC7691BA
  • CPC7582BCTR vs CPC7601KTR
  • CPC7582BCTR vs CPC7601K
  • CPC7582BCTR vs CPC7595ZCTR
  • CPC7582BCTR vs CPC7595ZC
  • CPC7582BCTR vs CPC7595ZBTR
  • CPC7582BCTR vs CPC7595ZB
  • CPC7582BCTR vs CPC7595ZATR
  • CPC7582BCTR vs CPC7595ZA
  • CPC7582BCTR vs CPC7595BCTR
  • CPC7582BCTR vs CPC7595BC
  • CPC7582BCTR vs CPC7595BBTR
  • CPC7582BCTR vs CPC7595BB
  • CPC7582BCTR vs CPC7595BATR
  • CPC7582BCTR vs CPC7595BA
  • CPC7582BCTR vs CPC7594BATR
  • CPC7582BCTR vs CPC7594BA
  • CPC7582BCTR vs CPC7593ZCTR
  • CPC7582BCTR vs CPC7593ZC
  • CPC7582BCTR vs CPC7593ZBTR
  • CPC7582BCTR vs CPC7593ZB
  • CPC7582BCTR vs CPC7593ZATR
  • CPC7582BCTR vs CPC7593ZA
  • CPC7582BCTR vs CPC7593BCTR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock