CPC7583ZD
CPC7583ZD
Obsolete
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC7583ZD Datasheet
History Price: Obsolete
In Stock: 0
CPC7583ZD Specification
Specification
Part No
CPC7583ZD
Category
Interface - Telecom
Manufacturer
IXYS Corporation
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Card Access Switch
Interface
-
Number of Circuits
1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
700μA
Power (Watts)
10.5 W
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
CPC7583ZD PDF Datasheet
CPC7583ZD Related Parts
CPC1465D
CPC1465D
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1465DTR
CPC1465DTR
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1466D
CPC1466D
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1466DTR
CPC1466DTR
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC5620A
CPC5620A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5620ATR
CPC5620ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5621A
CPC5621A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5621ATR
CPC5621ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5622A
CPC5622A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5622ATR
CPC5622ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5710N
CPC5710N
IXYS Corporation
IC TELECOM INTERFACE 8SOIC
CPC5710NTR
CPC5710NTR
IXYS Corporation
IC TELECOM INTERFACE 8SOIC
CPC7583ZD Compare Parts
  • CPC7583ZD vs CPC7695ZC
  • CPC7583ZD vs CPC7695ZBTR
  • CPC7583ZD vs CPC7695ZB
  • CPC7583ZD vs CPC7695ZATR
  • CPC7583ZD vs CPC7695ZA
  • CPC7583ZD vs CPC7695BCTR
  • CPC7583ZD vs CPC7695BC
  • CPC7583ZD vs CPC7695BBTR
  • CPC7583ZD vs CPC7695BB
  • CPC7583ZD vs CPC7695BATR
  • CPC7583ZD vs CPC7695BA
  • CPC7583ZD vs CPC7692BCTR
  • CPC7583ZD vs CPC7692BC
  • CPC7583ZD vs CPC7691BBTR
  • CPC7583ZD vs CPC7691BB
  • CPC7583ZD vs CPC7691BATR
  • CPC7583ZD vs CPC7691BA
  • CPC7583ZD vs CPC7601KTR
  • CPC7583ZD vs CPC7601K
  • CPC7583ZD vs CPC7595ZCTR
  • CPC7583ZD vs CPC7595ZC
  • CPC7583ZD vs CPC7595ZBTR
  • CPC7583ZD vs CPC7595ZB
  • CPC7583ZD vs CPC7595ZATR
  • CPC7583ZD vs CPC7595ZA
  • CPC7583ZD vs CPC7595BCTR
  • CPC7583ZD vs CPC7595BC
  • CPC7583ZD vs CPC7595BBTR
  • CPC7583ZD vs CPC7595BB
  • CPC7583ZD vs CPC7595BATR
  • CPC7583ZD vs CPC7595BA
  • CPC7583ZD vs CPC7594BATR
  • CPC7583ZD vs CPC7594BA
  • CPC7583ZD vs CPC7593ZCTR
  • CPC7583ZD vs CPC7593ZC
  • CPC7583ZD vs CPC7593ZBTR
  • CPC7583ZD vs CPC7593ZB
  • CPC7583ZD vs CPC7593ZATR
  • CPC7583ZD vs CPC7593ZA
  • CPC7583ZD vs CPC7593BCTR
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock