MCDP2850BC
MCDP2850BC
Active
Description:  IC VIDEO CONVERTER 64LFBGA
Manufacturer:  Kinetic Technologies
Datasheet:   MCDP2850BC Datasheet
History Price: $10.17000
In Stock: 31600
MCDP2850BC Specification
Specification
Part No
MCDP2850BC
Category
Linear - Video Processing
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Converter
Applications
Video Display
Standards
CEA-861-E, HDMI 1.4b, IEC 60958
Control Interface
GPIO, I2C, SPI, UART
Voltage - Supply
1.2V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
64-LFBGA
Supplier Device Package
64-LFBGA (7x7)
MCDP2850BC PDF Datasheet
MCDP2850BC Related Parts
MCDP2800BCT
MCDP2800BCT
Kinetic Technologies
DISPLAYPORT TO HDMI 2.0 CONVERTE
MCDP2900A2
MCDP2900A2
Kinetic Technologies
IC VIDEO CONVERTER 64LFBGA
MCDP2900A2T
MCDP2900A2T
Kinetic Technologies
IC VIDEO CONVERTER 64LFBGA
MCDP2900A4T
MCDP2900A4T
Kinetic Technologies
IC VIDEO CONVERTER 64LFBGA
MCDP5200B0
MCDP5200B0
Kinetic Technologies
IC VIDEO CONVERTER 169TFBGA
MCDP5200B0T
MCDP5200B0T
Kinetic Technologies
USB TYPE-C / DP1.4A ALT-MODE TO
MCDP2850BC Compare Parts
  • MCDP2850BC vs MCDP5200B0
  • MCDP2850BC vs MCDP2900A4T
  • MCDP2850BC vs MCDP2900A2T
  • MCDP2850BC vs MCDP2900A2
  • MCDP2850BC vs MCDP2800BCT
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.