☰
MCDP2900A4T
MCDP2900A4T
Active
Description:  IC VIDEO CONVERTER 64LFBGA
Manufacturer:  Kinetic Technologies
Datasheet:   MCDP2900A4T Datasheet
History Price: $11.15000
In Stock: 11360
MCDP2900A4T Specification
Specification
Part No
MCDP2900A4T
Category
Linear - Video Processing
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Converter
Applications
Video Display
Standards
HDMI 2a, IEC 60958
Control Interface
I2C
Voltage - Supply
1.2V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
64-LFBGA
Supplier Device Package
64-LFBGA (7x7)
MCDP2900A4T PDF Datasheet
MCDP2900A4T Related Parts
MCDP2800BCT
MCDP2800BCT
Kinetic Technologies
DISPLAYPORT TO HDMI 2.0 CONVERTE
MCDP2850BC
MCDP2850BC
Kinetic Technologies
IC VIDEO CONVERTER 64LFBGA
MCDP2900A2
MCDP2900A2
Kinetic Technologies
IC VIDEO CONVERTER 64LFBGA
MCDP2900A2T
MCDP2900A2T
Kinetic Technologies
IC VIDEO CONVERTER 64LFBGA
MCDP5200B0
MCDP5200B0
Kinetic Technologies
IC VIDEO CONVERTER 169TFBGA
MCDP5200B0T
MCDP5200B0T
Kinetic Technologies
USB TYPE-C / DP1.4A ALT-MODE TO
MCDP2900A4T Compare Parts
  • MCDP2900A4T vs MCDP5200B0
  • MCDP2900A4T vs MCDP2900A2T
  • MCDP2900A4T vs MCDP2900A2
  • MCDP2900A4T vs MCDP2850BC
  • MCDP2900A4T vs MCDP2800BCT
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery