MACH111SP-15VC
MACH111SP-15VC
Active
Description:  IC CPLD 32MC 15NS 100TQFP
Manufacturer:  Lattice Semiconductor
History Price: Active
In Stock: 16800
MACH111SP-15VC Specification
Specification
Part No
MACH111SP-15VC
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Series
MACH 1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EE PLD
Delay Time tpd(1) Max
15 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
2
Number of Macrocells
32
Number of Gates
-
Number of I/O
32
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-TQFP (14x14)
MACH111SP-15VC PDF Datasheet
MACH111SP-15VC Related Parts
MACH111-10JC
MACH111-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111-12JC
MACH111-12JC
Lattice Semiconductor
IC CPLD 32MC 12NS 44PLCC
MACH111-5VC
MACH111-5VC
Lattice Semiconductor
IC CPLD 32MC 5NS 44TQFP
MACH111-7JC
MACH111-7JC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44PLCC
MACH111SP-10JC
MACH111SP-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111SP-5JC
MACH111SP-5JC
Lattice Semiconductor
IC CPLD 32MC 5NS 44PLCC
MACH111SP-5VC
MACH111SP-5VC
Lattice Semiconductor
IC CPLD 32MC 5NS 100TQFP
MACH111SP-7VC
MACH111SP-7VC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 100TQFP
MACH130-15JC
MACH130-15JC
Lattice Semiconductor
IC CPLD 64MC 15NS 84PLCC
MACH131-7JC/1
MACH131-7JC/1
Lattice Semiconductor
IC CPLD 64MC 7.5NS 84PLCC
MACH131SP-10VC
MACH131SP-10VC
Lattice Semiconductor
IC CPLD 64MC 10NS 100TQFP
MACH131SP-12VC
MACH131SP-12VC
Lattice Semiconductor
IC CPLD 64MC 12NS 100TQFP
MACH111SP-15VC Compare Parts
  • MACH111SP-15VC vs MACHLV210-12JC
  • MACH111SP-15VC vs MACH445-12YC
  • MACH111SP-15VC vs MACH435Q-20JC
  • MACH111SP-15VC vs MACH435-12JC
  • MACH111SP-15VC vs MACH231SP-12YC
  • MACH111SP-15VC vs MACH231SP-12VC
  • MACH111SP-15VC vs MACH231-7JC
  • MACH111SP-15VC vs MACH231-6JC
  • MACH111SP-15VC vs MACH230-15JC
  • MACH111SP-15VC vs MACH221SP-12YC
  • MACH111SP-15VC vs MACH221-7JC
  • MACH111SP-15VC vs MACH211SP-7VC
  • MACH111SP-15VC vs MACH211SP-12VC
  • MACH111SP-15VC vs MACH211SP-10JC
  • MACH111SP-15VC vs MACH211-7VC
  • MACH111SP-15VC vs MACH211-7JC
  • MACH111SP-15VC vs MACH210A-7VC
  • MACH111SP-15VC vs MACH210A-10VC
  • MACH111SP-15VC vs MACH131SP-7VC
  • MACH111SP-15VC vs MACH131SP-15VC
  • MACH111SP-15VC vs MACH131SP-12VC
  • MACH111SP-15VC vs MACH131SP-10VC
  • MACH111SP-15VC vs MACH131-7JC/1
  • MACH111SP-15VC vs MACH130-15JC
  • MACH111SP-15VC vs MACH111SP-7VC
  • MACH111SP-15VC vs MACH111SP-5VC
  • MACH111SP-15VC vs MACH111SP-5JC
  • MACH111SP-15VC vs MACH111SP-10JC
  • MACH111SP-15VC vs MACH111-7JC
  • MACH111SP-15VC vs MACH111-5VC
  • MACH111SP-15VC vs MACH111-12JC
  • MACH111SP-15VC vs MACH111-10JC
  • MACH111SP-15VC vs MACHLV210-20JC
  • MACH111SP-15VC vs MACH435-20JC
  • MACH111SP-15VC vs MACH231SP-20YC
  • MACH111SP-15VC vs MACH215-20JC
  • MACH111SP-15VC vs MACH211SP-20VC
  • MACH111SP-15VC vs MACH130-20JC
  • MACH111SP-15VC vs MACH111-20VC
  • MACH111SP-15VC vs MACH210-20/BXA
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.