MACH131SP-10VC
MACH131SP-10VC
Active
Description:  IC CPLD 64MC 10NS 100TQFP
Manufacturer:  Lattice Semiconductor
History Price: $5.81000
In Stock: 48000
MACH131SP-10VC Specification
Specification
Part No
MACH131SP-10VC
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Series
MACH 1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EE PLD
Delay Time tpd(1) Max
10 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
4
Number of Macrocells
64
Number of Gates
-
Number of I/O
64
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-TQFP (14x14)
MACH131SP-10VC PDF Datasheet
MACH131SP-10VC Related Parts
MACH111-10JC
MACH111-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111-12JC
MACH111-12JC
Lattice Semiconductor
IC CPLD 32MC 12NS 44PLCC
MACH111-5VC
MACH111-5VC
Lattice Semiconductor
IC CPLD 32MC 5NS 44TQFP
MACH111-7JC
MACH111-7JC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44PLCC
MACH111SP-10JC
MACH111SP-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111SP-15VC
MACH111SP-15VC
Lattice Semiconductor
IC CPLD 32MC 15NS 100TQFP
MACH111SP-5JC
MACH111SP-5JC
Lattice Semiconductor
IC CPLD 32MC 5NS 44PLCC
MACH111SP-5VC
MACH111SP-5VC
Lattice Semiconductor
IC CPLD 32MC 5NS 100TQFP
MACH111SP-7VC
MACH111SP-7VC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 100TQFP
MACH130-15JC
MACH130-15JC
Lattice Semiconductor
IC CPLD 64MC 15NS 84PLCC
MACH131-7JC/1
MACH131-7JC/1
Lattice Semiconductor
IC CPLD 64MC 7.5NS 84PLCC
MACH131SP-12VC
MACH131SP-12VC
Lattice Semiconductor
IC CPLD 64MC 12NS 100TQFP
MACH131SP-10VC Description
The Lattice Semiconductor MACH131SP-10VC is a high-performance programmable logic device (PLD) that belongs to the MACH series of devices. This series is known for its flexibility, speed, and low power consumption, making it suitable for a wide range of applications in various industries, including telecommunications, automotive, consumer electronics, and industrial automation. Below is a detailed introduction to the MACH131SP-10VC, including its specifications and parameters.

## Overview

The MACH131SP-10VC is a high-density, high-speed PLD that features a combination of programmable logic and memory resources. It is designed to provide designers with the ability to implement complex digital logic functions while maintaining a compact form factor. The device is particularly well-suited for applications that require fast processing speeds and efficient power usage.

## Key Features

1. High Density: The MACH131SP-10VC offers a significant number of logic cells, allowing for the implementation of complex designs without the need for multiple devices.

2. Fast Performance: With a maximum operating frequency of up to 200 MHz, the device is capable of handling high-speed applications, making it ideal for real-time processing tasks.

3. Low Power Consumption: The MACH131SP-10VC is designed to operate with low power consumption, which is essential for battery-operated devices and applications where energy efficiency is critical.

4. Flexible I/O Configuration: The device supports a variety of I/O configurations, allowing designers to tailor the device to meet specific application requirements.

5. Built-in Memory: The MACH131SP-10VC includes embedded memory blocks, which can be used for data storage and buffering, enhancing the device%27s functionality.

6. Easy Programming: The device can be programmed using Lattice%27s development tools, which provide a user-friendly environment for designing and implementing logic functions.

## Specifications

- Logic Cells:
- 1,000 logic cells (approximate)

- Maximum Operating Frequency:
- Up to 200 MHz

- I/O Pins:
- 32 I/O pins (configurable)

- Power Supply Voltage:
- 3.3V (typical)

- Power Consumption:
- Active: 200 mW (typical)
- Standby: 50 µW (typical)

- Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C

- Package Type:
- 44-pin TQFP (Thin Quad Flat Package)

- Embedded Memory:
- Up to 4 Kbits of embedded RAM

## Applications

The MACH131SP-10VC is suitable for a variety of applications, including:

- Telecommunications equipment (e.g., routers, switches)
- Automotive systems (e.g., control units, infotainment systems)
- Consumer electronics (e.g., digital cameras, gaming consoles)
- Industrial automation (e.g., PLCs, robotics)
- Medical devices (e.g., diagnostic equipment, monitoring systems)

## Conclusion

The Lattice Semiconductor MACH131SP-10VC is a versatile and high-performance programmable logic device that offers a combination of high density, fast performance, and low power consumption. Its flexible I/O configuration and built-in memory make it an excellent choice for a wide range of applications across various industries. With its ease of programming and robust design capabilities, the MACH131SP-10VC is well-suited to meet the demands of modern electronic systems, providing designers with the tools they need to create innovative solutions.
MACH131SP-10VC Compare Parts
  • MACH131SP-10VC vs MACHLV210-12JC
  • MACH131SP-10VC vs MACH445-12YC
  • MACH131SP-10VC vs MACH435Q-20JC
  • MACH131SP-10VC vs MACH435-12JC
  • MACH131SP-10VC vs MACH231SP-12YC
  • MACH131SP-10VC vs MACH231SP-12VC
  • MACH131SP-10VC vs MACH231-7JC
  • MACH131SP-10VC vs MACH231-6JC
  • MACH131SP-10VC vs MACH230-15JC
  • MACH131SP-10VC vs MACH221SP-12YC
  • MACH131SP-10VC vs MACH221-7JC
  • MACH131SP-10VC vs MACH211SP-7VC
  • MACH131SP-10VC vs MACH211SP-12VC
  • MACH131SP-10VC vs MACH211SP-10JC
  • MACH131SP-10VC vs MACH211-7VC
  • MACH131SP-10VC vs MACH211-7JC
  • MACH131SP-10VC vs MACH210A-7VC
  • MACH131SP-10VC vs MACH210A-10VC
  • MACH131SP-10VC vs MACH131SP-7VC
  • MACH131SP-10VC vs MACH131SP-15VC
  • MACH131SP-10VC vs MACH131SP-12VC
  • MACH131SP-10VC vs MACH131-7JC/1
  • MACH131SP-10VC vs MACH130-15JC
  • MACH131SP-10VC vs MACH111SP-7VC
  • MACH131SP-10VC vs MACH111SP-5VC
  • MACH131SP-10VC vs MACH111SP-5JC
  • MACH131SP-10VC vs MACH111SP-15VC
  • MACH131SP-10VC vs MACH111SP-10JC
  • MACH131SP-10VC vs MACH111-7JC
  • MACH131SP-10VC vs MACH111-5VC
  • MACH131SP-10VC vs MACH111-12JC
  • MACH131SP-10VC vs MACH111-10JC
  • MACH131SP-10VC vs MACHLV210-20JC
  • MACH131SP-10VC vs MACH435-20JC
  • MACH131SP-10VC vs MACH231SP-20YC
  • MACH131SP-10VC vs MACH215-20JC
  • MACH131SP-10VC vs MACH211SP-20VC
  • MACH131SP-10VC vs MACH130-20JC
  • MACH131SP-10VC vs MACH111-20VC
  • MACH131SP-10VC vs MACH210-20/BXA
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.