OR3T207S208-DB
OR3T207S208-DB
Active
Description:  FPGA, 144 CLBS, 36000 GATES
Manufacturer:  Lattice Semiconductor
History Price: $27.47000
In Stock: 2800
OR3T207S208-DB Specification
Specification
Part No
OR3T207S208-DB
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
ORCA3C
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
1152
Total RAM Bits
18432
Number of I/O
171
Number of Gates
36000
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
208-BFQFP
Supplier Device Package
208-SQFP (28x28)
OR3T207S208-DB PDF Datasheet
OR3T207S208-DB Related Parts
OR3C804BA352I-DB
OR3C804BA352I-DB
Lattice Semiconductor
FPGA, 484 CLBS, 116000 GATES
OR3C804PS240I-DB
OR3C804PS240I-DB
Lattice Semiconductor
FPGA, 484 CLBS, 116000 GATES
OR3C805BA352-DB
OR3C805BA352-DB
Lattice Semiconductor
FPGA, 484 CLBS, 116000 GATES
OR3C805PS240-DB
OR3C805PS240-DB
Lattice Semiconductor
FPGA, 484 CLBS, 116000 GATES
OR3L165B7BA352-DB
OR3L165B7BA352-DB
Lattice Semiconductor
FPGA, 1024 CLBS, 120000 GATES
OR3L165B7PS208-DB
OR3L165B7PS208-DB
Lattice Semiconductor
FPGA, 1024 CLBS, 120000 GATES
OR3L165B7PS208I-DB
OR3L165B7PS208I-DB
Lattice Semiconductor
FPGA, 1024 CLBS, 120000 GATES
OR3L165B7PS240-DB
OR3L165B7PS240-DB
Lattice Semiconductor
FPGA, 1024 CLBS, 120000 GATES
OR3L165B8PS208-DB
OR3L165B8PS208-DB
Lattice Semiconductor
FPGA, 1024 CLBS, 120000 GATES
OR3L165B8PS240-DB
OR3L165B8PS240-DB
Lattice Semiconductor
FPGA, 1024 CLBS, 120000 GATES
OR3T1256BA352-DB
OR3T1256BA352-DB
Lattice Semiconductor
FPGA, 784 CLBS, 186000 GATES
OR3T1256BC600-DB
OR3T1256BC600-DB
Lattice Semiconductor
FPGA, 784 CLBS, 186000 GATES
OR3T207S208-DB Compare Parts
  • OR3T207S208-DB vs OR3TP126BAN256-DB
  • OR3T207S208-DB vs OR3TP126BA256-DB
  • OR3T207S208-DB vs OR3T807PS240-DB
  • OR3T207S208-DB vs OR3T807PS208-DB
  • OR3T207S208-DB vs OR3T807BA352-DB
  • OR3T207S208-DB vs OR3T806S208-DB
  • OR3T207S208-DB vs OR3T806PS240I-DB
  • OR3T207S208-DB vs OR3T806PS240-DB
  • OR3T207S208-DB vs OR3T806PS208-DB
  • OR3T207S208-DB vs OR3T806BA352I-DB
  • OR3T207S208-DB vs OR3T806BA352-DB
  • OR3T207S208-DB vs OR3T557PS240-DB
  • OR3T207S208-DB vs OR3T557PS208-DB
  • OR3T207S208-DB vs OR3T557BA352-DB
  • OR3T207S208-DB vs OR3T557BA256-DB
  • OR3T207S208-DB vs OR3T556PS240I-DB
  • OR3T207S208-DB vs OR3T556PS240-DB
  • OR3T207S208-DB vs OR3T556BA352I-DB
  • OR3T207S208-DB vs OR3T556BA256I-DB
  • OR3T207S208-DB vs OR3T556BA256-DB
  • OR3T207S208-DB vs OR3T307BA256-DB
  • OR3T207S208-DB vs OR3T306BA256I-DB
  • OR3T207S208-DB vs OR3T306BA256-DB
  • OR3T207S208-DB vs OR3T207BAN256-DB
  • OR3T207S208-DB vs OR3T207BA256-DB
  • OR3T207S208-DB vs OR3T206T144-DB
  • OR3T207S208-DB vs OR3T206S208I-DB
  • OR3T207S208-DB vs OR3T206S208-DB
  • OR3T207S208-DB vs OR3T206BA256-DB
  • OR3T207S208-DB vs OR3T1257PS240-DB
  • OR3T207S208-DB vs OR3T1257PS208-DB
  • OR3T207S208-DB vs OR3T1257BC600-DB
  • OR3T207S208-DB vs OR3T1256PS240I-DB
  • OR3T207S208-DB vs OR3T1256PS240-DB
  • OR3T207S208-DB vs OR3T1256PS208I-DB
  • OR3T207S208-DB vs OR3T1256PS208-DB
  • OR3T207S208-DB vs OR3T1256BC600I-DB
  • OR3T207S208-DB vs OR3T1256BC600-DB
  • OR3T207S208-DB vs OR3T1256BA352-DB
  • OR3T207S208-DB vs OR3L165B8PS240-DB
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé