☰
LS7635
LS7635
Active
Description:  TOUCH CONTROL HALOGEN DIMMER
Manufacturer:  LSI/CSI
Datasheet:   LS7635 Datasheet
History Price: $2.41000
In Stock: 40160
LS7635 Specification
Specification
Part No
LS7635
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Halogen Controller
Frequency
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
300 μA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
0 ℃ ~ 90 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
LS7635 PDF Datasheet
LS7635 Related Parts
LS7540
LS7540
LSI/CSI
AGC TOUCH CONTROL LIGHT SWITCH
LS7540-S
LS7540-S
LSI/CSI
AGC TOUCH CONTROL LIGHT SWITCH
LS7541
LS7541
LSI/CSI
AGC TOUCH CONTROL STEP DIMMER
LS7541-S
LS7541-S
LSI/CSI
AGC TOUCH CONTROL STEP DIMMER
LS7634
LS7634
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7634-S
LS7634-S
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7634FO
LS7634FO
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7634FO-S
LS7634FO-S
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7635-S
LS7635-S
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7635FO
LS7635FO
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7635FO-S
LS7635FO-S
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7636
LS7636
LSI/CSI
REVERSE PHASE HALOGEN DIMMER
LS7635 Compare Parts
  • LS7635 vs LS7642FO
  • LS7635 vs LS7642-S
  • LS7635 vs LS7642
  • LS7635 vs LS7637-S
  • LS7635 vs LS7637
  • LS7635 vs LS7636-S
  • LS7635 vs LS7636
  • LS7635 vs LS7635FO-S
  • LS7635 vs LS7635FO
  • LS7635 vs LS7635-S
  • LS7635 vs LS7634FO-S
  • LS7635 vs LS7634FO
  • LS7635 vs LS7634-S
  • LS7635 vs LS7634
  • LS7635 vs LS7541-S
  • LS7635 vs LS7541
  • LS7635 vs LS7540-S
  • LS7635 vs LS7540
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay