MX25L12872FZNI-10G
MX25L12872FZNI-10G
Active
Description:  IC FLASH 128MBIT SPI/QUAD 8WSON
Manufacturer:  Macronix
History Price: $1.59160
In Stock: 6000
MX25L12872FZNI-10G Specification
Specification
Part No
MX25L12872FZNI-10G
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
128Mbit
Memory Organization
16M x 8
Memory Interface
SPI - Quad I/O, QPI
Clock Frequency
133 MHz
Write Cycle Time - Word, Page
40μs, 1.2ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WDFN Exposed Pad
Supplier Device Package
8-WSON (6x5)
MX25L12872FZNI-10G Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25L12872FZNI-10G Description
The Macronix MX25L12872FZNI-10G is a high-performance, non-volatile memory device, specifically a 128-Mbit Serial NOR Flash memory that is optimized for low power consumption, fast access times, and high reliability. It is widely used in various embedded applications that require high-density storage with low latency, such as consumer electronics, automotive systems, industrial control, networking devices, and other applications demanding high-speed data access. This memory chip provides a flexible and efficient solution for applications needing a reliable and durable storage medium.

## Key Features and Specifications:

Device Type:

* The Macronix MX25L12872FZNI-10G is a 128Mbit (16MB) Serial NOR Flash memory. It uses a 3V supply voltage and is designed for high-speed read and write operations with low power consumption. The device is primarily intended for use in embedded applications where data storage is critical.

Memory Density:

* The device has a memory density of 128Mbits, which is equivalent to 16MB. This capacity is ideal for storing firmware, system configurations, boot code, and other critical data in devices with moderate memory requirements.

Memory Organization:

* The MX25L12872FZNI-10G is organized as 16M x 8 (16 megabytes, 8 bits wide), providing a large enough data width to handle byte-wide operations. This organization allows for fast reads and writes in various applications, where efficiency and quick data retrieval are essential.

Interface:

* The Macronix MX25L12872FZNI-10G uses a Serial Peripheral Interface (SPI), one of the most commonly used communication protocols for Flash memory devices. It supports a standard SPI interface with 4-pin connectivity, simplifying integration with microcontrollers and other devices. The device also supports Dual-SPI and Quad-SPI modes, allowing for higher data throughput by using two or four data lines for communication, which can significantly boost performance in high-speed applications.

Operating Voltage:

* The MX25L12872FZNI-10G operates on a supply voltage of 2.7V to 3.6V. This voltage range ensures compatibility with both low-power and standard 3V systems, making the chip suitable for a variety of applications, from power-sensitive devices to standard embedded systems.

Read Speed:

* The device supports high-speed data reads, with a typical clock frequency of up to 104 MHz in Quad-SPI mode. This enables fast access to the stored data, which is crucial for time-sensitive applications. In standard SPI mode, the device operates at lower frequencies, making it suitable for lower-speed applications where read speed is not as critical.

Write Speed:

* The MX25L12872FZNI-10G also provides high-speed writes, with typical page program times of around 0.7ms for 256-byte pages. This makes the chip suitable for applications requiring frequent updates to non-volatile memory. The typical erase time for sectors is approximately 60ms, ensuring that the device can be used efficiently in systems where data modification or erasure is frequent.

Data Retention:

* The device offers a high data retention capability of 20 years at 85°C. This long retention period makes the MX25L12872FZNI-10G suitable for use in applications requiring long-term storage without the risk of data loss, such as embedded firmware storage, system settings, and calibration data.

Endurance:

* The Flash memory is rated for 100,000 program/erase (P/E) cycles per sector, which is typical for NOR Flash devices. This endurance makes it suitable for applications with moderate write requirements, where frequent writes are necessary, but wear leveling is not an issue due to the relatively low frequency of writes compared to consumer-grade NAND Flash memory.

Sector Erase:

* The chip supports 4KB, 32KB, and 64KB sector erase capabilities, giving designers the flexibility to erase small portions of memory when updating specific data without having to erase the entire chip. This feature helps reduce wear and increase efficiency when writing smaller chunks of data.

Package Type:

* The Macronix MX25L12872FZNI-10G comes in a small, compact 8-pin SOIC package. This small form factor allows the device to be easily integrated into space-constrained applications, such as handheld devices, automotive electronics, and embedded systems.

Temperature Range:

* The MX25L12872FZNI-10G operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in demanding environments. This broad operating temperature range makes it suitable for automotive, industrial, and outdoor applications, where temperature fluctuations are common.

Security Features:

* The device supports several security features, including hardware and software write protection, ensuring that critical data cannot be accidentally or maliciously modified. These features are crucial for applications such as secure bootloaders or system firmware storage, where data integrity is of utmost importance.

Low Power Consumption:

* One of the primary features of the MX25L12872FZNI-10G is its low power consumption. The device consumes very little power in both active and standby modes, making it suitable for battery-operated applications where power efficiency is a priority. The low-power nature of this chip ensures minimal energy consumption, extending the operational life of portable devices.

Read/Write Cycles:

* In addition to the high endurance of individual sectors, the chip supports byte-level access, allowing data to be read or written one byte at a time. This level of flexibility is essential in applications where frequent, small updates are needed.

Applications:

* The Macronix MX25L12872FZNI-10G is ideal for a wide range of applications, including:

* Consumer Electronics: It is used in products like smart devices, digital cameras, and other portable electronics where embedded non-volatile memory is required.
* Automotive Electronics: The chip can store essential system data, calibration parameters, and firmware in automotive systems, including infotainment systems, control units, and safety-critical applications.
* Industrial Control Systems: It is suitable for use in PLCs, industrial automation, and embedded systems that require reliable and fast storage.
* Networking Equipment: The device is used in networking devices like routers, switches, and access points to store firmware, configuration settings, and other data.
* Medical Devices: The MX25L12872FZNI-10G can store medical device firmware and user settings in healthcare equipment, where long data retention and low power consumption are critical.
* IoT Applications: Ideal for Internet of Things (IoT) devices that require firmware storage, sensor data logging, or system configuration settings.

Reliability Features:

* The Macronix MX25L12872FZNI-10G is designed with high reliability in mind, offering protection against power loss and data corruption. It includes features such as built-in wear leveling and error correction to ensure data integrity over the life of the device. These features are particularly important in embedded systems where data reliability is critical.

## Conclusion:

The Macronix MX25L12872FZNI-10G is a high-performance, low-power Serial NOR Flash memory device with a 128Mbit density. Its fast read/write speeds, long data retention, low power consumption, and high endurance make it an ideal choice for a wide variety of applications, including consumer electronics, industrial control, automotive systems, and IoT devices. With its small form factor, wide temperature range, and reliable performance, this device provides a versatile and efficient solution for embedded systems where non-volatile memory is essential. Its flexible interface, security features, and low power usage ensure it can meet the needs of modern embedded applications with demanding performance and reliability requirements.
MX25L12872FZNI-10G Compare Parts
  • MX25L12872FZNI-10G vs MX29SL802CBXHI-90G
  • MX25L12872FZNI-10G vs MX29SL800CTXEI-90G
  • MX25L12872FZNI-10G vs MX29SL800CTTI-90G
  • MX25L12872FZNI-10G vs MX29SL800CBXEI-90G
  • MX25L12872FZNI-10G vs MX29SL800CBXEC-90G
  • MX25L12872FZNI-10G vs MX29SL800CBTI-90G
  • MX25L12872FZNI-10G vs MX29LV800CTXHI-70G
  • MX25L12872FZNI-10G vs MX29LV800CTXEI-70G
  • MX25L12872FZNI-10G vs MX29LV800CTXEI-45Q
  • MX25L12872FZNI-10G vs MX29LV800CTXEC-90G
  • MX25L12872FZNI-10G vs MX29LV800CTXEC-70G
  • MX25L12872FZNI-10G vs MX29LV800CTTI-90G
  • MX25L12872FZNI-10G vs MX29LV800CTTI-70G
  • MX25L12872FZNI-10G vs MX29LV800CTTC-90G
  • MX25L12872FZNI-10G vs MX29LV800CTTC-70G
  • MX25L12872FZNI-10G vs MX29LV800CTTC-55Q
  • MX25L12872FZNI-10G vs MX29LV800CTMI-70G
  • MX25L12872FZNI-10G vs MX29LV800CTMI-55Q
  • MX25L12872FZNI-10G vs MX29LV800CTMC-90G
  • MX25L12872FZNI-10G vs MX29LV800CTMC-70G
  • MX25L12872FZNI-10G vs MX29LV800CBXHI-90G
  • MX25L12872FZNI-10G vs MX29LV800CBXHI-70G
  • MX25L12872FZNI-10G vs MX29LV800CBXEI-90G
  • MX25L12872FZNI-10G vs MX29LV800CBXEI-70G
  • MX25L12872FZNI-10G vs MX29LV800CBXEI-55Q
  • MX25L12872FZNI-10G vs MX29LV800CBXEC-90G
  • MX25L12872FZNI-10G vs MX29LV800CBXEC-70G
  • MX25L12872FZNI-10G vs MX29LV800CBTI-90G
  • MX25L12872FZNI-10G vs MX29LV800CBTI-70G
  • MX25L12872FZNI-10G vs MX29LV800CBTI-55Q
  • MX25L12872FZNI-10G vs MX29LV800CBTC-90G
  • MX25L12872FZNI-10G vs MX29LV800CBTC-70G
  • MX25L12872FZNI-10G vs MX29LV800CBMI-70G
  • MX25L12872FZNI-10G vs MX29LV800CBMC-90G
  • MX25L12872FZNI-10G vs MX29LV800CBMC-70G
  • MX25L12872FZNI-10G vs MX29LV640ETXEI-70G
  • MX25L12872FZNI-10G vs MX29LV640ETTI-70G
  • MX25L12872FZNI-10G vs MX29LV640EBXEI-70G
  • MX25L12872FZNI-10G vs MX29LV640EBTI-70G
  • MX25L12872FZNI-10G vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast