MX25L3233FM1I-08Q
MX25L3233FM1I-08Q
Active
Description:  IC FLASH 32MBIT SPI/QUAD 8SOP
Manufacturer:  Macronix
History Price: $0.80000
In Stock: 36800
MX25L3233FM1I-08Q Specification
Specification
Part No
MX25L3233FM1I-08Q
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
32Mbit
Memory Organization
8M x 4
Memory Interface
SPI - Quad I/O
Clock Frequency
133 MHz
Write Cycle Time - Word, Page
50μs, 1.2ms
Access Time
-
Voltage - Supply
2.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
MX25L3233FM1I-08Q PDF Datasheet
MX25L3233FM1I-08Q Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25L3233FM1I-08Q Description
The Macronix MX25L3233FM1I-08Q is a high-performance serial NOR Flash memory device designed for a variety of applications, including consumer electronics, automotive, and industrial systems. This device is part of Macronix%27s MX25 series, which is known for its reliability, speed, and efficiency. Below is a detailed overview of the specifications and features of the MX25L3233FM1I-08Q.

## Key Specifications:

1. Memory Density:
- The MX25L3233FM1I-08Q offers a memory density of 32 Megabits (Mb), which is equivalent to 4 Megabytes (MB).

2. Interface:
- It utilizes a Serial Peripheral Interface (SPI) for communication, which allows for a simple and efficient connection to microcontrollers and other devices.

3. Voltage Supply:
- The device operates on a supply voltage of 2.7V to 3.6V, making it suitable for low-power applications.

4. Speed:
- The MX25L3233FM1I-08Q supports a maximum clock frequency of 104 MHz, enabling fast data transfer rates.
- It has a typical read speed of 83 MB/s, which is beneficial for applications requiring quick access to stored data.

5. Data Organization:
- The memory is organized into 4,096 pages, with each page containing 256 bytes. This organization allows for efficient data management and retrieval.

6. Endurance and Reliability:
- The device has a program/erase endurance of 100,000 cycles, ensuring long-term reliability for applications that require frequent updates.
- It also features a data retention period of up to 20 years, making it suitable for applications where data integrity over time is critical.

7. Package Type:
- The MX25L3233FM1I-08Q is available in a variety of package types, including SOIC (Small Outline Integrated Circuit) and WSON (Wafer Level Chip Scale Package), allowing for flexibility in design and integration.

8. Security Features:
- The device includes security features such as a hardware write protection mechanism, which helps prevent accidental data modification.

9. Command Set:
- It supports a comprehensive command set, including standard commands for read, write, erase, and status operations, as well as advanced commands for fast read and dual/quad I/O operations.

10. Temperature Range:
- The operating temperature range for the MX25L3233FM1I-08Q is typically from -40°C to +85°C, making it suitable for industrial and automotive applications that require operation in harsh environments.

## Applications:

The Macronix MX25L3233FM1I-08Q is ideal for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and smart home appliances for firmware storage and data logging.
- Automotive: Suitable for automotive applications requiring reliable memory for navigation systems, infotainment, and advanced driver-assistance systems (ADAS).
- Industrial: Employed in industrial automation systems, medical devices, and other applications where data integrity and reliability are paramount.

## Conclusion:

The Macronix MX25L3233FM1I-08Q is a versatile and reliable serial NOR Flash memory device that meets the demands of various applications. With its high-speed performance, robust endurance, and flexible packaging options, it is an excellent choice for designers looking to integrate memory solutions into their products. Whether for consumer, automotive, or industrial use, the MX25L3233FM1I-08Q provides the performance and reliability needed for modern electronic systems.
MX25L3233FM1I-08Q Compare Parts
  • MX25L3233FM1I-08Q vs MX29SL802CBXHI-90G
  • MX25L3233FM1I-08Q vs MX29SL800CTXEI-90G
  • MX25L3233FM1I-08Q vs MX29SL800CTTI-90G
  • MX25L3233FM1I-08Q vs MX29SL800CBXEI-90G
  • MX25L3233FM1I-08Q vs MX29SL800CBXEC-90G
  • MX25L3233FM1I-08Q vs MX29SL800CBTI-90G
  • MX25L3233FM1I-08Q vs MX29LV800CTXHI-70G
  • MX25L3233FM1I-08Q vs MX29LV800CTXEI-70G
  • MX25L3233FM1I-08Q vs MX29LV800CTXEI-45Q
  • MX25L3233FM1I-08Q vs MX29LV800CTXEC-90G
  • MX25L3233FM1I-08Q vs MX29LV800CTXEC-70G
  • MX25L3233FM1I-08Q vs MX29LV800CTTI-90G
  • MX25L3233FM1I-08Q vs MX29LV800CTTI-70G
  • MX25L3233FM1I-08Q vs MX29LV800CTTC-90G
  • MX25L3233FM1I-08Q vs MX29LV800CTTC-70G
  • MX25L3233FM1I-08Q vs MX29LV800CTTC-55Q
  • MX25L3233FM1I-08Q vs MX29LV800CTMI-70G
  • MX25L3233FM1I-08Q vs MX29LV800CTMI-55Q
  • MX25L3233FM1I-08Q vs MX29LV800CTMC-90G
  • MX25L3233FM1I-08Q vs MX29LV800CTMC-70G
  • MX25L3233FM1I-08Q vs MX29LV800CBXHI-90G
  • MX25L3233FM1I-08Q vs MX29LV800CBXHI-70G
  • MX25L3233FM1I-08Q vs MX29LV800CBXEI-90G
  • MX25L3233FM1I-08Q vs MX29LV800CBXEI-70G
  • MX25L3233FM1I-08Q vs MX29LV800CBXEI-55Q
  • MX25L3233FM1I-08Q vs MX29LV800CBXEC-90G
  • MX25L3233FM1I-08Q vs MX29LV800CBXEC-70G
  • MX25L3233FM1I-08Q vs MX29LV800CBTI-90G
  • MX25L3233FM1I-08Q vs MX29LV800CBTI-70G
  • MX25L3233FM1I-08Q vs MX29LV800CBTI-55Q
  • MX25L3233FM1I-08Q vs MX29LV800CBTC-90G
  • MX25L3233FM1I-08Q vs MX29LV800CBTC-70G
  • MX25L3233FM1I-08Q vs MX29LV800CBMI-70G
  • MX25L3233FM1I-08Q vs MX29LV800CBMC-90G
  • MX25L3233FM1I-08Q vs MX29LV800CBMC-70G
  • MX25L3233FM1I-08Q vs MX29LV640ETXEI-70G
  • MX25L3233FM1I-08Q vs MX29LV640ETTI-70G
  • MX25L3233FM1I-08Q vs MX29LV640EBXEI-70G
  • MX25L3233FM1I-08Q vs MX29LV640EBTI-70G
  • MX25L3233FM1I-08Q vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast